- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4116R-1-133 Bourns Inc. | 25 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 13kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 4116R | - | - | - | - | - | - | - | 8 | Isolated | 250mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | 21.971mm | 7.62mm | Non-RoHS Compliant | ||
![]() 4116R-2-100 Bourns Inc. | 25 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | - | 15 | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±1 Ω | e0 | - | Active | 1 (Unlimited) | 16 | DIP | EAR99 | ±250ppm/°C | 10Ohm | Tin/Lead (Sn/Pb) | - | - | - | TOLERANCE IS 1 OHM | 8533.21.00.60 | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | 2.25W | 2.54mm | 3.43mm | - | - | 8631 | 15 | Bussed | 125mW | 0.125W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | Non-RoHS Compliant | ||
![]() 4116R-1-692 Bourns Inc. | 25 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Pin | - | ±100ppm/°C | 6.9kOhm | - | 125°C | -55°C | - | - | - | 2.25W | - | - | 2.54mm | 7.87mm | - | - | - | 4116R | Not | - | - | - | - | - | - | 8 | Isolated | 250mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | 21.971mm | 7.62mm | Non-RoHS Compliant | ||
![]() 4116R-2-162 Bourns Inc. | 25 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e0 | no | Active | 1 (Unlimited) | 16 | DIP | EAR99 | ±100ppm/°C | 1.6kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 2.25W | - | - | 2.54mm | 7.87mm | Molded Construction | ARRAY/NETWORK RESISTOR | - | 4116R | Not | 0.125W | - | 3.43mm | 100V | - | 8631 | 15 | Bussed | 125mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | Non-RoHS Compliant | ||
![]() 4116R-2-602 Bourns Inc. | 25 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 6kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 4116R | - | - | - | - | - | - | - | 15 | Bussed | 125mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | 21.971mm | 7.62mm | Non-RoHS Compliant | ||
![]() 4306H-101-274 Bourns Inc. | 25 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 5 | -55°C~125°C | Tube | 2012 | 4300H | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | 270kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306H | - | 1.2W | 2.54mm | 3.43mm | 100V | - | - | 5 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | ROHS3 Compliant | ||
![]() 4306H-102-472 Bourns Inc. | 25 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 1 | -55°C~125°C | Tube | 2012 | 4300H | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | 4.7kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1.2W | - | 3 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306H | Not | - | 2.54mm | - | 100V | - | 5808 | 3 | Isolated | 500mW | 0.5W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | ROHS3 Compliant | ||
![]() 4310H-101-682 Bourns Inc. | 25 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | -55°C~125°C | Tube | 2012 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 6.8kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.50 | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310H | - | 2W | - | 3.43mm | - | 2.54mm | - | 9 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | Non-RoHS Compliant | ||
![]() 4310M-101-202 Bourns Inc. | 25 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | -55°C~125°C | Tube | 2012 | 4300M | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.50 | 1.5W | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310M | Not | - | - | 3.43mm | - | - | - | 9 | Bussed | 250mW | 0.25W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | Non-RoHS Compliant | ||
![]() 4814P-2-123 Bourns Inc. | 41 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | - | 13 | -55°C~125°C | Tape & Reel (TR) | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 12kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | 1.12W | TR | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | - | - | 50V | - | 2239 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | Non-RoHS Compliant | ||
![]() 4814P-2-121 Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | - | 13 | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 14 | Gull Wing | EAR99 | ±100ppm/°C | 120Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | 8533.21.00.20 | 1.12W | TR | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | - | - | 50V | - | 2239 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | Non-RoHS Compliant | ||
![]() 4814P-T02-680 Bourns Inc. | 25 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | GULL WING | 14 | - | 13 | -55°C~125°C | Tube | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | SMD/SMT | - | ±100ppm/°C | 68Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | - | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | 1.12W | 1.27mm | - | 50V | - | 2239 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | Non-RoHS Compliant | ||
![]() 4420P-T02-681 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 20-SOL | - | -55°C~125°C | Tube | 2012 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 680Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 4420P | - | - | 1.27mm | - | - | - | - | 19 | Bussed | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | 12.954mm | 7.493mm | ROHS3 Compliant | ||
![]() 4416P-T01-100 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOL | - | -55°C~125°C | Tube | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±1Ohm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±250ppm/°C | 10Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 4416P | - | - | 1.27mm | - | - | - | - | 8 | Isolated | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | 10.414mm | 7.493mm | Non-RoHS Compliant | ||
![]() 4416P-T01-391 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOL | - | -55°C~125°C | Tube | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 390Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 4416P | - | - | 1.27mm | - | - | - | - | 8 | Isolated | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | 10.414mm | 7.493mm | Non-RoHS Compliant | ||
![]() 4416P-T01-181 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOL | - | -55°C~125°C | Tube | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 180Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 4416P | - | - | 1.27mm | - | - | - | - | 8 | Isolated | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | 10.414mm | 7.493mm | Non-RoHS Compliant | ||
![]() 4416P-T01-390 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOL | - | -55°C~125°C | Tube | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±1Ohm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±250ppm/°C | 39Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 4416P | - | - | 1.27mm | - | - | - | - | 8 | Isolated | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | 10.414mm | 7.493mm | Non-RoHS Compliant | ||
![]() 4416P-T01-681 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOL | - | -55°C~125°C | Tube | 2003 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 680Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 4416P | - | - | 1.27mm | - | - | - | - | 8 | Isolated | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | 10.414mm | 7.493mm | Non-RoHS Compliant | ||
![]() 4416P-T01-820 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOL | - | -55°C~125°C | Tube | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 82Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 4416P | - | - | 1.27mm | - | - | - | - | 8 | Isolated | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | 10.414mm | 7.493mm | Non-RoHS Compliant | ||
![]() 4416P-T01-271 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOL | - | -55°C~125°C | Tube | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 270Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 4416P | - | - | 1.27mm | - | - | - | - | 8 | Isolated | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | 10.414mm | 7.493mm | Non-RoHS Compliant |