- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Network Type | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT16-3R0J2LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 0606, Concave | - | - | 4 | 0606 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 4 | Concave | - | ±200ppm/°C | 3Ohm | - | 125°C | -55°C | - | - | - | - | - | - | 800μm | - | - | - | - | CAT16 | - | - | - | - | 800μm | - | - | - | 2 | Isolated | 62.5mW | - | - | - | 762μm | 0.030 0.75mm | 1.6002mm | 1.6002mm | ROHS3 Compliant | ||
![]() CAY16-243J8LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | WRAPAROUND | 16 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | 24kOhm | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 8 | 500μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3816 | 0.031W | 1506 | - | - | 25V | 0615 | 8 | Isolated | 62.5mW | 0.031W | - | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | ||
![]() CAY16-182J8LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | WRAPAROUND | 16 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | 1.8kOhm | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 8 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 3816 | 0.031W | 1506 | 500μm | - | 25V | 0615 | 8 | Isolated | 62.5mW | 0.031W | - | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | ||
![]() CAY16-273J8LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | WRAPAROUND | 16 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | 27kOhm | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 8 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 3816 | 0.031W | 1506 | 500μm | - | 25V | 0615 | 8 | Isolated | 62.5mW | 0.031W | - | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | ||
![]() CAY16-180J2LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 0606, Convex | - | WRAPAROUND | 4 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 18Ohm | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 2 | 760μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | - | - | 50V | - | 2 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | ||
![]() CAY16-474J2LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | - | WRAPAROUND | 4 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 470kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TR, PAPER, 7 INCH | 2 | 760μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 1616 | - | 0606 | - | - | 50V | - | 2 | Isolated | 62.5mW | - | - | - | 762μm | 0.024 0.60mm | - | - | ROHS3 Compliant | ||
![]() CAT16-PC2F6LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | 3 | -55°C~125°C | Tape & Reel (TR) | 2006 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 100Ohm 187Ohm | - | - | - | - | - | - | - | TR, 7 INCH | 2 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | - | 1206 | - | - | 5V | - | 6 | Bussed | 62.5mW | - | - | SPECIAL | 711.2μm | 0.028 0.70mm | - | - | ROHS3 Compliant | ||
![]() 4310R-102-511 Bourns Inc. | 25 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 10-SIP | - | - | 10 | - | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | ±100ppm/°C | 510Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310R | - | - | 0.3W | - | - | 3.43mm | - | 9808 | 5 | Isolated | 300mW | - | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | Non-RoHS Compliant | ||
![]() 4814P-T01-122 Bourns Inc. | 25 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | GULL WING | 14 | - | 1 | -55°C~125°C | Tube | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | SMD/SMT | - | ±100ppm/°C | 1.2kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | 1.12W | - | 7 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | - | - | 1.27mm | - | 50V | 2239 | 7 | Isolated | 160mW | 0.16W | - | - | 2.159mm | 0.094 2.40mm | - | - | Non-RoHS Compliant | ||
![]() 4814P-T01-270 Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | YES | GULL WING | 14 | - | 1 | -55°C~125°C | Tube | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±1 Ω | e0 | - | Active | 1 (Unlimited) | 14 | SMD/SMT | - | ±250ppm/°C | 27Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | TOLERANCE IS 1 OHM | - | - | - | 7 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | - | 1.12W | - | 1.27mm | - | 50V | 2239 | 7 | Isolated | 160mW | 0.16W | - | - | - | 0.094 2.40mm | - | - | Non-RoHS Compliant | ||
![]() 4814P-T01-154 Bourns Inc. | 25 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | GULL WING | 14 | - | 1 | -55°C~125°C | Tube | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | SMD/SMT | - | ±100ppm/°C | 150kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | - | 7 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | - | 1.12W | - | 1.27mm | - | 50V | 2239 | 7 | Isolated | 160mW | 0.16W | - | - | 2.159mm | 0.094 2.40mm | - | - | Non-RoHS Compliant | ||
![]() 4306R-101-111 Bourns Inc. | 25 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 6-SIP | - | - | 6 | - | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | 110Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306R | - | - | 0.2W | - | 2.54mm | 3.43mm | 100V | - | 5 | Bussed | 200mW | - | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | Non-RoHS Compliant | ||
![]() 4814P-T01-391 Bourns Inc. | 25 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | GULL WING | 14 | - | 1 | -55°C~125°C | Tube | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | ±100ppm/°C | 390Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | 8533.21.00.20 | - | - | 7 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | - | 1.12W | - | 1.27mm | - | 50V | 2239 | 7 | Isolated | 160mW | 0.16W | - | - | 2.159mm | 0.094 2.40mm | - | - | Non-RoHS Compliant | ||
![]() 4814P-T02-123 Bourns Inc. | 25 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | GULL WING | 14 | - | 13 | -55°C~125°C | Tube | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | SMD/SMT | - | ±100ppm/°C | 12kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | - | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | - | 1.12W | - | 1.27mm | - | 50V | 2239 | 13 | Bussed | 80mW | 0.08W | - | - | 2.159mm | 0.094 2.40mm | - | - | Non-RoHS Compliant | ||
![]() 4306R-104-180/390 Bourns Inc. | 25 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 6-SIP | - | - | 6 | 6-SIP | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2Ohm | - | - | Active | 1 (Unlimited) | - | - | - | ±250ppm/°C | 18Ohm 39Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4306R | - | - | - | - | - | - | - | - | 8 | Dual Terminator | 200mW | - | 50ppm/°C | - | - | 0.195 4.95mm | - | - | Non-RoHS Compliant | ||
![]() 4308R-102-120 Bourns Inc. | 25 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 8-SIP | - | - | 8 | - | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±1 Ω | e0 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | ±250ppm/°C | 12Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | - | Epoxy | ARRAY/NETWORK RESISTOR | not_compliant | 4308R | - | - | 1W | - | - | - | 100V | - | 4 | Isolated | 300mW | - | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | Non-RoHS Compliant | ||
![]() CAT16-3300F8LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2506, Concave, Long Side Terminals | - | WRAPAROUND | 16 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.252Lx0.063W 6.40mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 16 | Concave | EAR99 | ±200ppm/°C | 330Ohm | Matte Tin (Sn) | - | - | - | - | - | - | TR, PAPER, 7 INCH | 8 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.062W | - | - | - | 50V | 0625 | 8 | Isolated | 62.5mW | 0.062W | - | - | 762μm | 0.030 0.75mm | - | - | ROHS3 Compliant | ||
![]() CAT16-6490F8LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2506, Concave, Long Side Terminals | - | WRAPAROUND | 16 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.252Lx0.063W 6.40mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 16 | Concave | EAR99 | ±200ppm/°C | 649Ohm | Matte Tin (Sn) | - | - | - | - | - | - | TR, PAPER, 7 INCH | 8 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.062W | - | - | - | 50V | 0625 | 8 | Isolated | 62.5mW | 0.062W | - | - | 762μm | 0.030 0.75mm | - | - | ROHS3 Compliant | ||
![]() CAT16-1201F8LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2506, Concave, Long Side Terminals | - | WRAPAROUND | 16 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.252Lx0.063W 6.40mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 16 | Concave | EAR99 | ±200ppm/°C | 1.2kOhm | Matte Tin (Sn) | - | - | - | - | - | - | TR, PAPER, 7 INCH | 8 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.062W | - | - | - | 50V | 0625 | 8 | Isolated | 62.5mW | 0.062W | - | - | 762μm | 0.030 0.75mm | - | - | ROHS3 Compliant | ||
![]() 4308R-104-271/271 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | - | - | Through Hole | 8-SIP | - | - | 8 | 8-SIP | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | - | - | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 270Ohm | - | 125°C | -55°C | - | - | - | 1W | - | - | 2.54mm | 2.16mm | - | - | - | 4308R | Not | - | - | - | - | - | - | - | 12 | Dual Terminator | 200mW | - | 50ppm/°C | - | - | 0.195 4.95mm | 19.92mm | - | Non-RoHS Compliant |