- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Working Voltage | Lead Spacing | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4816P-T03-161/241 Bourns Inc. | 7 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | - | -55°C~125°C | Tube | 2012 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | ±100ppm/°C | 160Ohm 240Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4816P | - | 0.08W | - | 50V | 1.27mm | 4422 | 28 | Dual Terminator | 80mW | - | - | - | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | ||
![]() 4816P-T03-271/471 Bourns Inc. | 7 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 16-SOM | - | -55°C~125°C | Tube | 2012 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 270Ohm 470Ohm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | 4816P | - | - | - | - | - | - | 28 | Dual Terminator | 80mW | - | - | - | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | ||
![]() 4814P-T03-111/221 Bourns Inc. | 7 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | 14-SOM | - | -55°C~125°C | Tube | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 110Ohm 220Ohm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | 4814P | - | - | - | - | - | - | 24 | Dual Terminator | 80mW | - | - | - | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | ||
![]() 4420P-T04-101 Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 20-SOL | - | -55°C~125°C | Tube | 2012 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 100Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | 4420P | - | - | 1.27mm | - | - | - | 10 | Isolated | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | 12.954mm | 7.493mm | - | ROHS3 Compliant | ||
![]() 4420P-T04-220 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 20-SOL | - | -55°C~125°C | Tube | 2012 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±1Ohm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±250ppm/°C | 22Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | 4420P | - | - | 1.27mm | - | - | - | 10 | Isolated | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | 12.954mm | 7.493mm | - | ROHS3 Compliant | ||
![]() 4416P-T01-560 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOL | - | -55°C~125°C | Tube | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 56Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | 4416P | - | - | 1.27mm | - | - | - | 8 | Isolated | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | 10.414mm | 7.493mm | - | Non-RoHS Compliant | ||
![]() 4416P-T01-270 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOL | - | -55°C~125°C | Tube | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±1Ohm | - | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±250ppm/°C | 27Ohm | - | 125°C | -55°C | - | 1.6W | - | - | 1.27mm | 10.34mm | - | - | - | 4416P | Not | - | 1.27mm | - | - | - | 8 | Isolated | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | 10.414mm | 7.493mm | - | Non-RoHS Compliant | ||
![]() 4416P-T02-820 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOL | - | -55°C~125°C | Tube | 2003 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 82Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | 4416P | - | - | 1.27mm | - | - | - | 15 | Bussed | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | 10.414mm | 7.493mm | - | Non-RoHS Compliant | ||
![]() 4416P-T02-151 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOL | - | -55°C~125°C | Tube | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 150Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | 4416P | - | - | 1.27mm | - | - | - | 15 | Bussed | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | 10.414mm | 7.493mm | - | Non-RoHS Compliant | ||
![]() 4820P-3-331/680 Bourns Inc. | 37 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | 20 | 20-SOM | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2Ohm ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 68Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | 4820P | - | - | 1.27mm | - | - | - | 36 | Dual Terminator | 80mW | - | - | - | 0.094 2.40mm | - | - | - | ROHS3 Compliant | ||
![]() 4416P-T02-121 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOL | - | -55°C~125°C | Tube | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 120Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | 4416P | - | - | 1.27mm | - | - | - | 15 | Bussed | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | 10.414mm | 7.493mm | - | Non-RoHS Compliant | ||
![]() 4416P-T01-122 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOL | - | -55°C~125°C | Tube | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±100ppm/°C | 1.2kOhm | - | 125°C | -55°C | - | 1.6W | - | - | 1.27mm | 10.34mm | - | - | - | 4416P | Not | - | 1.27mm | - | - | - | 8 | Isolated | 160mW | - | 50ppm/°C | 2.9972mm | 0.114 2.90mm | 10.414mm | 7.493mm | - | Non-RoHS Compliant | ||
![]() 4816P-R2R-502 Bourns Inc. | 37 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 16-SOM | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 5kOhm 10kOhm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | 4816P | - | - | 1.27mm | - | - | - | 16 | R2R Ladder | 125mW | - | - | 2.159mm | 0.094 2.40mm | 11.176mm | 5.588mm | - | Non-RoHS Compliant | ||
![]() 4416P-T01-203 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOL | - | -55°C~125°C | Tube | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±100ppm/°C | 20kOhm | - | 125°C | -55°C | - | 1.6W | - | - | 1.27mm | 10.34mm | - | - | - | 4416P | Not | - | 1.27mm | - | - | - | 8 | Isolated | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | 10.414mm | 7.493mm | - | Non-RoHS Compliant | ||
![]() 4116R-3-220/330 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2Ohm | - | - | Active | 1 (Unlimited) | - | - | - | ±250ppm/°C | 22Ohm 33Ohm | - | - | - | - | - | - | - | - | - | - | - | - | 4116R | - | - | - | - | - | - | 28 | Dual Terminator | 125mW | - | 50ppm/°C | - | 0.185 4.69mm | - | - | - | Non-RoHS Compliant | ||
![]() 4116R-3-820/131 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2Ohm ±2% | - | - | Active | 1 (Unlimited) | - | DIP | - | ±100ppm/°C | 82Ohm 130Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | 4116R | - | - | 2.54mm | - | - | - | 28 | Dual Terminator | 125mW | - | 50ppm/°C | - | 0.185 4.69mm | - | - | - | Non-RoHS Compliant | ||
![]() 4116R-3-431/821 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | - | DIP | - | ±100ppm/°C | 430Ohm 820Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | 4116R | - | - | 2.54mm | - | - | - | 28 | Dual Terminator | 125mW | - | 50ppm/°C | - | 0.185 4.69mm | - | - | - | Non-RoHS Compliant | ||
![]() 4818P-T01-560 Bourns Inc. | 7 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 18-SOIC (0.220, 5.59mm Width) | GULL WING | 18 | - | 1 | -55°C~125°C | Tube | 2012 | 4800P | 0.490Lx0.220W 12.45mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 18 | SMD/SMT | - | ±100ppm/°C | 56Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | 1.44W | - | 9 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4818P | Not | - | 1.27mm | 50V | - | - | 9 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | ||
![]() 4820P-2-153 Bourns Inc. | 7 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | GULL WING | 20 | - | 19 | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 15kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | TR | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4820P | - | 1.6W | 1.27mm | 50V | - | 2254 | 19 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | ||
![]() 4816P-T01-512LF Bourns Inc. | 25 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 16-SOM | - | -55°C~125°C | Tube | 2010 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 5.1kOhm | - | 125°C | -55°C | Automotive AEC-Q200 | 1.28W | - | - | 1.27mm | 7.62mm | - | - | - | 4816P | Not | - | - | - | - | - | 8 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | 11.176mm | 5.588mm | No | ROHS3 Compliant |