- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4608H-102-220LF Bourns Inc. | 34 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | -55°C~125°C | Bulk | 2010 | 4600H | 0.798Lx0.098W 20.27mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±250ppm/°C | 22Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TOLERANCE IS 1 OHM | - | 1.6W | - | - | 4 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608H | - | - | 2.54mm | 3.3mm | 100V | - | - | 4 | Isolated | 500mW | 0.5W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | ROHS3 Compliant | ||
![]() 4608H-102-124LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | -55°C~125°C | Bulk | 2010 | 4600H | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 120kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.6W | - | - | 4 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608H | - | - | 2.54mm | 3.3mm | 100V | - | - | 4 | Isolated | 500mW | 0.5W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | ROHS3 Compliant | ||
![]() 4610M-101-151LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | -55°C~125°C | Bulk | 2010 | 4600M | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 150Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.5W | - | - | 1 | 2.54mm | 2.49mm | Conformal Coated | ARRAY/NETWORK RESISTOR | - | 4610M | Not | - | - | 3.3mm | - | - | - | 9 | Bussed | 250mW | 0.25W | 50ppm/°C | - | 0.250 6.35mm | - | - | ROHS3 Compliant | ||
![]() 4610M-101-104LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | -55°C~125°C | Bulk | 2010 | 4600M | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 100kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.5W | - | - | 1 | 2.54mm | - | Conformal Coated | ARRAY/NETWORK RESISTOR | - | 4610M | - | - | - | 3.3mm | - | - | - | 9 | Bussed | 250mW | 0.25W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | ROHS3 Compliant | ||
![]() CSC06A011K00GEK Vishay Dale | 24 |
| Datasheet | 34 Weeks | Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 5 | -55°C~125°C | Bulk | 2008 | CSC | 0.590Lx0.098W 14.99mmx2.49mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 1kOhm | - | - | - | - | - | - | 750mW | 100V | - | 1 | 2.54mm | 2.49mm | - | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 3.3mm | - | - | - | 5 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | ROHS3 Compliant | ||
![]() 4820P-2-102LF Bourns Inc. | 7 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | 20 | - | 19 | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 20 | Gull Wing | - | ±100ppm/°C | 1kOhm | - | - | - | Automotive AEC-Q200 | - | - | 1.6W | - | TR | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4820P | Not | - | 1.27mm | - | 50V | - | 2254 | 19 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | ROHS3 Compliant | ||
![]() 4308R-104-103/203 Bourns Inc. | 7 |
| Datasheet | 7 Weeks | - | - | Through Hole | 8-SIP | - | 8 | 8-SIP | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 10kOhm 20kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4308R | - | - | - | - | - | - | - | 12 | Dual Terminator | 200mW | - | 50ppm/°C | - | 0.195 4.95mm | - | - | Non-RoHS Compliant | ||
![]() 4108R-1-151LF Bourns Inc. | 7 |
| Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | FLAT | 8 | - | 1 | -55°C~125°C | Tube | 2012 | 4100R | 0.465Lx0.300W 11.81mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 150Ohm | - | - | - | - | - | - | 1.69W | - | - | 4 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4108R | - | - | 2.54mm | - | 100V | - | - | 4 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | ROHS3 Compliant | ||
![]() 4108R-1-203LF Bourns Inc. | 7 |
| Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | FLAT | 8 | - | 1 | -55°C~125°C | Tube | 2012 | 4100R | 0.465Lx0.300W 11.81mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 20kOhm | - | - | - | - | - | - | 1.69W | - | - | 4 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4108R | - | - | 2.54mm | - | 100V | - | - | 4 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | ROHS3 Compliant | ||
![]() 4420P-2-332LF Bourns Inc. | 37 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 19 | -55°C~125°C | Tape & Reel (TR) | 2012 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 20 | Gull Wing | EAR99 | ±100ppm/°C | 3.3kOhm | - | - | - | - | - | - | 2W | - | TR | 1 | 1.27mm | 10.34mm | Rectangular | ARRAY/NETWORK RESISTOR | - | 4420P | Not | 2W | - | - | 50V | - | 3051 | 19 | Bussed | 160mW | 0.16W | 50ppm/°C | 2.8956mm | 0.114 2.90mm | - | - | ROHS3 Compliant | ||
![]() 4420P-1-823 Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | GULL WING | 20 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2003 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | ±100ppm/°C | 82kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | TR | 10 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | not_compliant | 4420P | - | 2W | - | - | 50V | 1.27mm | 3051 | 10 | Isolated | 160mW | 0.16W | 50ppm/°C | 2.8956mm | 0.114 2.90mm | - | - | Non-RoHS Compliant | ||
![]() 4420P-1-104LF Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | GULL WING | 20 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2015 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | ±100ppm/°C | 100kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | TR | 10 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | not_compliant | 4420P | - | 2W | - | - | 50V | 1.27mm | 3051 | 10 | Isolated | 160mW | 0.16W | 50ppm/°C | 2.8956mm | 0.114 2.90mm | - | - | ROHS3 Compliant | ||
![]() 4420P-2-152 Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | GULL WING | 20 | - | 19 | -55°C~125°C | Tape & Reel (TR) | 2015 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | ±100ppm/°C | 1.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | TR | 1 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | not_compliant | 4420P | - | 2W | - | - | 50V | 1.27mm | 3051 | 19 | Bussed | 160mW | 0.16W | 50ppm/°C | 2.8956mm | 0.114 2.90mm | - | - | Non-RoHS Compliant | ||
![]() 4420P-T01-683 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 20-SOL | - | -55°C~125°C | Tube | 2012 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 68kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 4420P | - | - | 1.27mm | - | - | - | - | 10 | Isolated | 160mW | - | 50ppm/°C | 2.9972mm | 0.114 2.90mm | 12.954mm | 7.493mm | ROHS3 Compliant | ||
![]() 4420P-T02-560 Bourns Inc. | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 20-SOL | - | -55°C~125°C | Tube | 2012 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 56Ohm | - | 125°C | -55°C | - | - | - | 2W | - | - | - | 1.27mm | 10.34mm | - | - | - | 4420P | Not | - | 1.27mm | - | - | - | - | 19 | Bussed | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | 12.954mm | 7.493mm | ROHS3 Compliant | ||
![]() 4420P-T02-120LF Bourns Inc. | 7 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | -55°C~125°C | Tube | 2012 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±1 Ω | e1 | - | Active | 1 (Unlimited) | 20 | Gull Wing | EAR99 | ±250ppm/°C | 12Ohm | - | - | - | - | - | - | 2W | - | - | - | 1.27mm | - | Rectangular | ARRAY/NETWORK RESISTOR | not_compliant | 4420P | - | 2W | - | - | 50V | - | 5130 | 19 | Bussed | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | - | - | ROHS3 Compliant | ||
![]() 4820P-3-331/331LF Bourns Inc. | 37 |
| Datasheet | 9 Weeks | - | - | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | 20 | 20-SOM | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 330Ohm | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | 4820P | - | - | - | - | - | - | - | 36 | Dual Terminator | 80mW | - | - | - | 0.094 2.40mm | - | - | ROHS3 Compliant | ||
![]() 4420P-T04-271 Bourns Inc. | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 20-SOL | - | -55°C~125°C | Tube | 2012 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 270Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 4420P | - | - | 1.27mm | - | - | - | - | 10 | Isolated | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | 12.954mm | 7.493mm | ROHS3 Compliant | ||
![]() 4308H-102-331LF Bourns Inc. | 7 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | -55°C~125°C | Tube | 2012 | 4300H | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 330Ohm | - | - | - | - | - | - | 1.6W | - | - | 4 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308H | - | - | - | - | 100V | - | - | 4 | Isolated | 500mW | 0.5W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | ROHS3 Compliant | ||
![]() 4308H-102-472LF Bourns Inc. | 7 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | -55°C~125°C | Tube | 2012 | 4300H | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 4.7kOhm | - | - | - | - | - | - | 1.6W | - | - | 4 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308H | - | - | - | - | 100V | - | - | 4 | Isolated | 500mW | 0.5W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | ROHS3 Compliant |