- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4609M-101-682LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | -55°C~125°C | Bulk | 2010 | 4600M | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 6.8kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.35W | 1 | 2.54mm | - | Conformal Coated | ARRAY/NETWORK RESISTOR | 4609M | - | - | 2.54mm | 3.3mm | 100V | 8 | Bussed | 250mW | 0.25W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | - | ROHS3 Compliant | ||
![]() 4608H-102-223LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | -55°C~125°C | Bulk | 2010 | 4600H | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 22kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.6W | 4 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4608H | - | - | 2.54mm | 3.3mm | 100V | 4 | Isolated | 500mW | 0.5W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | ||
![]() 4608H-102-681LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | -55°C~125°C | Bulk | 2010 | 4600H | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 680Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.6W | 4 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4608H | Not | - | 2.54mm | 3.3mm | 100V | 4 | Isolated | 500mW | 0.5W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | No | ROHS3 Compliant | ||
![]() 4610M-101-123LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | -55°C~125°C | Bulk | 2010 | 4600M | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 12kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8533.21.00.50 | 1.5W | 1 | 2.54mm | - | Conformal Coated | ARRAY/NETWORK RESISTOR | 4610M | - | - | - | 3.3mm | - | 9 | Bussed | 250mW | 0.25W | 50ppm/°C | - | 0.250 6.35mm | - | - | - | ROHS3 Compliant | ||
![]() 4610M-101-272LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | -55°C~125°C | Bulk | 2010 | 4600M | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 2.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8533.21.00.50 | 1.5W | 1 | 2.54mm | - | Conformal Coated | ARRAY/NETWORK RESISTOR | 4610M | - | - | - | 3.3mm | - | 9 | Bussed | 250mW | 0.25W | 50ppm/°C | - | 0.250 6.35mm | - | - | - | ROHS3 Compliant | ||
![]() 4610M-102-101LF Bourns Inc. | 34 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | -55°C~125°C | Bulk | 2010 | 4600M | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 100Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.5W | 5 | 2.54mm | 2.49mm | Conformal Coated | ARRAY/NETWORK RESISTOR | 4610M | Not | - | - | 3.3mm | - | 5 | Isolated | 400mW | 0.4W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | - | ROHS3 Compliant | ||
![]() 4610M-101-682LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | -55°C~125°C | Bulk | 2010 | 4600M | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | SIP | - | ±100ppm/°C | 6.8kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8533.21.00.50 | 1.5W | 1 | 2.54mm | - | Conformal Coated | ARRAY/NETWORK RESISTOR | 4610M | - | - | - | 3.3mm | - | 9 | Bussed | 250mW | 0.25W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | No | ROHS3 Compliant | ||
![]() 4609H-101-271LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 9-SIP | - | 9 | 9-SIP | - | -55°C~125°C | Bulk | 2010 | 4600H | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 270Ohm | - | 125°C | -55°C | - | - | 1.8W | - | 2.54mm | 2.49mm | - | - | 4609H | Not | - | 2.54mm | - | - | 8 | Bussed | 300mW | - | 50ppm/°C | 8.89mm | 0.200 5.08mm | 22.81mm | 2.4892mm | - | ROHS3 Compliant | ||
![]() 4609H-101-272LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | -55°C~125°C | Bulk | 2010 | 4600H | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 2.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.8W | 1 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4609H | - | - | 2.54mm | 3.3mm | 100V | 8 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.200 5.08mm | - | - | - | ROHS3 Compliant | ||
![]() 4611M-101-390LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 11-SIP | FLAT | 11 | - | 10 | -55°C~125°C | Bulk | 2010 | 4600M | 1.098Lx0.098W 27.89mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 11 | Pin | EAR99 | ±250ppm/°C | 39Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TOLERANCE IS 1 OHM | 8533.21.00.50 | 1.65W | 1 | 2.54mm | - | Conformal Coated | ARRAY/NETWORK RESISTOR | 4611M | - | - | 2.54mm | 3.3mm | - | 10 | Bussed | 250mW | 0.25W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | - | ROHS3 Compliant | ||
![]() 4609H-101-821LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | -55°C~125°C | Bulk | 2010 | 4600H | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 820Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.8W | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4609H | Not | - | 2.54mm | 3.3mm | 100V | 8 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.200 5.08mm | - | - | No | ROHS3 Compliant | ||
![]() 4609H-101-221LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | -55°C~125°C | Bulk | 2010 | 4600H | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 220Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.8W | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4609H | Not | - | 2.54mm | 3.3mm | 100V | 8 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.200 5.08mm | - | - | - | ROHS3 Compliant | ||
![]() 4610H-101-392LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | -55°C~125°C | Bulk | 2010 | 4600H | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 3.9kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8533.21.00.50 | 2W | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4610H | Not | 2W | 2.54mm | 3.3mm | - | 9 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | No | ROHS3 Compliant | ||
![]() 4610H-102-154LF Bourns Inc. | 34 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | -55°C~125°C | Bulk | 2010 | 4600H | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 150kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 2W | 5 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4610H | Not | 2W | 2.54mm | 3.3mm | - | 5 | Isolated | 500mW | - | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | ||
![]() 4609H-101-392LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | -55°C~125°C | Bulk | 2010 | 4600H | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 3.9kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.8W | 1 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4609H | - | - | 2.54mm | 3.3mm | 100V | 8 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.200 5.08mm | - | - | - | ROHS3 Compliant | ||
![]() 4610H-101-561LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | -55°C~125°C | Bulk | 2010 | 4600H | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 560Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8533.21.00.50 | 2W | 1 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4610H | - | 2W | 2.54mm | 3.3mm | - | 9 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | ||
![]() 4610H-102-392LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | -55°C~125°C | Bulk | 2010 | 4600H | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 3.9kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 2W | 5 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4610H | Not | 2W | 2.54mm | 3.3mm | - | 5 | Isolated | 500mW | - | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | ||
![]() 4610H-102-331LF Bourns Inc. | 34 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | -55°C~125°C | Bulk | 2010 | 4600H | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 330Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 2W | 5 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4610H | Not | 2W | 2.54mm | 3.3mm | - | 5 | Isolated | 500mW | - | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | No | ROHS3 Compliant | ||
![]() 4610H-101-222LF Bourns Inc. | 34 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | -55°C~125°C | Bulk | 2010 | 4600H | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 2.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8533.21.00.50 | 2W | 1 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4610H | - | 2W | 2.54mm | 3.3mm | - | 9 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | ||
![]() 4610X-R2R-122LF Bourns Inc. | 34 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | 10-SIP | - | 10 | - | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 1.2kOhm 2.4kOhm | - | - | - | - | - | 1.25W | - | 2.54mm | 2.49mm | - | - | 4610X | Not | - | - | - | - | 16 | R2R Ladder | 125mW | - | - | 5.08mm | 0.200 5.08mm | - | - | - | ROHS3 Compliant |