- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4306H-101-122 Bourns Inc. | 25 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | - | 5 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | 1.2kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306H | - | - | - | 1.2W | - | 2.54mm | - | 3.43mm | 100V | - | - | 5 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4306H-101-105LF Bourns Inc. | 25 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | - | 5 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 1MOhm | - | - | - | - | - | - | 1.2W | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306H | Not | - | - | - | - | - | - | 3.43mm | 100V | - | - | 5 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4306H-101-122LF Bourns Inc. | 34 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | - | 5 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | - | ±100ppm/°C | 1.2kOhm | - | - | - | - | - | - | 1.2W | - | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306H | - | - | - | - | - | - | - | 3.43mm | 100V | - | - | 5 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4306H-102-471LF Bourns Inc. | 8 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 470Ohm | - | - | - | - | - | - | 1.2W | - | - | 3 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306H | - | - | - | - | - | - | - | - | 100V | - | 5808 | 3 | Isolated | 500mW | 0.5W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4306H-101-332LF Bourns Inc. | 25 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | - | 5 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 3.3kOhm | - | - | - | - | - | - | 1.2W | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306H | Not | - | - | - | - | - | - | 3.43mm | 100V | - | - | 5 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4306H-101-471LF Bourns Inc. | 34 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | - | 5 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 470Ohm | - | - | - | - | - | - | 1.2W | - | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306H | - | - | - | - | - | - | - | 3.43mm | 100V | - | - | 5 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4306H-102-270 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.584Lx0.085W 14.83mmx2.16mm | ±1 Ω | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | ±250ppm/°C | 27Ohm | Matte Tin (Sn) | - | - | - | TOLERANCE IS 1 OHM | - | - | - | - | 3 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306H | - | - | - | 1.2W | - | - | - | - | 100V | 2.54mm | 5808 | 3 | Isolated | 500mW | 0.5W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4116R-2-253 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 25kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 4116R | - | - | - | - | - | - | - | - | - | - | - | 15 | Bussed | 125mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | 21.971mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() 4310M-102-752 Bourns Inc. | 25 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | - | 10 | 10-SIP | - | - | - | -55°C~125°C | Tube | 2012 | 4300M | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 7.5kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 4310M | - | - | - | - | - | - | - | - | - | - | - | 5 | Isolated | 400mW | - | 50ppm/°C | 6.35mm | 0.250 6.35mm | 24.9936mm | 2.159mm | - | - | Non-RoHS Compliant | - | ||
![]() CAY10-393J2LF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2015 | CAY10 | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±250ppm/°C | 39kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 1010 | 0.063W | 0404 | - | - | - | - | - | - | 2 | Isolated | 62.5mW | 0.031W | - | 457.2μm | 0.018 0.45mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CRA04S04322R0JTD Vishay Dale | In Stock | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | - | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CRA04 | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±200ppm/°C | 22Ohm | - | - | - | - | - | - | - | 50V | TR, PAPER, 7 INCH | 2 | 650μm | - | - | ARRAY/NETWORK RESISTOR | - | - | - | - | 1010 | 0.063W | 0404 | 650μm | - | - | - | - | - | 2 | Isolated | 62.5mW | 0.063W | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | - | ROHS3 Compliant | Exempt | ||
![]() CAT16-8200F4LF Bourns Inc. | 36 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 820Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 3216 | 0.062W | 1206 | - | - | - | 50V | - | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4606X-101-684LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | - | 5 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 680kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 750mW | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4606X | Not | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | 5 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | - | ROHS3 Compliant | Lead Free | ||
![]() CRA12E08382R0JTR Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | 50V | -55°C~155°C | Tape & Reel (TR) | 2009 | CRA12 | 0.200Lx0.120W 5.08mmx3.05mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | ±200ppm/°C | 82Ohm | - | - | - | - | - | - | - | 50V | TR, BLISTER, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 5131 | 0.125W | 2012 | - | - | - | - | - | 1220 | 4 | Isolated | 125mW | 0.125W | - | 711.2μm | 0.028 0.70mm | - | - | 530μm | - | ROHS3 Compliant | Exempt | ||
![]() EXB-34V332JV Panasonic Electronic Components | 27 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | WRAPAROUND | 4 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 3.3kOhm | Tin (Sn) | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | 2 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | 0603 | - | - | - | 50V | - | - | 2 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() 4604X-101-471LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 4-SIP | FLAT | 4 | - | - | 3 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 470Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 500mW | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4604X | Not | - | - | 0.5W | - | 2.54mm | - | - | 100V | - | - | 3 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4605X-101-821LF Bourns Inc. | 36 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 5-SIP | FLAT | 5 | - | - | 4 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.498Lx0.098W 12.65mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 5 | Pin | EAR99 | ±100ppm/°C | 820Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 630mW | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4605X | Not | - | - | 0.63W | - | 2.54mm | - | 3.3mm | 100V | - | - | 4 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4114R-2-823 Bourns Inc. | 1916 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | FLAT | 14 | - | 1.299996g | 13 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | DIP | EAR99 | ±100ppm/°C | 82kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.60 | - | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | - | - | 2W | - | 2.54mm | - | 3.43mm | 100V | - | 7731 | 13 | Bussed | 125mW | 0.125W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EXB-14V823JX Panasonic Electronic Components | 17 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | WRAPAROUND | - | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 82kOhm | Tin (Sn) | - | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 2 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | IEC60115-9 | 0805 | 0.031W | 0302 | - | 4 | - | - | - | - | 2 | Isolated | 31mW | 0.031W | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | ROHS3 Compliant | Contains Lead | ||
![]() 4309R-101-272LF Bourns Inc. | 34 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | - | 8 | - | -55°C~125°C | Tube | 2012 | 4300R | 0.884Lx0.085W 22.45mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 2.7kOhm | Matte Tin (Sn) | - | - | - | - | - | 1.13W | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4309R | Not | - | - | - | - | 2.54mm | - | 3.43mm | 100V | - | - | 8 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | No | ROHS3 Compliant | - |