- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4306M-101-562LF Bourns Inc. | 50 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 6-SIP | - | FLAT | - | 6 | - | 5 | -55°C~125°C | Tube | 2012 | 4300M | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 5.6kOhm | - | - | - | - | - | - | 900mW | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306M | Not | - | - | - | 0.9W | - | - | - | 3.43mm | 100V | - | - | - | 5 | Bussed | 250mW | - | 50ppm/°C | - | - | 0.250 6.35mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4116R-3-181/391 Bourns Inc. | 21 |
| Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | - | - | - | 2 | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 180Ohm 390Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.60 | 2.25W | 100V | - | 14 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | - | - | - | - | - | 2.54mm | 16 | 3.43mm | - | - | 8631 | - | 28 | Dual Terminator | 125mW | 0.125W | 50ppm/°C | - | 4.57mm | 0.185 4.69mm | - | - | 4.57mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 77083153P CTS Resistor Products | 12 |
| Datasheet | 12 Weeks | - | - | Through Hole | 8-SIP | NO | FLAT | - | 8 | - | 1 | -55°C~125°C | Bulk | 2007 | 770 | 0.800Lx0.098W 20.32mmx2.50mm | ±2% | e1 | yes | Active | Not Applicable | 8 | - | EAR99 | ±100ppm/°C | 15kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 1.1W | - | - | - | - | 100V | - | - | - | 4 | Isolated | 100mW | 0.2W | - | 15000Ohm | - | 0.195 4.95mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4816P-T01-151 Bourns Inc. | 21 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | GULL WING | - | - | - | 1 | -55°C~125°C | Tube | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±100ppm/°C | 150Ohm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | 1.28W | 50V | - | 8 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4816P | - | - | - | - | - | - | - | 16 | - | - | - | 2244 | - | 8 | Isolated | 160mW | - | - | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 77083272P CTS Resistor Products | 41 |
| Datasheet | 12 Weeks | - | - | Through Hole | 8-SIP | NO | FLAT | - | 8 | - | 1 | -55°C~125°C | Bulk | 2007 | 770 | 0.800Lx0.098W 20.32mmx2.50mm | ±2% | e1 | yes | Active | Not Applicable | 8 | - | EAR99 | ±100ppm/°C | 2.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 1.1W | - | - | - | - | 100V | - | - | - | 4 | Isolated | 100mW | 0.2W | - | 2700Ohm | - | 0.195 4.95mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-18V563JX Panasonic Electronic Components | 28 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0502 (1406 Metric), Long Side Terminals | - | WRAPAROUND | - | - | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.055Lx0.024W 1.40mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 56kOhm | Tin (Sn) | - | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 4 | 400μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | IEC60115-9 | - | 1106 | 0.1W | 0502 | - | 8 | - | 12.5V | - | - | - | 4 | Isolated | 31mW | 0.031W | - | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() EXB-2HV304JV Panasonic Electronic Components | 10 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | WRAPAROUND | - | 16 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±200ppm/°C | 300kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | - | TR, PUNCHED, 7 INCH | 8 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 0.25W | - | - | - | - | 25V | - | - | - | 8 | Isolated | 62.5mW | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EXB-14V474JX Panasonic Electronic Components | 33 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | - | WRAPAROUND | - | - | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 470kOhm | Tin (Sn) | - | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 2 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | IEC60115-9 | - | 0805 | 0.031W | 0302 | - | 4 | - | - | - | - | - | 2 | Isolated | 31mW | 0.031W | - | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 77081203P CTS Resistor Products | 12 |
| Datasheet | 12 Weeks | - | - | Through Hole | 8-SIP | - | - | - | 8 | - | - | -55°C~125°C | Bulk | 2007 | 770 | 0.800Lx0.098W 20.32mmx2.50mm | ±2% | - | yes | Active | Not Applicable | - | - | - | ±100ppm/°C | 20kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | Bussed | 100mW | - | - | - | - | 0.195 4.95mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-28V823JX Panasonic Electronic Components | 28 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | - | - | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 82kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 0.063W | - | - | 8 | - | 50V | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4116R-1-224 Bourns Inc. | 37 |
| Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | - | 16 | - | 1 | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 220kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 2.25W | 100V | - | 8 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | - | 4116R | Not | - | - | - | - | - | 2.54mm | - | 3.43mm | - | - | - | - | 8 | Isolated | 250mW | 0.25W | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | - | - | 4.57mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TC164-JR-07560KL Yageo | 42 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | - | 8 | - | 1 | -55°C~155°C | Tape & Reel (TR) | 2008 | TC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 560kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 3216 | - | 1206 | - | - | - | - | - | 0612 | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 770103330P CTS Resistor Products | 41 |
| Datasheet | 12 Weeks | - | - | Through Hole | 10-SIP | NO | FLAT | - | 10 | - | 1 | -55°C~125°C | Bulk | 2007 | 770 | 1.000Lx0.098W 25.40mmx2.50mm | ±2% | e1 | yes | Active | Not Applicable | 10 | - | EAR99 | ±100ppm/°C | 33Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | 5 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 1.4W | - | - | - | 3.43mm | - | - | - | - | 5 | Isolated | 100mW | 0.2W | - | - | - | 0.195 4.95mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4608X-AP1-473LF Bourns Inc. | 28 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | - | FLAT | - | 8 | - | 7 | -55°C~125°C | Tape & Box (TB) | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 47kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | - | AMMO PACK | 1 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608X | - | - | - | - | 1W | - | - | - | 3.3mm | 100V | - | - | - | 7 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4311R-101-103LF Bourns Inc. | 21 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 11-SIP | - | FLAT | - | 11 | - | 10 | -55°C~125°C | Tube | 2012 | 4300R | 1.084Lx0.085W 27.53mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 11 | Pin | EAR99 | ±100ppm/°C | 10kOhm | - | - | - | - | - | 8533.21.00.50 | 1.38W | - | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4311R | - | - | - | - | - | - | 2.54mm | - | 3.43mm | - | - | - | - | 10 | Bussed | 200mW | 0.2W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4816P-2-331 Bourns, Inc. | 3700 |
| Datasheet | - | - | - | - | SOIC | YES | GULL WING | SURFACE MOUNT | - | Thermoplastic | 15 | - | - | - | - | - | 2% | e0 | no | - | - | 16 | SMD/SMT | - | 100 ppm/°C | 330Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | - | 1.28W | 50V | TR | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | 1.27mm | 2244 | 70°C | 15 | Bussed | 1.28W | 0.08W | - | - | - | - | - | - | 2.03mm | No | - | Non-RoHS Compliant | - | ||
![]() TC164-JR-0727RL Yageo | 478 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | - | 8 | - | 1 | -55°C~155°C | Tape & Reel (TR) | 2008 | TC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 27Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 50V | 3216 | - | 1206 | - | - | - | - | - | 0612 | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 4308R-102-201LF Bourns Inc. | 21 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-SIP | - | FLAT | - | 8 | - | 1 | -55°C~125°C | Bulk | 2012 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 200Ohm | - | - | - | - | - | - | 1W | - | - | 1 | 2.54mm | - | - | ARRAY/NETWORK RESISTOR | not_compliant | 4308R | - | - | - | - | 1W | - | - | - | - | 100V | - | - | - | 4 | Isolated | 300mW | 0.3W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT16-161J4LF Bourns Inc. | 25 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | - | 8 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.061W 3.20mmx1.55mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 160Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.55mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 3216 | 0.062W | 1206 | - | - | - | 50V | - | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EXB-U34390JV Panasonic | In Stock | - | Datasheet | - | - | - | - | 0603 | - | - | - | 4 | - | - | - | Cut Tape | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | 39Ohm | - | 125°C | -55°C | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 63mW | - | - | - | 500μm | - | 1.6mm | 1.6mm | - | - | - | RoHS Compliant | - |