- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Insulation Resistance | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4610X-101-332LF Bourns Inc. | 1354 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | 9 | - | -55°C~125°C | Bulk | 2004 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 3.3kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.25W | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4610X | Not | - | 100V | - | - | - | 2.54mm | - | 3.43mm | - | 10MOhm | - | 9 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | 2.49mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4608X-102-151LF Bourns Inc. | 2205 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | 1 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 150Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | Thick Film | - | - | - | 1W | 100V | - | 4 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608X | Not | - | 100V | - | 1W | - | 2.54mm | - | 3.43mm | - | 10MOhm | - | 4 | Isolated | 300mW | 0.3W | - | 5.08mm | 0.200 5.08mm | 2.49mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4609M-101-222LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 9-SIP | - | FLAT | 9 | 8 | - | -55°C~125°C | Bulk | 2010 | 4600M | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | SIP | - | ±100ppm/°C | 2.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.35W | - | - | 1 | 2.54mm | - | Conformal Coated | ARRAY/NETWORK RESISTOR | - | 4609M | - | - | - | - | - | - | 2.54mm | - | 3.3mm | 100V | - | - | 8 | Bussed | 250mW | 0.25W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | No | - | ROHS3 Compliant | - | ||
![]() 4306R-101-152 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 6-SIP | - | FLAT | 6 | 5 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 1.5kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 750mW | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306R | Not | - | - | - | - | - | 2.54mm | - | 3.43mm | - | - | - | 5 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4306R-102-121 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 6-SIP | - | FLAT | 6 | 1 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 120Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 750mW | 100V | - | 3 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306R | Not | - | - | - | 0.75W | - | 2.54mm | - | - | - | - | 5808 | 3 | Isolated | 300mW | - | 50ppm/°C | 2.16mm | 0.195 4.95mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4612X-102-332LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 12-SIP | - | FLAT | 12 | 1 | - | -55°C~125°C | Bulk | 2010 | 4600X | 1.198Lx0.098W 30.43mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 12 | Pin | - | ±100ppm/°C | 3.3kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.5W | - | - | 6 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4612X | - | - | - | - | - | - | 2.54mm | - | 3.3mm | 100V | - | - | 6 | Isolated | 300mW | 0.3W | - | 5.08mm | 0.200 5.08mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4816P-1-105LF Bourns Inc. | 2414 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | 16 | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | - | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | EAR99 | ±100ppm/°C | 1MOhm | - | - | Automotive AEC-Q200 | - | - | 1.28W | 50V | TR | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | - | 1.27mm | - | - | - | - | 2244 | 8 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4310R-101-181 Bourns Inc. | 8 |
| Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 10-SIP | - | FLAT | - | 9 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 180Ohm | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310R | - | - | - | - | - | - | 2.54mm | 10 | 3.43mm | - | - | - | 9 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4310R-102-470 Bourns Inc. | 107 |
| Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | 1 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±1 Ω | e0 | - | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±250ppm/°C | 47Ohm | Tin/Lead (Sn/Pb) | - | - | TOLERANCE IS 1 OHM | - | 1.25W | 100V | - | 5 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | - | - | 2.54mm | - | 3.43mm | - | - | 9808 | 5 | Isolated | 300mW | 0.3W | 50ppm/°C | - | 0.195 4.95mm | 2.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4310R-102-562 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | 1 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 10 | SIP | - | ±100ppm/°C | 5.6kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 100V | - | 5 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310R | - | - | - | - | - | - | 2.54mm | - | 3.43mm | - | - | 9808 | 5 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4310R-102-104 Bourns Inc. | 41 |
| Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | 1 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 1.25W | 100V | - | 5 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | - | - | 2.54mm | - | 3.43mm | - | - | 9808 | 5 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4608X-102-241LF Bourns Inc. | 50 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | 1 | - | -55°C~125°C | Bulk | 2007 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 240Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1W | - | - | 4 | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | - | 4608X | Not | - | - | - | 1W | - | - | - | - | 100V | - | - | 4 | Isolated | 300mW | 0.3W | - | 5.08mm | 0.200 5.08mm | - | No | - | ROHS3 Compliant | - | ||
![]() MC4-1004JE Ohmite | In Stock | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 8-SMD | - | - | 8 | - | 2.5kV | -55°C~180°C | Bulk | 2008 | MC4 | 0.750Lx0.750W 19.05mmx19.05mm | ±5% | - | - | Active | 1 (Unlimited) | - | J-Lead | - | ±50ppm/°C | 1MOhm | - | - | - | - | - | 3W | 2.5kV | - | - | 4.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 750mW | - | - | 762μm | 0.030 0.76mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() CAY16-222J8LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | WRAPAROUND | 16 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | 2.2kOhm | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 8 | 500μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 3816 | 0.031W | 1506 | 500μm | - | - | 25V | - | 0615 | 8 | Isolated | 62.5mW | 0.031W | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-14V153JX Panasonic Electronic Components | 43 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | - | WRAPAROUND | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 15kOhm | Tin (Sn) | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 2 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | IEC60115-9 | - | 0805 | 0.031W | 0302 | - | 4 | - | - | - | - | 2 | Isolated | 31mW | 0.031W | - | 457.2μm | 0.018 0.45mm | 350μm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MNR18E0APJ150 ROHM Semiconductor | 9900 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | WRAPAROUND | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MNR | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 16 | - | - | ±200ppm/°C | 15Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | Automotive AEC-Q200 | - | - | 31mW | 25V | TR, PAPER, 7 INCH | 8 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 0.25W | - | - | 16 | - | - | - | - | 8 | Isolated | 62.5mW | - | - | 558.8μm | 0.022 0.55mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AF164-FR-071KL Yageo | 5074 |
| Datasheet | 33 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | 8 | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | AF164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | - | - | - | ±250ppm/°C | 1kOhm | - | - | DDRAM, SDRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-38V183JV Panasonic Electronic Components | 45000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 18kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 3216 | - | 1206 | - | 8 | - | 50V | - | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | No | - | ROHS3 Compliant | - | ||
![]() 4108R-2-203LF Bourns Inc. | 7 |
| Datasheet | 9 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | FLAT | 8 | 7 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.465Lx0.300W 11.81mmx7.62mm | ±2% | e3 | yes | Active | Not Applicable | 8 | DIP | EAR99 | ±100ppm/°C | 20kOhm | Matte Tin (Sn) | - | - | - | - | - | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4108R | - | - | - | - | 1.69W | - | 2.54mm | - | 3.43mm | 100V | - | - | 7 | Bussed | 125mW | 0.125W | 50ppm/°C | - | 0.185 4.69mm | - | - | - | ROHS3 Compliant | - | ||
![]() YC164-JR-0782KL Yageo | 2130 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 82kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 3216 | - | 1206 | - | - | - | - | - | 0612 | 4 | Isolated | 62.5mW | 0.0625W | - | 711.2μm | 0.028 0.70mm | - | No | - | ROHS3 Compliant | Lead Free |