- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC164-JR-0733KL Yageo | 4754 |
| Datasheet | 24 Weeks | - | - | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | YES | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | TC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 33kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 50V | 3216 | - | 1206 | - | - | - | - | 0612 | 4 | Isolated | 62.5mW | 0.0625W | - | - | - | 0.028 0.70mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 4818P-T02-473 Bourns Inc. | 33 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 18-SOIC (0.220, 5.59mm Width) | - | GULL WING | 18 | - | 17 | - | -55°C~125°C | Tube | 2013 | 4800P | 0.490Lx0.220W 12.45mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 18 | SMD/SMT | - | ±100ppm/°C | 47kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | - | - | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4818P | - | - | - | 1.44W | - | 1.27mm | - | 50V | - | 2249 | 17 | Bussed | 80mW | 0.08W | - | - | 2.159mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4820P-2-224LF Bourns Inc. | 37 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | GULL WING | 20 | - | 19 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 220kOhm | - | - | - | Automotive AEC-Q200 | - | - | 1.6W | - | TR | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4820P | - | - | - | - | - | 1.27mm | - | 50V | - | 2254 | 19 | Bussed | 80mW | 0.08W | - | - | 2.159mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4304M-104-161/111 Bourns Inc. | 7 |
| Datasheet | 10 Weeks | - | - | Through Hole | 4-SIP | NO | FLAT | - | - | 2 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.384Lx0.085W 9.75mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 4 | Pin | - | ±100ppm/°C | 110Ohm 160Ohm | Tin (Sn) | - | - | - | - | - | 600mW | - | - | 2 | 2.54mm | 2.16mm | - | ARRAY/NETWORK RESISTOR | - | 4304M | Not | - | - | 0.6W | - | - | - | 100V | - | - | 4 | Dual Terminator | 250mW | 0.25W | 50ppm/°C | 160Ohm | - | 0.250 6.35mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4311R-104-331/471 Bourns Inc. | 7 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 11-SIP | - | FLAT | 11 | - | 2 | - | -55°C~125°C | Tube | 2012 | 4300R | 1.084Lx0.085W 27.53mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 11 | - | EAR99 | ±100ppm/°C | 330Ohm 470Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.50 | - | - | - | 9 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4311R | - | - | - | 1.38W | - | - | 3.43mm | 100V | 2.54mm | - | 18 | Dual Terminator | 200mW | 0.2W | 50ppm/°C | - | - | 0.195 4.95mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4820P-2-332 Bourns Inc. | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | GULL WING | 20 | - | 19 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 3.3kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | 1.6W | - | TR | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4820P | Not | - | - | - | - | 1.27mm | - | 50V | - | 2254 | 19 | Bussed | 80mW | 0.08W | - | - | 2.159mm | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4108R-1-222 Bourns Inc. | 33 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | FLAT | 8 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.465Lx0.300W 11.81mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | ±100ppm/°C | 2.2kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | 4 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4108R | - | - | - | 1.69W | - | - | - | 100V | - | - | 4 | Isolated | 250mW | 0.25W | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4108R-1-252LF Bourns Inc. | 7 |
| Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | 8-DIP | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.465Lx0.300W 11.81mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 2.5kOhm | - | 125°C | -55°C | - | - | - | 1.69W | - | - | - | 2.54mm | - | - | - | - | 4108R | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 250mW | - | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | 11.811mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() 4416P-2-124 Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | GULL WING | 16 | - | 15 | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±100ppm/°C | 120kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.20 | - | - | TR | 1 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | not_compliant | 4416P | - | - | - | 1.6W | - | - | - | 50V | 1.27mm | 3041 | 15 | Bussed | 160mW | - | 50ppm/°C | - | 2.8956mm | 0.114 2.90mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4108R-2-472LF Bourns Inc. | 7 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | 8-DIP | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.465Lx0.300W 11.81mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | - | DIP | - | ±100ppm/°C | 4.7kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 4108R | - | - | - | - | - | 2.54mm | - | - | - | - | 7 | Bussed | 125mW | - | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | 11.811mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() 4420P-1-270 Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | GULL WING | 20 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2003 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | ±250ppm/°C | 27Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TOLERANCE IS 1 OHM | - | 2W | - | TR | 10 | 1.27mm | 10.34mm | Rectangular | ARRAY/NETWORK RESISTOR | - | 4420P | Not | - | - | 2W | - | 1.27mm | - | 50V | - | 3051 | 10 | Isolated | 160mW | 0.16W | 50ppm/°C | - | 2.9972mm | 0.114 2.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4420P-2-820 Bourns Inc. | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20 | - | 19 | - | -55°C~125°C | Tape & Reel (TR) | 2003 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 20 | Gull Wing | EAR99 | ±100ppm/°C | 82Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 2W | - | TR | 1 | 1.27mm | 10.34mm | Rectangular | ARRAY/NETWORK RESISTOR | - | 4420P | Not | - | - | 2W | - | - | - | 50V | - | 3051 | 19 | Bussed | 160mW | 0.16W | 50ppm/°C | - | 2.8956mm | 0.114 2.90mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4108R-1-121LF Bourns Inc. | 7 |
| Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | FLAT | 8 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.465Lx0.300W 11.81mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 120Ohm | - | - | - | - | - | - | 1.69W | - | - | 4 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4108R | - | - | - | - | - | 2.54mm | - | 100V | - | - | 4 | Isolated | 250mW | 0.25W | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4420P-T01-220 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20 | 20-SOL | - | - | -55°C~125°C | Tube | 2012 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±1Ohm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±250ppm/°C | 22Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 4420P | - | - | - | - | - | 1.27mm | - | - | - | - | 10 | Isolated | 160mW | - | 50ppm/°C | - | 2.8956mm | 0.114 2.90mm | 12.954mm | 7.493mm | - | ROHS3 Compliant | - | ||
![]() 4420P-2-560 Bourns Inc. | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20 | - | 19 | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 20 | Gull Wing | EAR99 | ±100ppm/°C | 56Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 2W | - | TR | 1 | 1.27mm | 10.34mm | Rectangular | ARRAY/NETWORK RESISTOR | - | 4420P | Not | - | - | 2W | - | - | - | 50V | - | 3051 | 19 | Bussed | 160mW | 0.16W | 50ppm/°C | - | 2.8956mm | 0.114 2.90mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4420P-T02-104 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20 | 20-SOL | - | - | -55°C~125°C | Tube | 2003 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 100kOhm | - | 125°C | -55°C | - | - | - | 2W | - | - | - | 1.27mm | 10.34mm | - | - | - | 4420P | Not | - | - | - | - | 1.27mm | - | - | - | - | 19 | Bussed | 160mW | - | 50ppm/°C | - | 2.9972mm | 0.114 2.90mm | 12.954mm | 7.493mm | - | ROHS3 Compliant | - | ||
![]() 4420P-T02-562 Bourns Inc. | 16 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20 | 20-SOL | - | - | -55°C~125°C | Tube | 2012 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 5.6kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 4420P | - | - | - | - | - | 1.27mm | - | - | - | - | 19 | Bussed | 160mW | - | 50ppm/°C | - | 2.8956mm | 0.114 2.90mm | 12.954mm | 7.493mm | - | ROHS3 Compliant | - | ||
![]() 4308H-102-103 Bourns Inc. | 7 |
| Datasheet | 7 Weeks | Lead, Tin | Through Hole | Through Hole | 8-SIP | - | - | 8 | 8-SIP | - | - | -55°C~125°C | Tube | 2012 | 4300H | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 10kOhm | - | 125°C | -55°C | - | - | - | 1.6W | - | - | - | 2.54mm | - | - | - | - | 4308H | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 500mW | - | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | 19.9136mm | 2.159mm | - | ROHS3 Compliant | - | ||
![]() 4308H-102-680LF Bourns Inc. | 7 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 68Ohm | - | - | - | - | - | - | 1.6W | - | - | 4 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308H | - | - | - | - | - | - | - | 100V | - | - | 4 | Isolated | 500mW | 0.5W | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4308H-102-221 Bourns Inc. | 33 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | - | 1 | 100V | -55°C~125°C | Tube | 2012 | 4300H | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | 220Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | 4 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308H | - | - | - | 1.6W | - | - | - | - | - | - | 4 | Isolated | 500mW | 0.5W | 50ppm/°C | - | - | 0.350 8.89mm | - | - | - | ROHS3 Compliant | - |