- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4608H-101-472LF Bourns Inc. | 34 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | - | 7 | -55°C~125°C | Bulk | 2010 | 4600H | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 4.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.6W | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608H | Not | - | 2.54mm | 3.3mm | 100V | - | - | 7 | Bussed | 300mW | 0.3W | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4608H-102-104LF Bourns Inc. | 34 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | - | 1 | -55°C~125°C | Bulk | 2010 | 4600H | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 100kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.6W | - | 4 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608H | Not | - | 2.54mm | 3.3mm | 100V | - | - | 4 | Isolated | 500mW | 0.5W | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4608H-102-100LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | - | 1 | -55°C~125°C | Bulk | 2010 | 4600H | 0.798Lx0.098W 20.27mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±250ppm/°C | 10Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TOLERANCE IS 1 OHM | - | 1.6W | - | 4 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608H | Not | - | 2.54mm | 3.3mm | - | - | - | 4 | Isolated | 500mW | 0.5W | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4609M-101-394LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 9-SIP | - | FLAT | 9 | - | 8 | -55°C~125°C | Bulk | 2010 | 4600M | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | SIP | - | ±100ppm/°C | 390kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | 1 | - | - | Conformal Coated | ARRAY/NETWORK RESISTOR | - | 4609M | - | 1.35W | 2.54mm | 3.3mm | 100V | - | - | 8 | Bussed | 250mW | 0.25W | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4609M-101-221LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 9-SIP | - | FLAT | 9 | - | 8 | -55°C~125°C | Bulk | 2010 | 4600M | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 220Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.35W | - | 1 | 2.54mm | 2.49mm | Conformal Coated | ARRAY/NETWORK RESISTOR | - | 4609M | Not | - | 2.54mm | 3.3mm | 100V | - | - | 8 | Bussed | 250mW | 0.25W | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4609M-101-104LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 9-SIP | - | FLAT | 9 | - | 8 | -55°C~125°C | Bulk | 2010 | 4600M | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 100kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.35W | - | 1 | 2.54mm | 2.49mm | Conformal Coated | ARRAY/NETWORK RESISTOR | - | 4609M | Not | - | 2.54mm | 3.3mm | 100V | - | - | 8 | Bussed | 250mW | 0.25W | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4608H-102-331LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | - | 1 | -55°C~125°C | Bulk | 2010 | 4600H | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 330Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.6W | - | 4 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608H | - | - | 2.54mm | 3.3mm | 100V | - | - | 4 | Isolated | 500mW | 0.5W | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF162DFT10K0 Stackpole Electronics Inc | 34 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 0606 (1616 Metric), Convex, Long Side Terminals | YES | WRAPAROUND | 4 | - | 1 | -55°C~155°C | Tape & Reel (TR) | 2013 | RAVF | 0.063Lx0.063W 1.60mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TR | 2 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 50V | - | - | 2 | Isolated | 62.5mW | - | - | 10000Ohm | - | 0.026 0.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAVF168DJT33R0 Stackpole Electronics Inc | 25 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | WRAPAROUND | 16 | - | 1 | -55°C~155°C | Tape & Reel (TR) | 2012 | RAVF | 0.157Lx0.063W 4.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±200ppm/°C | 33Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TR | 8 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 0.5W | - | - | 25V | - | - | 8 | Isolated | 62.5mW | - | - | - | - | 0.020 0.50mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4304M-104-161/111 Bourns Inc. | 7 |
| Datasheet | 10 Weeks | - | - | Through Hole | 4-SIP | NO | FLAT | - | - | 2 | -55°C~125°C | Tube | 2012 | 4300M | 0.384Lx0.085W 9.75mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 4 | Pin | - | ±100ppm/°C | 110Ohm 160Ohm | Tin (Sn) | - | - | - | - | - | 600mW | - | 2 | 2.54mm | 2.16mm | - | ARRAY/NETWORK RESISTOR | - | 4304M | Not | 0.6W | - | - | 100V | - | - | 4 | Dual Terminator | 250mW | 0.25W | 50ppm/°C | 160Ohm | - | 0.250 6.35mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4311R-104-331/471 Bourns Inc. | 7 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 11-SIP | - | FLAT | 11 | - | 2 | -55°C~125°C | Tube | 2012 | 4300R | 1.084Lx0.085W 27.53mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 11 | - | EAR99 | ±100ppm/°C | 330Ohm 470Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.50 | - | - | 9 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4311R | - | 1.38W | - | 3.43mm | 100V | 2.54mm | - | 18 | Dual Terminator | 200mW | 0.2W | 50ppm/°C | - | - | 0.195 4.95mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4820P-2-332 Bourns Inc. | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | GULL WING | 20 | - | 19 | -55°C~125°C | Tape & Reel (TR) | 2012 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 3.3kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | 1.6W | TR | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4820P | Not | - | 1.27mm | - | 50V | - | 2254 | 19 | Bussed | 80mW | 0.08W | - | - | 2.159mm | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4108R-1-222 Bourns Inc. | 33 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | FLAT | 8 | - | 1 | -55°C~125°C | Tube | 2012 | 4100R | 0.465Lx0.300W 11.81mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | ±100ppm/°C | 2.2kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | 4 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4108R | - | 1.69W | - | - | 100V | - | - | 4 | Isolated | 250mW | 0.25W | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4108R-1-252LF Bourns Inc. | 7 |
| Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | 8-DIP | - | -55°C~125°C | Tube | 2012 | 4100R | 0.465Lx0.300W 11.81mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 2.5kOhm | - | 125°C | -55°C | - | - | - | 1.69W | - | - | 2.54mm | - | - | - | - | 4108R | - | - | - | - | - | - | - | 4 | Isolated | 250mW | - | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | 11.811mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() 4416P-2-124 Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | GULL WING | 16 | - | 15 | -55°C~125°C | Tape & Reel (TR) | 2015 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±100ppm/°C | 120kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.20 | - | TR | 1 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | not_compliant | 4416P | - | 1.6W | - | - | 50V | 1.27mm | 3041 | 15 | Bussed | 160mW | - | 50ppm/°C | - | 2.8956mm | 0.114 2.90mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4108R-2-472LF Bourns Inc. | 7 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | 8-DIP | - | -55°C~125°C | Tube | 2012 | 4100R | 0.465Lx0.300W 11.81mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | - | DIP | - | ±100ppm/°C | 4.7kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 4108R | - | - | 2.54mm | - | - | - | - | 7 | Bussed | 125mW | - | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | 11.811mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() 4420P-1-270 Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | GULL WING | 20 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2003 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | ±250ppm/°C | 27Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TOLERANCE IS 1 OHM | - | 2W | TR | 10 | 1.27mm | 10.34mm | Rectangular | ARRAY/NETWORK RESISTOR | - | 4420P | Not | 2W | 1.27mm | - | 50V | - | 3051 | 10 | Isolated | 160mW | 0.16W | 50ppm/°C | - | 2.9972mm | 0.114 2.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4420P-2-820 Bourns Inc. | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20 | - | 19 | -55°C~125°C | Tape & Reel (TR) | 2003 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 20 | Gull Wing | EAR99 | ±100ppm/°C | 82Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 2W | TR | 1 | 1.27mm | 10.34mm | Rectangular | ARRAY/NETWORK RESISTOR | - | 4420P | Not | 2W | - | - | 50V | - | 3051 | 19 | Bussed | 160mW | 0.16W | 50ppm/°C | - | 2.8956mm | 0.114 2.90mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4108R-1-121LF Bourns Inc. | 7 |
| Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | FLAT | 8 | - | 1 | -55°C~125°C | Tube | 2012 | 4100R | 0.465Lx0.300W 11.81mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 120Ohm | - | - | - | - | - | - | 1.69W | - | 4 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4108R | - | - | 2.54mm | - | 100V | - | - | 4 | Isolated | 250mW | 0.25W | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4420P-T01-220 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20 | 20-SOL | - | -55°C~125°C | Tube | 2012 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±1Ohm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±250ppm/°C | 22Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 4420P | - | - | 1.27mm | - | - | - | - | 10 | Isolated | 160mW | - | 50ppm/°C | - | 2.8956mm | 0.114 2.90mm | 12.954mm | 7.493mm | - | ROHS3 Compliant | - |