- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4114R-2-151LF Bourns Inc. | 8 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | FLAT | 14 | - | 13 | 100V | -55°C~125°C | Tube | 1997 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 14 | Pin | EAR99 | ±100ppm/°C | 150Ohm | - | - | - | - | - | 8533.21.00.60 | 2W | - | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | 2W | 2.54mm | 3.43mm | - | 7731 | 13 | Bussed | 125mW | 0.125W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | ROHS3 Compliant | ||
![]() 4114R-1-682 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | FLAT | 14 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | DIP | EAR99 | ±100ppm/°C | 6.8kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.60 | - | - | - | 7 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | 2W | 2.54mm | 3.43mm | 100V | - | 7 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | ROHS3 Compliant | ||
![]() 4114R-1-562LF Bourns Inc. | 34 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | FLAT | 14 | - | 1 | 100V | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 14 | Pin | EAR99 | ±100ppm/°C | 5.6kOhm | - | - | - | - | - | 8533.21.00.60 | 2W | - | - | 7 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | 2W | 2.54mm | 3.43mm | - | - | 7 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | ROHS3 Compliant | ||
![]() 4114R-2-330LF Bourns Inc. | 25 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | FLAT | 14 | - | 13 | 100V | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±1 Ω | e3 | yes | Active | 1 (Unlimited) | 14 | Pin | EAR99 | ±250ppm/°C | 33Ohm | - | - | - | - | TOLERANCE IS 1 OHM | - | 2W | - | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | 2W | 2.54mm | 3.43mm | - | 7731 | 13 | Bussed | 125mW | 0.125W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | ROHS3 Compliant | ||
![]() 4114R-2-683 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | FLAT | 14 | - | 13 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | DIP | EAR99 | ±100ppm/°C | 68kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.60 | - | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | 2W | 2.54mm | 3.43mm | 100V | 7731 | 13 | Bussed | 125mW | 0.125W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | ROHS3 Compliant | ||
![]() 4818P-1-104 Bourns Inc. | 41 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 18-SOIC (0.220, 5.59mm Width) | GULL WING | 18 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4800P | 0.490Lx0.220W 12.45mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 18 | SMD/SMT | - | ±100ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | - | TR | 9 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4818P | - | 1.44W | 1.27mm | - | 50V | - | 9 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | ||
![]() 4818P-2-200 Bourns Inc. | 41 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 18-SOIC (0.220, 5.59mm Width) | - | 18 | 18-SOM | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.490Lx0.220W 12.45mmx5.59mm | ±1Ohm | - | - | Active | 1 (Unlimited) | 18 | Gull Wing | - | ±250ppm/°C | 20Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | 1.44W | - | - | - | 1.27mm | 7.62mm | - | - | - | 4818P | Not | - | - | - | - | - | 17 | Bussed | 80mW | - | - | 2.159mm | 0.094 2.40mm | 12.446mm | 5.588mm | - | Non-RoHS Compliant | ||
![]() 4610M-102-103LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4600M | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 10kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.25W | 100V | - | 5 | 2.54mm | 2.49mm | Conformal Coated | ARRAY/NETWORK RESISTOR | - | 4610M | Not | - | - | 3.3mm | - | - | 5 | Isolated | 400mW | 0.4W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | No | ROHS3 Compliant | ||
![]() 4609H-101-101LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | - | -55°C~125°C | Bulk | 2010 | 4600H | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 100Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.8W | - | - | 1 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4609H | - | - | 2.54mm | 3.3mm | - | - | 8 | Bussed | 300mW | 0.3W | 50ppm/°C | - | 0.200 5.08mm | - | - | - | ROHS3 Compliant | ||
![]() 4610M-102-472LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4600M | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 4.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.5W | - | - | 5 | 2.54mm | 2.49mm | Conformal Coated | ARRAY/NETWORK RESISTOR | - | 4610M | Not | - | - | 3.3mm | - | - | 5 | Isolated | 400mW | 0.4W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | - | ROHS3 Compliant | ||
![]() 4609H-101-473LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | - | -55°C~125°C | Bulk | 2010 | 4600H | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 47kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.8W | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4609H | Not | - | 2.54mm | 3.3mm | 100V | - | 8 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.200 5.08mm | - | - | - | ROHS3 Compliant | ||
![]() 4610H-101-272LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Bulk | 2010 | 4600H | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 2.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 2W | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4610H | Not | 2W | 2.54mm | 3.3mm | - | - | 9 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | ||
![]() 4610H-101-104LF Bourns Inc. | 34 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Bulk | 2010 | 4600H | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 100kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 2W | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4610H | Not | 2W | 2.54mm | 3.3mm | - | - | 9 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | ||
![]() 4609H-101-682LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | - | -55°C~125°C | Bulk | 2010 | 4600H | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 6.8kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.8W | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4609H | Not | - | 2.54mm | 3.3mm | 100V | - | 8 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.200 5.08mm | - | - | - | ROHS3 Compliant | ||
![]() 4610H-102-123LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4600H | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 12kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 2W | - | - | 5 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4610H | Not | 2W | 2.54mm | 3.3mm | - | - | 5 | Isolated | 500mW | - | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | ||
![]() 4610H-102-152LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4600H | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 1.5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 2W | - | - | 5 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4610H | - | 2W | 2.54mm | 3.3mm | - | - | 5 | Isolated | 500mW | - | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | ||
![]() 4610H-102-202LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | - | 10 | 10-SIP | - | 100V | -55°C~125°C | Bulk | 2010 | 4600H | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 2kOhm | - | 125°C | -55°C | - | - | - | 2W | - | - | - | 2.54mm | - | - | - | - | 4610H | - | - | 2.54mm | - | - | - | 5 | Isolated | 500mW | - | 50ppm/°C | 8.89mm | 0.350 8.89mm | 25.3492mm | 2.4892mm | - | ROHS3 Compliant | ||
![]() 4610M-104-151/121L Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | - | 10 | 10-SIP | - | - | -55°C~125°C | Bulk | 2010 | 4600M | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 120Ohm 150Ohm | - | 125°C | -55°C | - | - | - | 1.5W | - | - | - | 2.54mm | - | - | - | - | 4610M | - | - | - | - | - | - | 16 | Dual Terminator | 250mW | - | 50ppm/°C | - | 0.250 6.35mm | 25.35mm | - | - | ROHS3 Compliant | ||
![]() 4306H-101-123 Bourns Inc. | 25 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 5 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 6 | SIP | - | ±100ppm/°C | 12kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1.2W | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306H | Not | - | 2.54mm | 3.43mm | 100V | - | 5 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | ||
![]() 4306H-101-103 Bourns Inc. | 34 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 5 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1.2W | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306H | Not | - | 2.54mm | 3.43mm | 100V | - | 5 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant |