- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Network Type | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4306H-101-331LF Bourns Inc. | 25 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 5 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 330Ohm | - | - | - | - | - | 1.2W | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306H | - | - | - | 3.43mm | 100V | - | 5 | Bussed | 300mW | 0.3W | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | ||
![]() 4306H-102-223LF Bourns Inc. | 25 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 22kOhm | - | - | - | - | - | 1.2W | - | 3 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306H | - | - | - | - | 100V | 5808 | 3 | Isolated | 500mW | 0.5W | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | ||
![]() 4306H-102-331 Bourns Inc. | 25 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | 330Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 1.2W | - | 3 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306H | Not | - | 2.54mm | - | 100V | 5808 | 3 | Isolated | 500mW | 0.5W | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | ||
![]() 4306H-102-751 Bourns Inc. | 25 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 6-SIP | - | 6 | 6-SIP | - | - | -55°C~125°C | Tube | 2012 | 4300H | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | - | - | Active | 1 (Unlimited) | - | SIP | - | ±100ppm/°C | 750Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | 4306H | - | - | 2.54mm | - | - | - | 3 | Isolated | 500mW | - | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | 14.8336mm | 2.159mm | - | ROHS3 Compliant | ||
![]() 4306H-102-681LF Bourns Inc. | 25 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | - | ±100ppm/°C | 680Ohm | - | - | - | - | - | 1.2W | - | 3 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306H | - | - | - | - | 100V | 5808 | 3 | Isolated | 500mW | 0.5W | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | ||
![]() 4306H-102-274 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 270kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 1.2W | - | 3 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306H | - | - | - | - | 100V | 5808 | 3 | Isolated | 500mW | 0.5W | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | - | Non-RoHS Compliant | ||
![]() 4306H-102-331LF Bourns Inc. | 25 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | - | ±100ppm/°C | 330Ohm | - | - | - | - | - | 1.2W | - | 3 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306H | Not | - | - | - | 100V | 5808 | 3 | Isolated | 500mW | 0.5W | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant | ||
![]() 4114R-1-563LF Bourns Inc. | 41 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | FLAT | 14 | - | 1 | 100V | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 14 | Pin | EAR99 | ±100ppm/°C | 56kOhm | - | - | - | - | - | 2W | - | 7 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | 2W | 2.54mm | 3.43mm | - | - | 7 | Isolated | 250mW | 0.25W | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | - | - | - | ROHS3 Compliant | ||
![]() 4114R-2-623LF Bourns Inc. | 25 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e3 | - | Active | 1 (Unlimited) | 14 | Pin | EAR99 | ±100ppm/°C | 62kOhm | - | - | - | - | - | 2W | - | - | 2.54mm | - | Molded Construction | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | 0.125W | - | 3.43mm | 100V | 7731 | 13 | Bussed | 125mW | - | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | - | - | - | ROHS3 Compliant | ||
![]() 4818P-T01-102 Bourns Inc. | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 18-SOIC (0.220, 5.59mm Width) | GULL WING | 18 | - | 1 | - | -55°C~125°C | Tube | 2013 | 4800P | 0.490Lx0.220W 12.45mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 18 | SMD/SMT | - | ±100ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | 9 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4818P | - | 1.44W | 1.27mm | - | 50V | - | 9 | Isolated | 160mW | 0.16W | - | - | 2.159mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | ||
![]() 4820P-1-101LF Bourns Inc. | 7 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | 20 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 20 | Gull Wing | - | ±100ppm/°C | 100Ohm | - | - | - | Automotive AEC-Q200 | - | 1.6W | TR | 10 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4820P | - | - | 1.27mm | - | 50V | 2254 | 10 | Isolated | 160mW | 0.16W | - | - | 2.159mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | ||
![]() 4818P-T02-121LF Bourns Inc. | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 18-SOIC (0.220, 5.59mm Width) | GULL WING | 18 | - | 17 | - | -55°C~125°C | Tube | 2015 | 4800P | 0.490Lx0.220W 12.45mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 18 | SMD/SMT | - | ±100ppm/°C | 120Ohm | Tin/Copper (Sn/Cu) | - | - | Automotive AEC-Q200 | - | - | - | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4818P | - | 1.44W | 1.27mm | - | 50V | 2249 | 17 | Bussed | 80mW | 0.08W | - | - | 2.159mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | ||
![]() 4610X-R2R-102LF Bourns Inc. | 34 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 16 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e3 | - | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 1kOhm 2kOhm | Matte Tin (Sn) | - | - | - | - | 1.25W | - | 1 | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | - | 4610X | Not | 0.125W | 2.54mm | 3.3mm | - | - | 16 | R2R Ladder | 125mW | 0.125W | - | R-2R LADDER | 5.08mm | 0.200 5.08mm | - | - | No | ROHS3 Compliant | ||
![]() 4606H-102-470LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4600H | 0.598Lx0.098W 15.19mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±250ppm/°C | 47Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TOLERANCE IS 1 OHM | 1.2W | - | 3 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4606H | Not | - | 2.54mm | - | 100V | - | 3 | Isolated | 500mW | 0.5W | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | No | ROHS3 Compliant | ||
![]() 4608M-101-101LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 7 | - | -55°C~125°C | Bulk | 2010 | 4600M | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 100Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.2W | - | 1 | 2.54mm | - | Conformal Coated | ARRAY/NETWORK RESISTOR | - | 4608M | - | - | 2.54mm | 3.3mm | - | - | 7 | Bussed | 250mW | 0.25W | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | - | ROHS3 Compliant | ||
![]() 4608M-101-151LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 7 | - | -55°C~125°C | Bulk | 2010 | 4600M | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 150Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.2W | - | 1 | 2.54mm | - | Conformal Coated | ARRAY/NETWORK RESISTOR | - | 4608M | - | - | 2.54mm | 3.3mm | 100V | - | 7 | Bussed | 250mW | 0.25W | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | - | ROHS3 Compliant | ||
![]() 4608M-101-222LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 7 | - | -55°C~125°C | Bulk | 2010 | 4600M | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 2.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.2W | - | 1 | 2.54mm | 2.49mm | Conformal Coated | ARRAY/NETWORK RESISTOR | - | 4608M | Not | - | 2.54mm | 3.3mm | 100V | - | 7 | Bussed | 250mW | 0.25W | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | - | ROHS3 Compliant | ||
![]() 4608M-102-391LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4600M | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 390Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.2W | - | 4 | 2.54mm | 2.49mm | Conformal Coated | ARRAY/NETWORK RESISTOR | - | 4608M | Not | - | 2.54mm | 3.3mm | 100V | - | 4 | Isolated | 400mW | - | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | - | ROHS3 Compliant | ||
![]() 4608M-101-471LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 7 | - | -55°C~125°C | Bulk | 2010 | 4600M | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 470Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.2W | - | 1 | 2.54mm | - | Conformal Coated | ARRAY/NETWORK RESISTOR | - | 4608M | - | - | 2.54mm | 3.3mm | 100V | - | 7 | Bussed | 250mW | 0.25W | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | - | ROHS3 Compliant | ||
![]() 4608M-102-132LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | - | 8 | - | - | - | -55°C~125°C | Bulk | 2010 | 4600M | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | - | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 1.3kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.2W | - | - | 2.54mm | - | Conformal | ARRAY/NETWORK RESISTOR | - | 4608M | - | - | - | - | 100V | - | 4 | Isolated | 400mW | - | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | - | ROHS3 Compliant |