- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Size Code | Number of Circuits | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Network Type | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDP1603100RGD04 Vishay | 250 | - | Datasheet | - | - | - | - | DIP | - | - | 16 | 1.5g | 8 | 100V | - | - | - | - | - | 2% | - | - | - | - | 16 | Pin | - | 100 ppm/°C | 100Ohm | - | 125°C | -55°C | - | - | 250mW | 100V | - | - | 2.54mm | 7.87mm | - | - | - | Not | - | - | - | 2.54mm | - | - | - | - | 8 | - | 8 | Isolated | 250mW | - | - | - | 3.05mm | - | 21.59mm | 7.87mm | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() ACASA2432A3482P1AT Vishay | In Stock | - | - | - | Tin | Surface Mount | - | Molded | - | - | 8 | - | - | - | - | Tape & Reel | - | - | - | 0.25% | - | - | - | - | - | Convex | - | 25 ppm/°C | 34.8kOhm | - | 155°C | -55°C | - | - | 300mW | - | - | - | 800μm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() 4609X-101-335LF Bourns Inc. | 50 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 9-SIP | - | - | 9 | - | - | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±250ppm/°C | 3.3MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.13W | 100V | - | - | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | 4609X | Not | - | 0.2W | - | - | - | 3.3mm | - | - | - | - | 8 | Bussed | 200mW | - | - | - | 5.08mm | 0.200 5.08mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() YC162-JR-0712RL Yageo | 34 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | - | WRAPAROUND | 4 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2013 | YC162 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 12Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | 50V | - | - | - | 2 | Isolated | 62.5mW | - | - | - | 508μm | 0.020 0.50mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT25-272JALF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | - | WRAPAROUND | 10 | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CAT25 | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 2.7kOhm | - | - | - | - | - | - | - | TR, EMBOSSED | 1 | 800μm | 2.1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 0.0625W | - | 800μm | - | - | 25V | - | - | - | 8 | Bussed | 62.5mW | 0.0625W | - | - | 660.4μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC122-FR-07150RL Yageo | 34 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | WRAPAROUND | 4 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC122 | 0.039Lx0.039W 1.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 150Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 1010 | - | 0404 | - | - | - | 50V | - | - | - | 2 | Isolated | 62.5mW | - | - | - | 406.4μm | 0.016 0.40mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC104-FR-075K1L Yageo | 11 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0502 (1406 Metric) Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2016 | YC104 | 0.055Lx0.024W 1.40mmx0.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 5.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 1406 | - | 0502 | - | - | - | 12.5V | 0602 | - | - | 4 | Isolated | 31mW | 0.0313W | - | - | 457.2μm | 0.018 0.45mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TOMCT16031001BT1 Vishay | 1812 |
| - | - | - | - | - | DIP | - | - | - | - | - | - | - | Tape & Reel | - | TOMC | - | 0.1% | - | - | - | - | 16 | - | EAR99 | 25 ppm/°C | 1kOhm | - | 125°C | -55°C | - | - | - | - | TR | - | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | 0.1W | - | - | - | - | 50V | 4430 | - | - | 8 | - | - | - | - | Isolated | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 4308R-102-102 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 1W | 100V | - | 4 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | 4308R | Not | - | 1W | - | - | - | - | - | - | - | - | 4 | Isolated | 300mW | 0.3W | 50ppm/°C | - | - | 0.195 4.95mm | - | - | 2.16mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CAY17-561JALF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 10 | - | 8 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CAY17 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Convex | - | ±250ppm/°C | 560Ohm | - | - | - | - | - | 250mW | - | TR, PAPER, 7 INCH | 1 | 640μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 3216 | 0.25W | 1206 | - | - | - | 25V | 0612 | - | - | 8 | Bussed | 62.5mW | 0.031W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 742C08333R0FP CTS Resistor Products | 17 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | YES | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 742 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 33Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TR, PAPER | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.252W | - | - | - | - | 50V | 0612 | - | - | 4 | Isolated | 62.5mW | - | - | - | - | 0.028 0.70mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4116R-1-270 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | - | - | 1 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±1 Ω | e3 | yes | Active | 1 (Unlimited) | 16 | DIP | EAR99 | ±250ppm/°C | 27Ohm | Matte Tin (Sn) | - | - | - | TOLERANCE IS 1 OHM | 2.25W | 100V | - | 8 | - | - | Molded | ARRAY/NETWORK RESISTOR | 4116R | - | - | - | - | 2.54mm | 16 | 3.43mm | - | - | - | - | 8 | Isolated | 250mW | 0.25W | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | - | - | 4.57mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CRA12E0834K70FTR Vishay Dale | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | - | - | 8 | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRA12 | 0.200Lx0.120W 5.08mmx3.05mm | ±1% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | ±100ppm/°C | 4.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 100mW | 50V | TR, Blister, 7 Inch | - | 1.27mm | 3.05mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 5131 | - | 2012 | 790μm | - | - | 50V | - | - | 125mW | 4 | Isolated | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() YC164-FR-0730KL Yageo | 34 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | 8 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 30kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | - | - | - | TR, Paper, 7 Inch | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 3216 | 0.0625W | 1206 | - | - | - | 50V | - | - | - | 4 | Isolated | 62.5mW | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4816P-T01-473 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | GULL WING | 16 | - | 1 | - | -55°C~125°C | Tube | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±100ppm/°C | 47kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | 1.28W | 50V | - | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | 4816P | Not | - | - | - | - | - | - | - | 2244 | - | - | 8 | Isolated | 160mW | - | - | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CRA12E08368R0JTR Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CRA12 | 0.200Lx0.120W 5.08mmx3.05mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 68Ohm | - | - | - | - | - | - | 50V | TR, BLISTER, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.125W | - | - | - | - | - | 1220 | - | - | 4 | Isolated | 125mW | 0.125W | - | - | 711.2μm | 0.028 0.70mm | - | - | 530μm | - | - | ROHS3 Compliant | Exempt | ||
![]() CAY16-184J4LF Bourns Inc. | 25 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 180kOhm | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 3216 | 0.062W | 1206 | - | - | - | 50V | 0612 | - | - | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC324-JK-07390RL Yageo | 50 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC324 | 0.200Lx0.126W 5.08mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 390Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | 200V | TR, EMBOSSED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | 2013 | - | - | 4 | Isolated | 125mW | 0.125W | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CRA06S08310K0FTA Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | 50V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRA06 | 0.126Lx0.059W 3.20mmx1.50mm | ±1% | e3 | - | Obsolete | 1 (Unlimited) | 8 | Convex | - | ±100ppm/°C | 10kOhm | - | - | - | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.5mm | - | ARRAY/NETWORK RESISTOR | - | Not | 3216 | 0.063W | 1206 | - | - | - | - | 0612 | - | - | 4 | Isolated | 62.5mW | - | - | - | 500μm | 0.024 0.60mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 4420P-2-333 Bourns Inc. | 7 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20 | - | 19 | - | -55°C~125°C | Tape & Reel (TR) | 2003 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 20 | Gull Wing | EAR99 | ±100ppm/°C | 33kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 2W | - | TR | 1 | 1.27mm | 10.34mm | Rectangular | ARRAY/NETWORK RESISTOR | 4420P | Not | - | 2W | - | - | - | - | 50V | 3051 | - | - | 19 | Bussed | 160mW | 0.16W | 50ppm/°C | - | 2.8956mm | 0.114 2.90mm | - | - | - | - | - | Non-RoHS Compliant | - |