- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 770101390P CTS Resistor Products | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | 10-SIP | NO | FLAT | 10 | - | 9 | - | -55°C~125°C | Bulk | 2011 | 770 | 1.000Lx0.098W 25.40mmx2.50mm | ±2% | e1 | yes | Active | Not Applicable | 10 | - | - | ±100ppm/°C | 39Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | 1 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 1.4W | - | - | - | 3.43mm | - | 2.54mm | - | 9 | Bussed | 100mW | 0.125W | - | - | 0.195 4.95mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC122-FR-0722RL Yageo | In Stock | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | WRAPAROUND | 4 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC122 | 0.039Lx0.039W 1.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 22Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 1010 | - | 0404 | - | - | - | 50V | - | - | 2 | Isolated | 62.5mW | - | - | 406.4μm | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4114R-3-221/331 Bourns Inc. | 41 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | 14 | - | 2 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | Pin | EAR99 | ±100ppm/°C | 220Ohm 330Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.60 | 2W | 100V | - | 12 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | - | 4114R | Not | - | - | 2W | - | 2.54mm | - | 3.43mm | - | - | 7731 | 24 | Dual Terminator | 125mW | 0.125W | 50ppm/°C | - | 0.185 4.69mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4309R-101-121 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 9-SIP | - | FLAT | 9 | - | 8 | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.884Lx0.085W 22.45mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 120Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1.13W | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4309R | Not | - | - | - | - | 2.54mm | - | 3.43mm | 100V | - | - | 8 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() RACF164DJT330K Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RACF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 330kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | - | TR, PAPER | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | 3216 | - | 1206 | - | - | - | 50V | - | 0612 | 4 | Isolated | 62.5mW | - | - | 762μm | 0.030 0.75mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() RACF164DJT68R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RACF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 68Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | - | TR, PAPER | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | 3216 | - | 1206 | - | - | - | 50V | - | 0612 | 4 | Isolated | 62.5mW | - | - | 762μm | 0.030 0.75mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() CAT16-221J8LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 2506, Concave, Long Side Terminals | - | WRAPAROUND | 16 | - | 1 | - | -55°C~125°C | Cut Tape (CT) | 2010 | CAT16 | 0.252Lx0.063W 6.40mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Concave | - | ±200ppm/°C | 220Ohm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 8 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 0.062W | - | - | - | - | 50V | - | 0625 | 8 | Isolated | 62.5mW | 0.062W | - | 762μm | 0.030 0.75mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RACF324DZT0R00 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 2010 (5025 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | RACF | 0.200Lx0.118W 5.08mmx3.00mm | Jumper | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | - | 0.0Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | TR, PLASTIC | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | 5025 | - | 2010 | - | - | - | 200V | - | 2012 | 4 | Isolated | 125mW | 0.125W | - | 711.2μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-28V333JX Panasonic Electronic Components | 22000 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 33kOhm | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 0.063W | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | 457.2μm | 0.018 0.45mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-V8V474JV Panasonic Electronic Components | 22000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 470kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | IEC60115-9 | 3216 | - | 1206 | - | 8 | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | No | ROHS3 Compliant | - | ||
![]() 4114R-1-124LF Bourns Inc. | 25 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | 14 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 14 | Pin | - | ±100ppm/°C | 120kOhm | - | - | - | - | - | - | 2W | - | - | 7 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | - | - | 2W | - | 2.54mm | - | 3.43mm | 100V | - | - | 7 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC122-JR-07100RL Yageo | 10000 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | WRAPAROUND | 4 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC122 | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 100Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 50V | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 1010 | - | 0404 | - | - | - | - | - | - | 2 | Isolated | 62.5mW | - | - | 406.4μm | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4816P-1-220G Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | 16 | 16-SOM | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±1Ohm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±250ppm/°C | 22Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | 4816P | - | - | - | - | - | 1.27mm | - | - | - | - | - | 8 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | 11.176mm | 5.588mm | - | - | Non-RoHS Compliant | - | ||
![]() YC164-JR-07510RL Yageo | 60000 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 1997 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 510Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | - | 1206 | - | - | - | - | - | 0612 | 4 | Isolated | 62.5mW | 0.0625W | - | 711.2μm | 0.028 0.70mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CAY17-682JALF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 10 | - | 8 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CAY17 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Convex | EAR99 | ±250ppm/°C | 6.8kOhm | - | - | - | - | - | - | 250mW | - | TR, PAPER, 7 INCH | 1 | 640μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | 0.25W | 1206 | - | - | - | 25V | - | 0612 | 8 | Bussed | 62.5mW | 0.031W | - | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 741X083822JP CTS Resistor Products | 17 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 0804, Convex, Long Side Terminals | YES | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 741 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 8.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 0.252W | - | - | - | - | 25V | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4310H-102-102 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | 1 | - | -55°C~125°C | Tube | 2011 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 2W | - | - | 5 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310H | Not | - | - | 2W | - | - | - | 3.43mm | - | - | 9808 | 5 | Isolated | 500mW | - | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4605X-101-272LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 5-SIP | - | FLAT | 5 | - | 4 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.498Lx0.098W 12.65mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 5 | Pin | EAR99 | ±100ppm/°C | 2.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4605X | Not | - | - | 0.63W | - | 2.54mm | - | 3.3mm | - | - | - | 4 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() 4308R-104-181/241 Bourns Inc. | 33 |
| Datasheet | 7 Weeks | - | - | Through Hole | 8-SIP | - | - | 8 | 8-SIP | - | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | - | - | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 180Ohm 240Ohm | - | 125°C | -55°C | - | - | - | 1W | - | - | - | 2.54mm | 2.16mm | - | - | - | 4308R | Not | - | - | - | - | - | - | - | - | - | - | 12 | Dual Terminator | 200mW | - | 50ppm/°C | - | 0.195 4.95mm | 19.92mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4308H-101-562LF Bourns Inc. | 33 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | - | 7 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 5.6kOhm | - | - | - | - | - | - | 1.6W | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308H | Not | - | - | - | - | - | - | 3.43mm | 100V | - | - | 7 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | No | ROHS3 Compliant | - |