- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4607X-101-473LF Bourns Inc. | 3698 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 7-SIP | - | FLAT | 7 | 6 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.698Lx0.098W 17.73mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 7 | Pin | EAR99 | ±100ppm/°C | 47kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8533.21.00.50 | - | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4607X | Not | 0.88W | 2.54mm | - | 3.3mm | - | - | - | 6 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | No | ROHS3 Compliant | - | ||
![]() 4310H-104-331/471 Bourns Inc. | 7 |
| Datasheet | 10 Weeks | Lead, Tin | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | 2 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 330Ohm 470Ohm | Tin/Lead (Sn/Pb) | - | 8533.21.00.50 | 2W | - | - | 8 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310H | Not | 2W | 2.54mm | - | 3.43mm | - | - | 9808 | 16 | Dual Terminator | 300mW | 0.3W | 50ppm/°C | - | 0.350 8.89mm | - | No | ROHS3 Compliant | - | ||
![]() YC124-FR-078K2L Yageo | 730 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 8.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | 50V | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() 4309R-101-331 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 9-SIP | - | FLAT | 9 | 8 | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.884Lx0.085W 22.45mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 330Ohm | Tin/Lead (Sn/Pb) | - | - | 1.13W | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4309R | Not | - | - | - | 3.43mm | 100V | - | - | 8 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | ROHS3 Compliant | - | ||
![]() 4310R-102-683LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 10-SIP | - | FLAT | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 68kOhm | - | - | - | 1.25W | 100V | - | 5 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310R | - | - | 2.54mm | 10 | 3.43mm | - | - | 9808 | 5 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | - | ROHS3 Compliant | Lead Free | ||
![]() CRA04P08356R0JTD Vishay Dale | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA04 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 56Ohm | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.063W | - | 8 | - | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | 558.8μm | 0.022 0.55mm | 350μm | - | ROHS3 Compliant | Exempt | ||
![]() 4114R-1-202 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | 14 | 1 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | Pin | EAR99 | ±100ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | - | 8533.21.00.60 | 2W | - | - | 7 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | 2W | 2.54mm | - | 3.43mm | 100V | - | - | 7 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | ROHS3 Compliant | - | ||
![]() 4116R-1-563 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | 16 | 1 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 56kOhm | Tin/Lead (Sn/Pb) | - | - | 2.25W | 100V | - | 8 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | - | 4116R | Not | - | 2.54mm | - | 3.43mm | - | - | - | 8 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | 4.57mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 742C163680JP CTS Resistor Products | 28 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 2506, Concave, Long Side Terminals | YES | WRAPAROUND | 16 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 742 | 0.252Lx0.063W 6.40mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±200ppm/°C | 68Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR, PLASTIC, 7 INCH | 8 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.504W | - | - | - | 50V | - | 0625 | 8 | Isolated | 62.5mW | - | - | - | 0.028 0.70mm | - | - | ROHS3 Compliant | - | ||
![]() 4816P-1-472F Bourns Inc. | 33 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | GULL WING | 16 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±1% | e2 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±100ppm/°C | 4.7kOhm | Tin/Copper (Sn/Cu) | Automotive AEC-Q200 | - | 1.28W | - | TR, 13 INCH | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | 1.27mm | - | - | 50V | - | 2244 | 8 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | - | - | Non-RoHS Compliant | - | ||
![]() 4116R-1-822 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | 16 | 1 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | DIP | EAR99 | ±100ppm/°C | 8.2kOhm | Tin/Lead (Sn/Pb) | - | - | 2.25W | 100V | - | 8 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | - | 2.54mm | - | 3.43mm | - | - | - | 8 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | 4.57mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4116R-2-271 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | 16 | 15 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 270Ohm | Tin/Lead (Sn/Pb) | - | 8533.21.00.60 | 2.25W | 100V | - | 1 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | - | 4116R | Not | - | 2.54mm | - | 3.43mm | - | - | 8631 | 15 | Bussed | 125mW | 0.125W | 50ppm/°C | 4.699mm | 0.185 4.69mm | 4.57mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4308H-101-223 Bourns Inc. | 7 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | 7 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | ±100ppm/°C | 22kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308H | - | 1.6W | - | - | 3.43mm | 100V | 2.54mm | - | 7 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | ROHS3 Compliant | - | ||
![]() 4308M-101-332 Bourns Inc. | 33 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | 7 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | 3.3kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308M | - | 1.2W | 2.54mm | - | 3.43mm | 100V | - | - | 7 | Bussed | 250mW | 0.25W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | ROHS3 Compliant | - | ||
![]() CSC09A0122K0GEK Vishay Dale | 33 |
| Datasheet | 34 Weeks | Tin | Through Hole | Through Hole | 9-SIP | - | FLAT | 9 | 8 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.890Lx0.098W 22.61mmx2.49mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 22kOhm | - | - | - | 1.12W | - | - | 1 | 2.54mm | - | - | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 3.3mm | 100V | - | - | 8 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | ROHS3 Compliant | - | ||
![]() RAVF052DJT100R Stackpole Electronics Inc | 34 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | YES | WRAPAROUND | 4 | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | RAVF | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±300ppm/°C | 100Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.063W | - | - | - | - | - | - | 2 | Isolated | 31mW | 0.031W | - | - | 0.014 0.35mm | - | - | ROHS3 Compliant | - | ||
![]() RAVF168DJT10K0 Stackpole Electronics Inc | 25 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | WRAPAROUND | 16 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RAVF | 0.157Lx0.063W 4.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±200ppm/°C | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR | 8 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 0.5W | - | - | - | 25V | - | - | 8 | Isolated | 62.5mW | - | - | - | 0.020 0.50mm | - | No | ROHS3 Compliant | - | ||
![]() RAVF168DJT47R0 Stackpole Electronics Inc | 25 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | WRAPAROUND | 16 | 1 | - | -55°C~155°C | Tape & Reel (TR) | - | RAVF | 0.157Lx0.063W 4.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±200ppm/°C | 47Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR | 8 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 0.5W | - | - | - | 25V | - | - | 8 | Isolated | 62.5mW | - | - | - | 0.020 0.50mm | - | No | ROHS3 Compliant | - | ||
![]() RAVF168DZT0R00 Stackpole Electronics Inc | 25 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | WRAPAROUND | 16 | 1 | - | -55°C~155°C | Tape & Reel (TR) | - | RAVF | 0.157Lx0.063W 4.00mmx1.60mm | Jumper | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | 0.0Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR | 8 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 0.5W | - | - | - | - | - | - | 8 | Isolated | 62.5mW | - | - | - | 0.020 0.50mm | - | - | ROHS3 Compliant | - | ||
![]() CSC06A0122K0GPA Vishay Dale | 16 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 6-SIP | - | FLAT | 6 | 5 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.590Lx0.098W 14.99mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | 22kOhm | Tin/Lead (Sn/Pb) | - | - | 750mW | 100V | - | 1 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | 5 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | 2.49mm | - | Non-RoHS Compliant | - |