- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Height | Height Seated (Max) | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4308M-102-560 Bourns Inc. | 7 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | 1 | -55°C~125°C | Tube | 2012 | 4300M | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | 56Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 4 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308M | - | - | - | 1.2W | - | 2.54mm | - | 100V | - | - | 4 | Isolated | 400mW | - | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | ROHS3 Compliant | - | ||
![]() CSC08B0310K0FEK Vishay Dale | 33 |
| Datasheet | 34 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | - | 8 | - | -55°C~125°C | Bulk | 2013 | CSC | 0.790Lx0.098W 20.07mmx2.49mm | ±1% | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | ±100ppm/°C | 10kOhm | Tin (Sn) | - | - | - | - | - | - | - | - | Conformal Coating | ARRAY/NETWORK RESISTOR | unknown | - | - | - | - | - | - | - | 3.3mm | 100V | - | 7910 | 4 | Isolated | 400mW | - | ±50ppm/°C | - | 7.493mm | 0.295 7.50mm | - | - | ROHS3 Compliant | - | ||
![]() 4310H-101-153 Bourns Inc. | 25 |
| Datasheet | 7 Weeks | Lead, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | 9 | -55°C~125°C | Tube | 2012 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 15kOhm | Tin/Lead (Sn/Pb) | - | 8533.21.00.50 | 2W | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310H | Not | - | - | 2W | - | - | 3.43mm | - | - | - | 9 | Bussed | 300mW | 0.3W | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | Non-RoHS Compliant | - | ||
![]() 4310M-101-510 Bourns Inc. | 25 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | 9 | -55°C~125°C | Tube | 2012 | 4300M | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | SIP | - | ±100ppm/°C | 51Ohm | Tin (Sn) | - | - | - | - | - | 1 | - | - | - | ARRAY/NETWORK RESISTOR | not_compliant | 4310M | - | - | - | 1.5W | - | 2.54mm | - | - | - | - | 9 | Bussed | 250mW | 0.25W | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | ROHS3 Compliant | - | ||
![]() 4310H-101-202 Bourns Inc. | 25 |
| Datasheet | 7 Weeks | Lead, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | 9 | -55°C~125°C | Tube | 2012 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | - | 8533.21.00.50 | 2W | - | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310H | - | - | - | 2W | - | - | 3.43mm | - | - | - | 9 | Bussed | 300mW | 0.3W | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | Non-RoHS Compliant | - | ||
![]() 4310H-101-471 Bourns Inc. | 34 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | 9 | -55°C~125°C | Tube | 2012 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 470Ohm | Tin/Lead (Sn/Pb) | - | 8533.21.00.50 | - | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310H | - | - | - | 2W | - | - | 3.43mm | - | 2.54mm | - | 9 | Bussed | 300mW | 0.3W | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | Non-RoHS Compliant | - | ||
![]() 4310H-102-103 Bourns Inc. | 25 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | 1 | -55°C~125°C | Tube | 2012 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | - | - | 2W | - | - | 5 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310H | - | - | - | 2W | - | - | 3.43mm | - | - | 9808 | 5 | Isolated | 500mW | - | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | Non-RoHS Compliant | - | ||
![]() 4310H-102-221 Bourns Inc. | 25 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | 1 | -55°C~125°C | Tube | 2012 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 220Ohm | Tin/Lead (Sn/Pb) | - | - | 2W | - | - | 5 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310H | Not | - | - | 2W | - | - | 3.43mm | - | - | 9808 | 5 | Isolated | 500mW | - | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | Non-RoHS Compliant | - | ||
![]() 4310H-101-681 Bourns Inc. | 25 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | 9 | -55°C~125°C | Tube | 2012 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 680Ohm | Tin/Lead (Sn/Pb) | - | 8533.21.00.50 | 2W | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310H | Not | - | - | 2W | - | - | 3.43mm | - | - | - | 9 | Bussed | 300mW | 0.3W | 50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | Non-RoHS Compliant | - | ||
![]() RAVF164DJT5R10 Stackpole Electronics Inc | 27 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 5.1Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | 3216 | 0.25W | 1206 | - | - | 50V | - | - | 4 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() RAVF164DJT110R Stackpole Electronics Inc | 43 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 110Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | 3216 | 0.25W | 1206 | - | - | 50V | - | - | 4 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() RAVF104DJT9K10 Stackpole Electronics Inc | 27 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 9.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 0.25W | - | - | - | 25V | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 508μm | 0.020 0.50mm | - | - | ROHS3 Compliant | - | ||
![]() EXB-V8V244JV Panasonic Electronic Components | 17 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 240kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | IEC60115-9 | 3216 | - | 1206 | - | - | 50V | - | - | 4 | Isolated | 62.5mW | - | - | - | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CSC08A0147K0GPA Vishay Dale | In Stock | - | Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | 7 | -55°C~125°C | Bulk | 2016 | CSC | 0.790Lx0.098W 20.07mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 47kOhm | - | - | - | 1W | 100V | - | 1 | 2.54mm | 2.49mm | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 1W | - | 2.54mm | 3.3mm | - | - | - | 7 | Bussed | 200mW | 0.2W | ±50ppm/°C | - | 4.953mm | 0.195 4.95mm | 2.49mm | - | Non-RoHS Compliant | - | ||
![]() CSC08A031K20GPA Vishay Dale | In Stock | - | Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | 1 | -55°C~125°C | Bulk | 2008 | CSC | 0.790Lx0.098W 20.07mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | SIP | - | ±100ppm/°C | 1.2kOhm | Tin/Lead (Sn63Pb37) | - | - | 1W | - | - | 4 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 1W | - | 2.54mm | 3.3mm | 100V | - | 7910 | 4 | Isolated | 300mW | 0.3W | ±50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | Non-RoHS Compliant | - | ||
![]() CSC08A03330RGPA Vishay Dale | 16 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | 1 | -55°C~125°C | Bulk | 2008 | CSC | 0.790Lx0.098W 20.07mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 330Ohm | Tin/Lead (Sn63Pb37) | - | - | 1W | 100V | - | 4 | 2.54mm | 2.49mm | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 1W | - | 2.54mm | 3.3mm | - | - | 7910 | 4 | Isolated | 300mW | 0.3W | ±50ppm/°C | - | 4.953mm | 0.195 4.95mm | 2.49mm | - | Non-RoHS Compliant | - | ||
![]() CSC10A0115K0GPA Vishay Dale | 16 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | 9 | -55°C~125°C | Bulk | - | CSC | 0.990Lx0.098W 25.15mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | SIP | - | ±100ppm/°C | 15kOhm | Tin/Lead (Sn63Pb37) | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | 2.54mm | 3.3mm | - | - | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | - | 4.953mm | 0.195 4.95mm | 2.49mm | - | Non-RoHS Compliant | - | ||
![]() RAVF168DFT1K00 Stackpole Electronics Inc | 41 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | 1 | -55°C~155°C | Tape & Reel (TR) | - | RAVF | 0.157Lx0.063W 4.00mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | ±200ppm/°C | 1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR | 8 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 0.5W | - | - | - | 25V | - | - | 8 | Isolated | 62.5mW | - | - | 1000Ohm | - | 0.020 0.50mm | - | - | ROHS3 Compliant | - | ||
![]() RAVF168DFT4K70 Stackpole Electronics Inc | 41 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | 1 | -55°C~155°C | Tape & Reel (TR) | - | RAVF | 0.157Lx0.063W 4.00mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±200ppm/°C | 4.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR | 8 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 0.5W | - | - | - | 25V | - | - | 8 | Isolated | 62.5mW | - | - | 4700Ohm | - | 0.020 0.50mm | - | - | ROHS3 Compliant | - | ||
![]() RAVF164DFT9K10 Stackpole Electronics Inc | 34 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 9.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | 3216 | 0.25W | 1206 | - | - | 50V | - | - | 4 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - |