- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Size Code | Rated Temperature | Number of Circuits | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Network Type | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSC10A0115K0FPA Vishay Dale | 16 |
| Datasheet | 35 Weeks | - | Through Hole | Through Hole | 10-SIP | - | - | - | 10 | - | - | - | -55°C~125°C | Bulk | 2016 | CSC | 0.990Lx0.098W 25.15mmx2.49mm | ±1% | e0 | - | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 15kOhm | Tin/Lead (Sn63Pb37) | - | - | - | - | - | - | 100V | - | - | - | - | Conformal Coating | ARRAY/NETWORK RESISTOR | unknown | - | - | - | - | 0.2W | - | - | - | 3.3mm | - | 2.54mm | - | - | - | 9 | Bussed | 200mW | - | ±50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | - | Non-RoHS Compliant | - | ||
![]() CSC10B0110K0GEK Vishay Dale | 16 |
| Datasheet | 34 Weeks | Tin | Through Hole | Through Hole | 10-SIP | - | FLAT | - | 10 | - | 9 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.990Lx0.098W 25.15mmx2.49mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 10kOhm | - | - | - | - | - | 8533.21.00.50 | 1.6W | - | - | 1 | 2.54mm | 2.49mm | - | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | - | - | - | 3.3mm | - | - | - | - | - | 9 | Bussed | 250mW | 0.25W | ±50ppm/°C | - | 7.493mm | 0.295 7.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4820P-1-220G Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | - | - | 20 | 20-SOM | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±1Ohm | - | - | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±250ppm/°C | 22Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | 1.6W | - | - | - | 1.27mm | 7.62mm | - | - | - | 4820P | Not | - | - | - | - | 1.27mm | - | - | - | - | - | - | - | 10 | Isolated | 160mW | - | - | - | 2.159mm | 0.094 2.40mm | 13.716mm | 5.588mm | - | - | ROHS3 Compliant | - | ||
![]() YC164-FR-0762RL Yageo | 210 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | - | 8 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 62Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | - | - | - | - | TR, Paper, 7 Inch | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 3216 | - | 1206 | - | - | - | 50V | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() YC162-FR-07100RL Yageo | 34 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | - | - | - | 4 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2013 | YC162 | 0.063Lx0.063W 1.60mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | - | - | - | ±200ppm/°C | 100Ohm | - | - | - | DDRAM, SDRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 62.5mW | - | - | - | 508μm | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC124-JR-075K6L Yageo | 12014 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | - | - | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 5.6kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 50V | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | 8 | - | 25V | - | - | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() EXB-34V470JV Panasonic Electronic Components | 2261 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | - | WRAPAROUND | - | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 47Ohm | Tin (Sn) | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | 2 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | - | - | - | - | 50V | - | - | - | - | 2 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | - | - | 500μm | No | ROHS3 Compliant | Lead Free | ||
![]() NRSN06I4J221TRF NIC Components | 911 |
| Datasheet | - | - | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1 | - | - | - | - | - | - | 5% | e3 | yes | - | - | 8 | - | - | 200 ppm/°C | 220Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | 60mW | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 0.0625W | - | - | - | - | 50V | - | 0612 | 70°C | - | 4 | - | - | 0.0625W | - | ISOLATED | - | - | 3.2mm | 1.6mm | - | No | RoHS Compliant | - | ||
![]() TC124-JR-0768RL Yageo | 5010 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | - | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2014 | TC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 68Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | 508μm | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC124-JR-0718KL Yageo | 27 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | - | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 18kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 50V | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | - | - | - | - | 25V | - | - | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CAT16-3901F4LF Bourns Inc. | 9003 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | - | - | 8 | 1206 | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 3.9kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | 800μm | 1.6mm | - | - | - | CAT16 | Not | - | 3216 | - | 1206 | 800μm | - | - | - | - | - | - | 4 | 4 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | 3.2mm | 1.6002mm | - | - | ROHS3 Compliant | - | ||
![]() 4608X-101-203LF Bourns Inc. | 33 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | - | 8 | - | 7 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 20kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608X | Not | - | - | 1W | - | - | - | 3.3mm | - | - | - | - | - | 7 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | ROHS3 Compliant | Lead Free | ||
![]() 4820P-1-105 Bourns Inc. | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | GULL WING | - | 20 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 1MOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | 1.6W | - | TR | 10 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4820P | Not | - | - | - | - | 1.27mm | - | - | 50V | - | 2254 | - | - | 10 | Isolated | 160mW | 0.16W | - | - | 2.159mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4308H-102-153LF Bourns Inc. | 7 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | - | 8 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 15kOhm | Matte Tin (Sn) | - | - | - | - | - | 1.6W | - | - | 4 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308H | Not | - | - | - | - | - | - | - | 100V | - | - | - | - | 4 | Isolated | 500mW | 0.5W | 50ppm/°C | - | - | 0.350 8.89mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-34V3R9JV Panasonic Electronic Components | 17 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | - | - | - | 4 | 0606 | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 3.9Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | - | 100V | - | - | 800μm | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 2 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | 1.6002mm | 1.6002mm | 500μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-34V910JV Panasonic Electronic Components | 17 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | - | WRAPAROUND | - | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 91Ohm | Tin (Sn) | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | 2 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() 4306R-102-821LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 6-SIP | - | FLAT | - | - | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | - | ±100ppm/°C | 820Ohm | - | - | - | - | - | - | 750mW | 100V | - | 3 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306R | - | - | - | 0.75W | - | 2.54mm | 6 | - | - | - | 5808 | - | - | 3 | Isolated | 300mW | - | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EXB-28V200JX Panasonic Electronic Components | 19 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 0804, Convex, Long Side Terminals | YES | WRAPAROUND | - | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 20Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | - | TR, PUNCHED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 0.063W | - | - | - | - | 50V | - | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | - | 0.018 0.45mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-18V561JX Panasonic Electronic Components | 27 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0502 (1406 Metric), Long Side Terminals | - | WRAPAROUND | - | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.055Lx0.024W 1.40mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 560Ohm | Tin (Sn) | - | - | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 4 | 400μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | IEC60115-9 | 1106 | 0.1W | 0502 | - | 8 | - | 12.5V | - | - | - | - | 4 | Isolated | 31mW | 0.031W | - | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | ROHS3 Compliant | Lead Free | ||
![]() EXB-24V274JX Panasonic Electronic Components | 17 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | WRAPAROUND | - | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 270kOhm | Tin (Sn) | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | 2 | 650μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 1010 | 0.063W | 0404 | - | 4 | - | 50V | - | - | - | - | 2 | Isolated | 62.5mW | 0.063W | - | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | - | ROHS3 Compliant | Contains Lead |