- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNR34J5ABJ103 ROHM Semiconductor | 669 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | 200V | -55°C~125°C | Tape & Reel (TR) | 2001 | MNR | 0.205Lx0.122W 5.20mmx3.10mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 10kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | Automotive AEC-Q200 | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | - | 1220 | 125mW | 4 | Isolated | - | - | - | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDP16033K30GE04 Vishay Dale | 33 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | 16 | 1.5g | 1 | - | -55°C~125°C | Tube | 2013 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | - | yes | Active | 1 (Unlimited) | 16 | DIP | - | ±100ppm/°C | 3.3kOhm | Tin/Silver/Copper (Sn95.5Ag3.9Cu0.6) | - | - | - | - | 1.92W | - | - | 8 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | 8 | Isolated | 250mW | 0.25W | - | 3.937mm | 0.155 3.94mm | 7.87mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDP1603270RGE04 Vishay Dale | 16 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | 16 | 1.5g | 1 | 200V | -55°C~125°C | Tube | 2016 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | - | yes | Active | 1 (Unlimited) | 16 | Radial | EAR99 | ±100ppm/°C | 270Ohm | Tin/Silver/Copper (Sn95.5Ag3.9Cu0.6) | - | - | - | - | 1.92W | - | - | 8 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 2.54mm | - | 3.3mm | - | - | 250mW | 8 | Isolated | - | - | - | 3.937mm | 0.155 3.94mm | 7.87mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SOMC160122K0GEA Vishay Dale | 16 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | YES | - | 16 | - | 15 | - | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | EAR99 | ±100ppm/°C | 22kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8533.21.00.10 | 1.2W | 50V | TR | 1 | 1.27mm | 7.62mm | Molded Case | ARRAY/NETWORK RESISTOR | - | Not | - | - | - | - | - | - | - | 50V | 4422 | 1.2W | 15 | Bussed | 80mW | - | - | - | 0.090 2.29mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MDP1403100RGE04 Vishay Dale | 33 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | 14 | 1.3g | 1 | - | -55°C~125°C | Tube | 2013 | MDP | 0.750Lx0.250W 19.05mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | DIP | EAR99 | ±100ppm/°C | 100Ohm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | 8533.21.00.60 | 1.73W | - | - | 7 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | 7 | Isolated | 250mW | 0.25W | - | 3.937mm | 0.155 3.94mm | 7.87mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDP14031K00GE04 Vishay Dale | 16 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | 14 | 1.299996g | 1 | - | -55°C~125°C | Tube | 2012 | MDP | 0.750Lx0.250W 19.05mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | DIP | EAR99 | ±100ppm/°C | 1kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | 8533.21.00.60 | 1.73W | - | - | 7 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | 7 | Isolated | 250mW | 0.25W | - | 3.937mm | 0.155 3.94mm | 7.87mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MDP1403220RGE04 Vishay Dale | 16 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | 14 | 1.3g | 1 | 200V | -55°C~125°C | Tube | 2012 | MDP | 0.750Lx0.250W 19.05mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | Radial | - | ±100ppm/°C | 220Ohm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | - | 1.73W | - | - | 7 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | 7 | Isolated | 250mW | 0.25W | - | 3.937mm | 0.155 3.94mm | 7.87mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDP160327K0GE04 Vishay Dale | 33 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | 16 | 1.500002g | 1 | 200V | -55°C~125°C | Tube | 2009 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | - | yes | Active | 1 (Unlimited) | 16 | Radial | EAR99 | ±100ppm/°C | 27kOhm | Tin/Silver/Copper (Sn95.5Ag3.9Cu0.6) | - | - | - | - | 1.92W | - | - | 8 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 2.54mm | - | 3.3mm | - | - | 1.92W | 8 | Isolated | 250mW | - | - | 3.937mm | 0.155 3.94mm | 7.87mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDP1603220KGE04 Vishay Dale | 16 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | 16 | 1.500002g | 1 | - | -55°C~125°C | Tube | 2013 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | - | yes | Active | 1 (Unlimited) | 16 | DIP | EAR99 | ±100ppm/°C | 220kOhm | Tin/Silver/Copper (Sn95.5Ag3.9Cu0.6) | - | - | - | - | 1.92W | - | - | 8 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | 8 | Isolated | 250mW | 0.25W | - | 3.937mm | 0.155 3.94mm | 7.87mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() YC158TJR-078K2L Yageo | 1348 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 10 | - | 8 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC158 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±200ppm/°C | 8.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, PAPER, 7/13 INCH | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 3216 | - | 1206 | - | - | - | 25V | 0612 | 31mW | - | Bussed | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M8340108K1002GCD03 Vishay Dale | 166 |
| Datasheet | 26 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | - | 7 | - | -55°C~125°C | Tube | 2015 | Military, MIL-PRF-83401/08, RZ080 | 0.783Lx0.098W 19.89mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 10kOhm | - | - | Military | - | - | 840mW | - | - | 1 | 2.54mm | 2.49mm | Molded Case | ARRAY/NETWORK RESISTOR | - | MIL-PRF-83401 | - | - | - | - | - | - | 3.43mm | 50V | - | - | 7 | Bussed | 120mW | 0.12W | - | 4.953mm | 0.195 4.95mm | - | No | - | Non-RoHS Compliant | - | ||
![]() TC164-FR-0775RL Yageo | 5000 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | - | 8 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | TC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 75Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | DDRAM, SDRAM | - | - | - | - | TR, Paper, 7 Inch | - | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 3216 | 0.0625W | 1206 | - | - | - | 50V | - | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | No | - | ROHS3 Compliant | - | ||
![]() AF124-JR-0733RL Yageo | 10810 |
| Datasheet | 33 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | - | 8 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | AF124 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | ±200ppm/°C | 33Ohm | - | - | DDRAM, SDRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 558.8μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() YC164-JR-071K3L Yageo | 17 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | - | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 1.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 50V | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 3216 | - | 1206 | - | 8 | - | - | 0612 | - | 4 | Isolated | 62.5mW | 0.0625W | - | 711.2μm | 0.028 0.70mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4308R-102-224 Bourns Inc. | 34 |
| Datasheet | 5 Weeks | Lead, Tin | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 220kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 1W | 100V | - | 4 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | 4308R | Not | - | - | 1W | - | 2.54mm | - | - | - | - | - | 4 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() YC162-JR-0710RL Yageo | 11 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | - | WRAPAROUND | 4 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC162 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±250ppm/°C | 10Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | 50V | - | - | 2 | Isolated | 62.5mW | - | - | 508μm | 0.020 0.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-24V563JX Panasonic Electronic Components | 27 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | WRAPAROUND | 4 | 793.786648μg | 1 | 25V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 56kOhm | Tin (Sn) | Thick Film | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | 2 | 650μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 1010 | 0.063W | 0404 | - | - | - | - | - | - | 2 | Isolated | 62.5mW | 0.063W | - | 457.2μm | 0.018 0.45mm | 350μm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4310R-101-272 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | 9 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 2.7kOhm | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | 4310R | Not | - | - | - | - | 2.54mm | - | 3.43mm | - | - | - | 9 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() YC122-JR-07150RL Yageo | 34 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | WRAPAROUND | 4 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC122 | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 150Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 50V | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 1010 | - | 0404 | - | - | - | - | - | - | 2 | Isolated | 62.5mW | - | - | 406.4μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC164-FR-07100KL Yageo | 85000 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | 4 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | TC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 100kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | DDRAM, SDRAM | LASER TRIMMABLE | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 50V | 3216 | - | 1206 | - | - | - | - | 0612 | - | - | Isolated | 62.5mW | 0.0625W | - | 711.2μm | 0.028 0.70mm | - | - | Unknown | ROHS3 Compliant | Lead Free |