- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Size Code | Rated Temperature | Number of Circuits | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M8340105K2001FGD03 Vishay Dale | 16 |
| Datasheet | 26 Weeks | - | Through Hole | Through Hole | 8-SIP | - | - | - | 8 | - | - | - | -55°C~125°C | Tube | 2016 | Military, MIL-PRF-83401/05, RZ050 | 0.783Lx0.098W 19.89mmx2.49mm | ±1% | e0 | - | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 2kOhm | Tin/Lead (Sn63Pb37) | - | - | Military | - | 800mW | - | - | - | 2.54mm | 2.49mm | Molded Case | ARRAY/NETWORK RESISTOR | - | - | MIL-PRF-83401 | - | - | 0.2W | - | - | - | 50V | - | - | - | - | 4 | Isolated | 200mW | - | - | - | 8.89mm | 0.350 8.89mm | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() L103S101LF TT Electronics/IRC | 255 |
| Datasheet | 21 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | - | 10 | - | 1 | 100V | -55°C~125°C | Bulk | 2012 | L, BI | 1.000Lx0.098W 25.40mmx2.50mm | ±2% | e1 | yes | Discontinued | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 100Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1W | - | - | 5 | 2.54mm | 2.5mm | Rectangular | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 1W | - | - | - | 100V | - | - | - | - | 5 | Isolated | 200mW | 0.2W | ±50ppm/°C | - | 4.953mm | 0.200 5.08mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 741X163120JP CTS Resistor Products | 17 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 1506, Convex, Long Side Terminals | YES | WRAPAROUND | - | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 741 | 0.156Lx0.063W 3.95mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±200ppm/°C | 12Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TR, PAPER, 7 INCH | 8 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 0.504W | - | - | - | 25V | 0615 | - | - | - | 8 | Isolated | 62.5mW | - | - | - | - | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC124-FR-0722R1L Yageo | 34 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | - | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 22.1Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | - | - | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | - | - | - | 50V | - | - | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CN1J4TTD270J KOA Speer Electronics, Inc. | 162 |
| - | - | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 8 | - | 1 | - | - | - | - | - | - | 5% | e3 | yes | - | - | 8 | SMD/SMT | EAR99 | 200 ppm/°C | 27Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | AEC-Q200 | - | 0.063W | - | - | - | 50V | 0612 | 70°C | - | - | 4 | Isolated | - | 0.0625W | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MNR35J5RJ473 ROHM Semiconductor | 4000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 2512 (6432 Metric), Convex, Long Side Terminals | - | WRAPAROUND | - | 10 | - | 5 | - | -55°C~125°C | Tape & Reel (TR) | 2003 | MNR | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 10 | - | EAR99 | ±200ppm/°C | 47kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | 63mW | 50V | TR, EMBOSSED, 7 INCH | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 6432 | - | 2512 | - | - | 50V | - | - | - | 63mW | 8 | Bussed | 62.5mW | - | - | - | 550μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT16-473J2LF Bourns Inc. | 25 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 0606, Concave | - | WRAPAROUND | - | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Concave | EAR99 | ±200ppm/°C | 47kOhm | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | 2 | Isolated | 62.5mW | - | - | - | 762μm | 0.030 0.75mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAY10-334J4LF Bourns Inc. | 25 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | - | - | 8 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | Convex | - | ±250ppm/°C | 330kOhm | - | 125°C | -55°C | - | - | 125mW | - | - | - | 500μm | 1mm | - | - | - | CAY10 | Not | - | 2010 | - | 0804 | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | 457.2μm | 0.018 0.45mm | 2mm | 990.6μm | - | - | - | ROHS3 Compliant | - | ||
![]() MDP1603100KGD04 Vishay | In Stock | - | - | - | - | - | - | DIP | - | - | - | 16 | 1.500002g | 8 | 100V | - | - | - | - | - | 2% | - | - | - | - | 16 | DIP | - | 100 ppm/°C | 100kOhm | - | 125°C | -55°C | - | - | 250mW | 100V | - | - | 2.54mm | 7.87mm | - | - | - | - | Not | - | - | - | - | 2.54mm | - | - | - | - | 8 | - | 8 | Isolated | 250mW | - | - | - | 3.05mm | - | 19.05mm | 7.87mm | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RACF324DJT33K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | 2010 (5025 Metric), Concave, Long Side Terminals | YES | WRAPAROUND | - | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | RACF | 0.200Lx0.118W 5.08mmx3.00mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 33kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TR, PLASTIC | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | 200V | 1220 | - | - | - | 4 | Isolated | 125mW | 0.125W | - | 33000Ohm | - | 0.028 0.70mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-V8V332JV Panasonic Electronic Components | 22000 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | - | 8 | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 3.3kOhm | - | - | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | IEC60115-9 | 3216 | - | 1206 | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RACF324DJT100R Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 2010 (5025 Metric), Concave, Long Side Terminals | - | WRAPAROUND | - | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | RACF | 0.200Lx0.118W 5.08mmx3.00mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 100Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TR, PLASTIC | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | 5025 | - | 2010 | - | - | 200V | 1220 | - | - | - | 4 | Isolated | 125mW | 0.125W | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CRA04P08333R0JTD Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | - | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA04 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 33Ohm | - | - | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 0.063W | - | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 558.8μm | 0.022 0.55mm | - | - | 350μm | - | - | ROHS3 Compliant | Exempt | ||
![]() SOMC160312K0GEA Vishay Dale | 43 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | - | 16 | - | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 12kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.28W | - | TR | 8 | 1.27mm | 7.62mm | Molded Case | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | - | - | - | 50V | 2444 | - | - | - | 8 | Isolated | 160mW | - | - | - | 2.286mm | 0.090 2.29mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4310M-102-121 Bourns Inc. | 34 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | - | 10 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | ±100ppm/°C | 120Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | 5 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310M | - | - | - | - | - | - | 3.43mm | - | 9808 | - | - | - | 5 | Isolated | 400mW | 0.4W | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EXB-V4V240JV Panasonic Electronic Components | 27 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | - | WRAPAROUND | - | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 24Ohm | Tin (Sn) | - | - | - | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | IEC60115-9 | - | - | - | - | - | 50V | - | - | - | - | 2 | Isolated | 62.5mW | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MNR18E0APJ430 ROHM Semiconductor | 8394 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | WRAPAROUND | - | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2007 | MNR | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 16 | - | - | ±200ppm/°C | 43Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | 31mW | 25V | TR, PAPER, 7 INCH | 8 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 3816 | 0.25W | 1506 | - | - | - | 0615 | - | - | - | 8 | Isolated | 62.5mW | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4306R-101-151 Bourns Inc. | 41 |
| Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 6-SIP | - | FLAT | - | 6 | - | 5 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | 150Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 750mW | 100V | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306R | - | - | - | - | - | 2.54mm | 3.43mm | - | - | - | - | - | 5 | Bussed | 200mW | 0.2W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TC124-JR-0756RL Yageo | 34 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | - | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | TC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 56Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | 508μm | 0.020 0.50mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RACF324DJT220R Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 2010 (5025 Metric), Concave, Long Side Terminals | - | WRAPAROUND | - | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | RACF | 0.200Lx0.118W 5.08mmx3.00mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 220Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TR, PLASTIC | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 5025 | 0.125W | 2010 | - | - | 200V | - | - | - | - | 4 | Isolated | 125mW | 0.125W | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | - | ROHS3 Compliant | - |