- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4304M-104-121/481 Bourns Inc. | 7 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 4-SIP | - | - | 4 | 4-SIP | - | -55°C~125°C | Tube | 2012 | 4300M | 0.384Lx0.085W 9.75mmx2.16mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 120Ohm 480Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4304M | - | - | - | - | - | - | - | 4 | Dual Terminator | 250mW | - | 50ppm/°C | - | 0.250 6.35mm | - | - | Non-RoHS Compliant | ||
![]() 4820P-2-111F Bourns Inc. | 37 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | - | 20 | 20-SOM | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 110Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | 4820P | - | - | - | - | - | - | - | 19 | Bussed | 80mW | - | - | 2.159mm | 0.094 2.40mm | 13.716mm | 5.588mm | Non-RoHS Compliant | ||
![]() 4820P-1-161 Bourns Inc. | 7 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | - | 20 | 20-SOM | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 160Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | 1.6W | - | - | 1.27mm | 7.62mm | - | - | - | 4820P | Not | - | 1.27mm | - | - | - | - | 10 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | 13.716mm | 5.588mm | ROHS3 Compliant | ||
![]() 4108R-1-332LF Bourns Inc. | 7 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | FLAT | 8 | - | 1 | -55°C~125°C | Tube | 2012 | 4100R | 0.465Lx0.300W 11.81mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 3.3kOhm | - | - | - | - | - | - | 1.69W | - | 4 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4108R | - | - | 2.54mm | - | 100V | - | - | 4 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | ROHS3 Compliant | ||
![]() 4420P-2-500 Bourns Inc. | 7 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20 | 20-SOL | - | -55°C~125°C | Tape & Reel (TR) | 2003 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 50Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 4420P | - | - | - | - | - | - | - | 19 | Bussed | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | 12.954mm | 7.493mm | Non-RoHS Compliant | ||
![]() 4420P-2-202 Bourns Inc. | 7 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20 | - | 19 | -55°C~125°C | Tape & Reel (TR) | 2003 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | e0 | no | Active | 1 (Unlimited) | 20 | Gull Wing | EAR99 | ±100ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 2W | TR | 1 | 1.27mm | 10.34mm | - | ARRAY/NETWORK RESISTOR | - | 4420P | Not | 2W | - | - | 50V | - | 3051 | 19 | Bussed | 160mW | 0.16W | 50ppm/°C | 2.8956mm | 0.114 2.90mm | - | - | Non-RoHS Compliant | ||
![]() 4420P-1-683 Bourns Inc. | 7 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | GULL WING | 20 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2003 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 20 | - | - | ±100ppm/°C | 68kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | TR | 10 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | not_compliant | 4420P | - | 2W | - | - | 50V | 1.27mm | 3051 | 10 | Isolated | 160mW | 0.16W | 50ppm/°C | 2.8956mm | 0.114 2.90mm | - | - | Non-RoHS Compliant | ||
![]() 4420P-T01-560 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20 | 20-SOL | - | -55°C~125°C | Tube | 2012 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 56Ohm | - | 125°C | -55°C | - | - | - | 2W | - | - | 1.27mm | 10.34mm | - | - | - | 4420P | Not | - | 1.27mm | - | - | - | - | 10 | Isolated | 160mW | - | 50ppm/°C | 2.9972mm | 0.114 2.90mm | 12.954mm | 7.493mm | ROHS3 Compliant | ||
![]() 4420P-T02-152 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20 | 20-SOL | - | -55°C~125°C | Tube | 2012 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 1.5kOhm | - | 125°C | -55°C | - | - | - | 2W | - | - | 1.27mm | 10.34mm | - | - | - | 4420P | Not | - | 1.27mm | - | - | - | - | 19 | Bussed | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | 12.954mm | 7.493mm | ROHS3 Compliant | ||
![]() 4420P-T01-181 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20 | 20-SOL | - | -55°C~125°C | Tube | 2003 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 180Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 4420P | - | - | 1.27mm | - | - | - | - | 10 | Isolated | 160mW | - | 50ppm/°C | 2.9972mm | 0.114 2.90mm | 12.954mm | 7.493mm | ROHS3 Compliant | ||
![]() 4420P-T02-182 Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20 | 20-SOL | - | -55°C~125°C | Tube | 2012 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 1.8kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 4420P | - | - | 1.27mm | - | - | - | - | 19 | Bussed | 160mW | - | 50ppm/°C | 2.9972mm | 0.114 2.90mm | 12.954mm | 7.493mm | ROHS3 Compliant | ||
![]() 4420P-T01-391 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20 | 20-SOL | - | -55°C~125°C | Tube | 2003 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 390Ohm | - | 125°C | -55°C | - | - | - | 2W | - | - | 1.27mm | 10.34mm | - | - | - | 4420P | Not | - | 1.27mm | - | - | - | - | 10 | Isolated | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | 12.954mm | 7.493mm | ROHS3 Compliant | ||
![]() 4114R-3-152/332 Bourns Inc. | 25 |
| Datasheet | 14 Weeks | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | FLAT | 14 | - | 2 | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 14 | DIP | EAR99 | ±100ppm/°C | 1.5kOhm 3.3kOhm | Tin (Sn) | - | - | - | - | 8533.21.00.60 | - | - | 12 | - | - | - | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | 2W | 2.54mm | - | 100V | - | - | 24 | Dual Terminator | 125mW | 0.125W | 50ppm/°C | - | 0.185 4.69mm | - | - | ROHS3 Compliant | ||
![]() 4114R-3-221/271 Bourns Inc. | 25 |
| Datasheet | 14 Weeks | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | FLAT | 14 | - | 2 | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | DIP | EAR99 | ±100ppm/°C | 220Ohm 270Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.60 | - | - | 12 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | 2W | 2.54mm | 3.43mm | 100V | - | 7731 | 24 | Dual Terminator | 125mW | 0.125W | 50ppm/°C | - | 0.185 4.69mm | - | - | ROHS3 Compliant | ||
![]() 4309R-101-220 Bourns Inc. | 25 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 9-SIP | - | FLAT | 9 | - | 8 | -55°C~125°C | Bulk | 2012 | 4300R | 0.884Lx0.085W 22.45mmx2.16mm | ±1 Ω | e0 | - | Active | 1 (Unlimited) | 9 | SIP | - | ±250ppm/°C | 22Ohm | Tin/Lead (Sn/Pb) | - | - | - | TOLERANCE IS 1 OHM | - | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4309R | - | 1.13W | 2.54mm | 3.43mm | 100V | - | - | 8 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | ROHS3 Compliant | ||
![]() 4309R-101-334 Bourns Inc. | 25 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 9-SIP | - | FLAT | 9 | - | 8 | -55°C~125°C | Bulk | 2012 | 4300R | 0.884Lx0.085W 22.45mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 9 | SIP | - | ±100ppm/°C | 330kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1.13W | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4309R | Not | - | 2.54mm | 3.43mm | 100V | - | - | 8 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | ROHS3 Compliant | ||
![]() 4309R-101-820 Bourns Inc. | 25 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 9-SIP | - | FLAT | 9 | - | 8 | -55°C~125°C | Bulk | 2012 | 4300R | 0.884Lx0.085W 22.45mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 9 | SIP | - | ±100ppm/°C | 82Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4309R | - | 1.13W | 2.54mm | 3.43mm | 100V | - | - | 8 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | ROHS3 Compliant | ||
![]() 4304M-102-151 Bourns Inc. | 25 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 4-SIP | - | FLAT | 4 | - | 1 | -55°C~125°C | Tube | 2012 | 4300M | 0.384Lx0.085W 9.75mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 4 | SIP | EAR99 | ±100ppm/°C | 150Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | 2 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4304M | - | 0.6W | 2.54mm | - | 100V | - | 3808 | 2 | Isolated | 400mW | - | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | ROHS3 Compliant | ||
![]() 4306M-102-105 Bourns Inc. | 25 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 6-SIP | - | FLAT | 6 | - | 1 | -55°C~125°C | Tube | 2012 | 4300M | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | 1MOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | 3 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306M | - | 0.9W | 2.54mm | - | 100V | - | 5808 | 3 | Isolated | 400mW | 0.4W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | ROHS3 Compliant | ||
![]() 4306M-102-334 Bourns Inc. | 25 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 6-SIP | - | FLAT | 6 | - | 1 | -55°C~125°C | Tube | 2012 | 4300M | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | 330kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | 3 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306M | - | 0.9W | 2.54mm | - | 100V | - | 5808 | 3 | Isolated | 400mW | 0.4W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | ROHS3 Compliant |