- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Working Voltage | Lead Spacing | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT25-185JALF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | - | - | 10 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CAT25 | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | - | - | Active | 1 (Unlimited) | 10 | Concave | - | ±200ppm/°C | 1.8MOhm | - | 125°C | -55°C | - | - | - | - | - | 800μm | 2.1mm | - | - | - | CAT25 | Not | 4021 | - | 1608 | 800μm | - | - | - | 8 | Bussed | 62.5mW | - | - | - | 660.4μm | 0.026 0.65mm | 4mm | 2.1082mm | - | ROHS3 Compliant | ||
![]() CAT25-475JALF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | - | - | 10 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CAT25 | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | - | - | Active | 1 (Unlimited) | 10 | Concave | - | ±200ppm/°C | 4.7MOhm | - | 125°C | -55°C | - | - | - | - | - | 800μm | 2.1mm | - | - | - | CAT25 | Not | 4021 | - | 1608 | 800μm | - | - | - | 8 | Bussed | 62.5mW | - | - | - | 660.4μm | 0.026 0.65mm | 4mm | 2.1082mm | - | ROHS3 Compliant | ||
![]() CAT25-430JALF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | - | WRAPAROUND | 10 | - | 8 | -55°C~125°C | Tape & Reel (TR) | 2011 | CAT25 | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | - | ±200ppm/°C | 43Ohm | - | - | - | - | - | - | TR, EMBOSSED | 1 | 800μm | 2.1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 4021 | 0.0625W | 1608 | 800μm | 25V | - | - | 8 | Bussed | 62.5mW | 0.0625W | - | - | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | ||
![]() CAT25-820JALF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | - | - | 10 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CAT25 | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | - | - | Active | 1 (Unlimited) | 10 | Concave | - | ±200ppm/°C | 82Ohm | - | 125°C | -55°C | - | - | - | - | - | 800μm | 2.1mm | - | - | - | CAT25 | Not | 4021 | - | 1608 | 800μm | - | - | - | 8 | Bussed | 62.5mW | - | - | - | 660.4μm | 0.026 0.65mm | 4mm | 2.1082mm | - | ROHS3 Compliant | ||
![]() CAT25-394JALF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | - | WRAPAROUND | 10 | - | 8 | -55°C~125°C | Tape & Reel (TR) | 2011 | CAT25 | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 390kOhm | - | - | - | - | - | - | TR, EMBOSSED | 1 | 800μm | 2.1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 4021 | 0.0625W | 1608 | 800μm | 25V | - | - | 8 | Bussed | 62.5mW | 0.0625W | - | - | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | ||
![]() CAT25-513JALF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | - | WRAPAROUND | 10 | - | 8 | -55°C~125°C | Tape & Reel (TR) | 2011 | CAT25 | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 51kOhm | - | - | - | - | - | - | TR, EMBOSSED | 1 | 800μm | 2.1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 0.0625W | - | 800μm | 25V | - | - | 8 | Bussed | 62.5mW | 0.0625W | - | - | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | ||
![]() CAT25-821JALF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | - | WRAPAROUND | 10 | - | 8 | -55°C~125°C | Tape & Reel (TR) | 2011 | CAT25 | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 820Ohm | - | - | - | - | - | - | TR, EMBOSSED | 1 | 800μm | 2.1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 4021 | 0.0625W | 1608 | 800μm | 25V | - | - | 8 | Bussed | 62.5mW | 0.0625W | - | - | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | ||
![]() CAT25-225JALF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | - | - | 10 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CAT25 | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | - | - | Active | 1 (Unlimited) | 10 | Concave | - | ±200ppm/°C | 2.2MOhm | - | 125°C | -55°C | - | - | - | - | - | 800μm | 2.1mm | - | - | - | CAT25 | Not | - | - | - | 800μm | - | - | - | 8 | Bussed | 62.5mW | - | - | - | 660.4μm | 0.026 0.65mm | 4mm | 2.1082mm | - | ROHS3 Compliant | ||
![]() EXB-E10C223J Panasonic Electronic Components | 45800 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | - | WRAPAROUND | 10 | - | 8 | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 22kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | TR, PUNCHED, 7 INCH | 1 | 800μm | 2.1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 0.063W | - | - | 25V | - | - | 8 | Bussed | 62.5mW | 0.063W | - | - | 660.4μm | 0.026 0.65mm | - | - | No | ROHS3 Compliant | ||
![]() 4820P-T01-153 Bourns Inc. | 7 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | YES | GULL WING | 20 | - | 1 | -55°C~125°C | Tube | 2010 | 4800P | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 20 | - | - | ±100ppm/°C | 15kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | - | 10 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4820P | - | - | 1.6W | - | - | 50V | 1.27mm | 2254 | 10 | Isolated | 160mW | 0.16W | - | 15000Ohm | - | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | ||
![]() 4420P-1-104 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | GULL WING | 20 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2012 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | ±100ppm/°C | 100kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 2W | - | TR | 10 | 1.27mm | 10.34mm | Rectangular | ARRAY/NETWORK RESISTOR | - | 4420P | Not | - | 2W | - | 1.27mm | 50V | - | 3051 | 10 | Isolated | 160mW | 0.16W | 50ppm/°C | - | 2.9972mm | 0.114 2.90mm | - | - | - | ROHS3 Compliant | ||
![]() 4420P-2-121 Bourns Inc. | 7 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20 | 20-SOL | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | 20 | Gull Wing | - | ±100ppm/°C | 120Ohm | - | 125°C | -55°C | - | 2W | - | - | - | 1.27mm | 10.34mm | - | - | - | 4420P | Not | - | - | - | - | - | - | - | 19 | Bussed | 160mW | - | 50ppm/°C | - | 2.8956mm | 0.114 2.90mm | 12.954mm | 7.493mm | - | Non-RoHS Compliant | ||
![]() 4420P-2-393 Bourns Inc. | 7 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20 | - | 19 | -55°C~125°C | Tape & Reel (TR) | 2003 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 20 | Gull Wing | EAR99 | ±100ppm/°C | 39kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 2W | - | TR | 1 | 1.27mm | 10.34mm | Rectangular | ARRAY/NETWORK RESISTOR | - | 4420P | Not | - | 2W | - | - | 50V | - | 3051 | 19 | Bussed | 160mW | 0.16W | 50ppm/°C | - | 2.8956mm | 0.114 2.90mm | - | - | - | Non-RoHS Compliant | ||
![]() 4420P-2-563 Bourns Inc. | 7 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | GULL WING | 20 | - | 19 | -55°C~125°C | Tape & Reel (TR) | 2015 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | ±100ppm/°C | 56kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | TR | 1 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | not_compliant | 4420P | - | - | 2W | - | - | 50V | 1.27mm | 3051 | 19 | Bussed | 160mW | 0.16W | 50ppm/°C | - | 2.8956mm | 0.114 2.90mm | - | - | - | Non-RoHS Compliant | ||
![]() 4420P-T01-333 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20 | 20-SOL | - | -55°C~125°C | Tube | 2012 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 33kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | 4420P | - | - | - | - | 1.27mm | - | - | - | 10 | Isolated | 160mW | - | 50ppm/°C | - | 2.9972mm | 0.114 2.90mm | 12.954mm | 7.493mm | - | ROHS3 Compliant | ||
![]() 4420P-T01-151 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20 | 20-SOL | - | -55°C~125°C | Tube | 2012 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 150Ohm | - | 125°C | -55°C | - | 2W | - | - | - | 1.27mm | 10.34mm | - | - | - | 4420P | Not | - | - | - | 1.27mm | - | - | - | 10 | Isolated | 160mW | - | 50ppm/°C | - | 2.9972mm | 0.114 2.90mm | 12.954mm | 7.493mm | - | ROHS3 Compliant | ||
![]() 4420P-T01-222 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20 | 20-SOL | - | -55°C~125°C | Tube | 2012 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 2.2kOhm | - | 125°C | -55°C | - | 2W | - | - | - | 1.27mm | 10.34mm | - | - | - | 4420P | Not | - | - | - | 1.27mm | - | - | - | 10 | Isolated | 160mW | - | 50ppm/°C | - | 2.8956mm | 0.114 2.90mm | 12.954mm | 7.493mm | - | ROHS3 Compliant | ||
![]() 4420P-T01-250 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20 | 20-SOL | - | -55°C~125°C | Tube | 2003 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±1Ohm | - | - | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±250ppm/°C | 25Ohm | - | 125°C | -55°C | - | 2W | - | - | - | 1.27mm | 10.34mm | - | - | - | 4420P | Not | - | - | - | 1.27mm | - | - | - | 10 | Isolated | 160mW | - | 50ppm/°C | - | 2.8956mm | 0.114 2.90mm | 12.954mm | 7.493mm | - | ROHS3 Compliant | ||
![]() 4420P-T01-331 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20 | 20-SOL | - | -55°C~125°C | Tube | 2012 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 330Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | 4420P | - | - | - | - | 1.27mm | - | - | - | 10 | Isolated | 160mW | - | 50ppm/°C | - | 2.8956mm | 0.114 2.90mm | 12.954mm | 7.493mm | - | ROHS3 Compliant | ||
![]() 4420P-T01-122 Bourns Inc. | 7 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20 | 20-SOL | - | -55°C~125°C | Tube | 2003 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 1.2kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | 4420P | - | - | - | - | 1.27mm | - | - | - | 10 | Isolated | 160mW | - | 50ppm/°C | - | 2.9972mm | 0.114 2.90mm | 12.954mm | 7.493mm | - | ROHS3 Compliant |