- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4818P-T02-102 Bourns Inc. | 7 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 18-SOIC (0.220, 5.59mm Width) | GULL WING | 18 | - | 17 | -55°C~125°C | Tube | 2013 | 4800P | 0.490Lx0.220W 12.45mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 18 | SMD/SMT | EAR99 | ±100ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | 8533.21.00.20 | - | - | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4818P | - | - | 1.44W | - | 1.27mm | - | 50V | - | 2249 | 17 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | ROHS3 Compliant | - | ||
![]() 4420P-T03-330/470 Bourns Inc. | 37 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 20-SOL | - | -55°C~125°C | Tube | 2015 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2Ohm | - | - | Active | 1 (Unlimited) | 20 | Gull Wing | - | ±250ppm/°C | 33Ohm 47Ohm | - | 125°C | -55°C | - | - | 2W | - | - | 1.27mm | 10.34mm | - | - | - | 4420P | Not | - | - | - | - | - | - | - | - | 36 | Dual Terminator | 115mW | - | 50ppm/°C | - | 0.114 2.90mm | 12.95mm | - | ROHS3 Compliant | - | ||
![]() 4420P-T03-312/182 Bourns Inc. | 37 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 20-SOL | - | -55°C~125°C | Tube | 2015 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 1.8kOhm 3.1kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 4420P | - | - | - | - | - | - | - | - | - | 36 | Dual Terminator | 115mW | - | 50ppm/°C | - | 0.114 2.90mm | - | - | ROHS3 Compliant | - | ||
![]() 4610M-101-101LF Bourns Inc. | 25 |
| Datasheet | 14 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | -55°C~125°C | Bulk | 2010 | 4600M | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 100Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.5W | - | 1 | 2.54mm | - | Conformal Coated | ARRAY/NETWORK RESISTOR | - | 4610M | - | - | - | - | - | 3.3mm | - | - | - | 9 | Bussed | 250mW | 0.25W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | ROHS3 Compliant | - | ||
![]() 4114R-1-200LF Bourns Inc. | 25 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 14-DIP | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±1Ohm | - | - | Active | 1 (Unlimited) | 14 | Pin | - | ±250ppm/°C | 20Ohm | - | 125°C | -55°C | - | - | 2W | - | - | 2.54mm | - | - | - | - | 4114R | - | - | - | - | - | - | - | - | - | 7 | Isolated | 250mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | 19.431mm | 7.62mm | ROHS3 Compliant | - | ||
![]() 4114R-2-270 Bourns Inc. | 25 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 14-DIP | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±1Ohm | - | - | Active | 1 (Unlimited) | - | DIP | - | ±250ppm/°C | 27Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | 4114R | - | - | - | - | 2.54mm | - | - | - | - | 13 | Bussed | 125mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | 19.431mm | 7.62mm | ROHS3 Compliant | - | ||
![]() 4114R-2-511 Bourns Inc. | 25 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 14-DIP | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 510Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | 4114R | - | - | - | - | - | - | - | - | - | 13 | Bussed | 125mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | 19.431mm | 7.62mm | Non-RoHS Compliant | - | ||
![]() 4818P-1-950 Bourns Inc. | 41 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 18-SOIC (0.220, 5.59mm Width) | - | 18 | 18-SOM | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4800P | 0.490Lx0.220W 12.45mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 95Ohm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | 4818P | - | - | - | - | 1.27mm | - | - | - | - | 9 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | 12.446mm | 5.588mm | ROHS3 Compliant | - | ||
![]() 4818P-1-102 Bourns Inc. | 41 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 18-SOIC (0.220, 5.59mm Width) | GULL WING | 18 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.490Lx0.220W 12.45mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 18 | SMD/SMT | - | ±100ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | TR | 9 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4818P | - | - | 1.44W | - | 1.27mm | - | 50V | - | - | 9 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.094 2.40mm | - | - | ROHS3 Compliant | - | ||
![]() 4310H-101-123 Bourns Inc. | 25 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | -55°C~125°C | Tube | 2012 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 12kOhm | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.50 | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310H | - | - | 2W | - | - | 3.43mm | - | 2.54mm | - | 9 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | Non-RoHS Compliant | - | ||
![]() 4306H-102-102 Bourns Inc. | 25 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 1 | -55°C~125°C | Tube | 2012 | 4300H | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 3 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306H | - | - | 1.2W | - | 2.54mm | - | 100V | - | 5808 | 3 | Isolated | 500mW | 0.5W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | ROHS3 Compliant | - | ||
![]() 4310M-101-122 Bourns Inc. | 25 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | -55°C~125°C | Tube | 2012 | 4300M | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 1.2kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310M | - | - | 1.5W | - | - | 3.43mm | - | 2.54mm | - | 9 | Bussed | 250mW | 0.25W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | Non-RoHS Compliant | - | ||
![]() 4310M-101-271 Bourns Inc. | 25 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | -55°C~125°C | Tube | 2012 | 4300M | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 270Ohm | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.50 | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310M | - | - | 1.5W | - | - | 3.43mm | - | 2.54mm | - | 9 | Bussed | 250mW | 0.25W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | Non-RoHS Compliant | - | ||
![]() 4310M-101-223 Bourns Inc. | 25 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | -55°C~125°C | Tube | 2012 | 4300M | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 22kOhm | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.50 | 1.5W | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310M | Not | - | - | - | - | 3.43mm | - | - | - | 9 | Bussed | 250mW | 0.25W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | Non-RoHS Compliant | - | ||
![]() 4310M-102-272 Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | -55°C~125°C | Tube | 2012 | 4300M | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | ±100ppm/°C | 2.7kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 5 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310M | - | - | - | - | - | 3.43mm | - | - | 9808 | 5 | Isolated | 400mW | 0.4W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | Non-RoHS Compliant | - | ||
![]() 4310M-102-271 Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | -55°C~125°C | Tube | 2012 | 4300M | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 270Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 1.5W | - | 5 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310M | Not | - | - | - | - | 3.43mm | - | - | 9808 | 5 | Isolated | 400mW | 0.4W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | Non-RoHS Compliant | - | ||
![]() CAT25-124JALF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | WRAPAROUND | 10 | - | 8 | -55°C~125°C | Tape & Reel (TR) | 2011 | CAT25 | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 120kOhm | - | - | - | - | - | - | TR, EMBOSSED | 1 | 800μm | 2.1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 4021 | 0.0625W | 1608 | 800μm | - | 25V | - | - | 8 | Bussed | 62.5mW | 0.0625W | - | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | ||
![]() CAT25-125JALF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | - | 10 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CAT25 | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | - | - | Active | 1 (Unlimited) | 10 | Concave | - | ±200ppm/°C | 12MOhm | - | 125°C | -55°C | - | - | - | - | - | 800μm | 2.1mm | - | - | - | CAT25 | Not | 4021 | - | 1608 | 800μm | - | - | - | - | 8 | Bussed | 62.5mW | - | - | 660.4μm | 0.026 0.65mm | 4mm | 2.1082mm | ROHS3 Compliant | - | ||
![]() CAT25-120JALF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | WRAPAROUND | 10 | - | 8 | -55°C~125°C | Tape & Reel (TR) | 2011 | CAT25 | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | - | ±200ppm/°C | 12Ohm | - | - | - | - | - | - | TR, EMBOSSED | 1 | 800μm | 2.1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 0.0625W | - | 800μm | - | 25V | - | - | 8 | Bussed | 62.5mW | 0.0625W | - | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | ||
![]() CAT25-152JALF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | WRAPAROUND | 10 | - | 8 | -55°C~125°C | Tape & Reel (TR) | 2011 | CAT25 | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 1.5kOhm | - | - | - | - | - | - | TR, EMBOSSED | 1 | 800μm | 2.1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 4021 | 0.0625W | 1608 | - | - | 25V | - | - | 8 | Bussed | 62.5mW | 0.0625W | - | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | Lead Free |