- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Pin Count | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Resistor Matching Ratio | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YC124-FR-074K3L Yageo | 110 |
| Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 4.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | - | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | - | 50V | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4611M-101-102LF Bourns Inc. | 29 |
| Datasheet | 12 Weeks | - | Copper, Silver, Tin | Through Hole | Through Hole | 11-SIP | FLAT | 11 | - | 10 | - | -55°C~125°C | Bulk | 2010 | 4600M | 1.098Lx0.098W 27.89mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 11 | Pin | EAR99 | ±100ppm/°C | 1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.65W | - | - | 1 | 2.54mm | 2.49mm | Conformal Coated | ARRAY/NETWORK RESISTOR | - | 4611M | Not | - | - | - | - | - | 2.54mm | 3.3mm | - | - | - | 10 | Bussed | 250mW | 0.25W | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() YC164-FR-07115RL Yageo | 2190 |
| Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | - | - | - | ±200ppm/°C | 115Ohm | - | - | - | DDRAM, SDRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC324-FK-07220KL Yageo | 46 |
| Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2016 | YC324 | 0.200Lx0.126W 5.08mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 220kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, EMBOSSED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | - | 200V | 2013 | - | 4 | Isolated | 125mW | 0.125W | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MNR14E0APJ470 ROHM Semiconductor | 31 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 47Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 3216 | - | 1206 | - | - | 50V | 0612 | 63mW | 4 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAY16-393J4LF Bourns Inc. | 300 |
| Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 39kOhm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 3216 | 0.062W | 1206 | 800μm | - | 50V | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EXB-28V221JX Panasonic Electronic Components | 21898 |
| Datasheet | 12 Weeks | - | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 793.786648μg | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 220Ohm | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | 0.063W | 0402 | - | - | 50V | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 457.2μm | 0.018 0.45mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() YC248-JR-070RL Yageo | 95810 |
| Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount | 1606, Convex, Long Side Terminals | WRAPAROUND | 16 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC248 | 0.157Lx0.063W 4.00mmx1.60mm | Jumper | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | EAR99 | 200 ppm/°C | 0.0Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE, RATED CURRENT: 2A | - | 62.5mW | 50V | TR, PAPER, 7 INCH | 8 | 500μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 50V | 1640 | - | 0616 | - | - | - | - | - | 8 | Isolated | - | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() EXB-28V390JX Panasonic Electronic Components | 10000 |
| Datasheet | 12 Weeks | - | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2010 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 39Ohm | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 50V | TR, PUNCHED, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 1005 | 0.063W | 0402 | - | - | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 350μm | 0.018 0.45mm | - | - | 350μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CAY10-223J4LF Bourns Inc. | 357 |
| Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Cut Tape (CT) | 2008 | CAY10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±250ppm/°C | 22kOhm | - | - | - | - | - | - | 125mW | 25V | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | 0.125W | - | - | - | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 457.2μm | 0.018 0.45mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAY10-3R0J4LF Bourns Inc. | 5 |
| Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | Convex | - | ±250ppm/°C | 3Ohm | - | 125°C | -55°C | - | - | - | 125mW | - | - | - | 500μm | 1mm | - | - | - | CAY10 | Not | - | - | 2010 | - | 0804 | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | 457.2μm | 0.018 0.45mm | 2mm | 990.6μm | - | - | - | ROHS3 Compliant | - | ||
![]() YC164-FR-07330RL Yageo | 150201 | - | Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | 4 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 330Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | - | - | 62.5mW | 50V | TR, Paper, 7 Inch | - | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 50V | 3216 | 0.0625W | 1206 | - | - | - | - | - | - | Isolated | 62.5mW | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() EXB-38V560JV Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 56Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 50V | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 3216 | - | 1206 | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | - | - | 500μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LT5400BHMS8E-1#TRPBF Linear Technology/Analog Devices | 56 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LT5400 | 0.118Lx0.118W 3.00mmx3.00mm | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 10kOhm | - | - | - | Voltage Divider (TCR Matched) | - | - | - | - | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 4 | Isolated | 800mW | - | ±0.2ppm/°C | ±0.025% | 1.0922mm | 0.043 1.10mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4310R-102-104LF Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 100kOhm | Matte Tin (Sn) | - | - | - | - | - | 1.25W | 100V | - | 5 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | - | - | - | 3.43mm | - | 9808 | - | 5 | Isolated | 300mW | 0.3W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4306R-101-271 Bourns Inc. | 29 |
| Datasheet | 6 Weeks | - | Lead, Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 5 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 6 | SIP | - | ±100ppm/°C | 270Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 750mW | 100V | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306R | - | - | - | - | - | - | 2.54mm | 3.43mm | - | - | - | 5 | Bussed | 200mW | 0.2W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CAY16-300J8LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | 30Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 8 | 500μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | 0.031W | - | - | - | 25V | 0615 | - | 8 | Isolated | 62.5mW | 0.031W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT16-201J4LF Bourns Inc. | 32 |
| Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.061W 3.20mmx1.55mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 200Ohm | - | - | - | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.55mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 3216 | 0.062W | 1206 | - | - | - | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4310R-102-822 Bourns Inc. | 29 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 10 | SIP | - | ±100ppm/°C | 8.2kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1.25W | 100V | - | 5 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | - | - | 2.54mm | 3.43mm | - | 9808 | - | 5 | Isolated | 300mW | 0.3W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4610X-101-270LF Bourns Inc. | 29 |
| Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±250ppm/°C | 27Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TOLERANCE IS 1 OHM | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4610X | Not | - | - | - | - | - | 2.54mm | 3.3mm | - | - | - | 9 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | - | ROHS3 Compliant | Lead Free |