- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4816P-1-100F Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | 16 | 16-SOM | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±1% | - | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±250ppm/°C | 10Ohm | - | 125°C | -55°C | - | Automotive AEC-Q200 | - | 1.28W | - | - | - | 1.27mm | 7.62mm | - | - | - | 4816P | Not | - | 1.27mm | - | - | - | - | - | - | 8 | Isolated | 160mW | - | - | - | 2.159mm | 0.094 2.40mm | 11.176mm | 5.588mm | - | - | Non-RoHS Compliant | - | ||
![]() EXB-34V1R8JV Panasonic Electronic Components | 25 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | - | - | 4 | 0606 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 1.8Ohm | - | 125°C | -55°C | - | Automotive AEC-Q200 | - | - | 100V | - | - | 800μm | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 2 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | 1.6002mm | 1.6002mm | - | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-34V4R3JV Panasonic Electronic Components | 34 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | - | - | 4 | 0606 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 4.3Ohm | - | 125°C | -55°C | - | Automotive AEC-Q200 | - | - | 100V | - | - | 800μm | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 2 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | 1.6002mm | 1.6002mm | 500μm | No | ROHS3 Compliant | Contains Lead | ||
![]() 4308R-101-471 Bourns Inc. | 34 |
| Datasheet | 5 Weeks | Lead, Tin | Through Hole | Through Hole | 8-SIP | - | FLAT | - | - | - | 7 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 470Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 1W | 100V | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308R | - | 1W | 2.54mm | 8 | 3.43mm | - | - | - | - | 7 | Bussed | 200mW | 0.2W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4308R-101-334LF Bourns Inc. | 8 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-SIP | - | FLAT | - | - | - | 7 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 330kOhm | - | - | - | - | - | - | 1W | 100V | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308R | - | 1W | 2.54mm | 8 | 3.43mm | - | - | - | - | 7 | Bussed | 200mW | 0.2W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | - | ROHS3 Compliant | Lead Free | ||
![]() 4308R-101-184LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | - | - | 7 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 180kOhm | - | - | - | - | - | - | 1W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308R | Not | 1W | 2.54mm | - | 3.43mm | - | - | - | - | 7 | Bussed | 200mW | 0.2W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | - | ROHS3 Compliant | Lead Free | ||
![]() 4114R-1-124 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | 14 | - | - | 1 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | DIP | EAR99 | ±100ppm/°C | 120kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.60 | 2W | - | - | 7 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | 2W | 2.54mm | - | 3.43mm | 100V | - | - | - | 7 | Isolated | 250mW | 0.25W | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4114R-2-562LF Bourns Inc. | 25 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | 14 | - | - | 13 | 100V | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 14 | Pin | EAR99 | ±100ppm/°C | 5.6kOhm | - | - | - | - | - | 8533.21.00.60 | 2W | - | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | 2W | 2.54mm | - | 3.43mm | - | - | 7731 | - | 13 | Bussed | 125mW | 0.125W | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CSC09A011K00FEK Vishay Dale | 1733 |
| Datasheet | 34 Weeks | Tin | Through Hole | Through Hole | 9-SIP | - | FLAT | 9 | - | - | 8 | - | -55°C~125°C | Bulk | 2008 | CSC | 0.890Lx0.098W 22.61mmx2.49mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 9 | SMD/SMT | - | ±100ppm/°C | 1kOhm | - | - | - | Thick Film | - | - | 1.12W | - | - | 1 | 2.54mm | - | - | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 3.3mm | 100V | - | - | 1.12W | 8 | Bussed | 200mW | - | ±50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SOMC160333K0GEA Vishay Dale | 16 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | GULL WING | 16 | - | - | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | - | - | ±100ppm/°C | 33kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.28W | - | TR | 8 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | 50V | - | 4422 | - | 8 | Isolated | 160mW | - | - | - | 2.286mm | 0.090 2.29mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() MDP1603330RGE04 Vishay Dale | 16 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | 16 | - | 1.5g | 1 | - | -55°C~125°C | Tube | 2016 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | - | yes | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 330Ohm | Tin/Silver/Copper (Sn95.5Ag3.9Cu0.6) | - | - | - | - | - | 1.92W | - | - | 8 | 2.54mm | 7.87mm | Molded Case | ARRAY/NETWORK RESISTOR | - | - | Not | - | 2.54mm | - | 3.3mm | 200V | - | - | - | 8 | Isolated | 250mW | 0.25W | - | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | No | ROHS3 Compliant | Lead Free | ||
![]() M8340109K3301GCD03 Vishay Dale | 160 |
| Datasheet | 26 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | - | 9 | - | -55°C~125°C | Tube | - | Military, MIL-PRF-83401/09, RZ090 | 0.983Lx0.098W 24.97mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 3.3kOhm | Tin/Lead (Sn63Pb37) | - | - | - | Military | 8533.21.00.50 | 1.08W | - | - | 1 | 2.54mm | 2.49mm | Molded Case | ARRAY/NETWORK RESISTOR | - | - | MIL-PRF-83401 | - | - | - | 3.43mm | 50V | - | - | - | 9 | Bussed | 120mW | 0.12W | - | - | 4.953mm | 0.195 4.95mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 4306H-101-104 Bourns Inc. | 25 |
| Datasheet | 8 Weeks | - | - | Through Hole | 6-SIP | NO | FLAT | 6 | - | - | 5 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 6 | - | - | ±100ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306H | - | 1.2W | - | - | 3.43mm | 100V | - | - | - | 5 | Bussed | 300mW | 0.3W | 50ppm/°C | 100000Ohm | - | 0.350 8.89mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4306R-102-331LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 6-SIP | - | FLAT | - | - | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | - | ±100ppm/°C | 330Ohm | - | - | - | - | - | - | 750mW | 100V | - | 3 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306R | - | 0.75W | - | 6 | - | - | - | 5808 | - | 3 | Isolated | 300mW | - | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4310R-102-394LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 10-SIP | - | FLAT | - | - | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 390kOhm | - | - | - | - | - | - | 1.25W | 100V | - | 5 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310R | - | - | 2.54mm | 10 | 3.43mm | - | - | 9808 | - | 5 | Isolated | 300mW | 0.3W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | - | ROHS3 Compliant | Lead Free | ||
![]() 4816P-1-471F Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | 16 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±1% | e0 | - | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 470Ohm | Tin/Lead (Sn/Pb) | - | - | - | Automotive AEC-Q200 | - | 1.28W | - | TR, 13 INCH | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | 50V | - | 2244 | - | 8 | Isolated | 160mW | - | - | - | 2.159mm | 0.094 2.40mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4816P-T01-332 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | GULL WING | 16 | - | - | 1 | - | -55°C~125°C | Tube | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±100ppm/°C | 3.3kOhm | Tin/Lead (Sn/Pb) | - | - | - | Automotive AEC-Q200 | - | - | 50V | - | 8 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4816P | - | - | - | - | - | - | 1.27mm | 2244 | - | 8 | Isolated | 160mW | - | - | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4816P-T02-124 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | GULL WING | 16 | - | - | 15 | - | -55°C~125°C | Tube | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±100ppm/°C | 120kOhm | Tin/Lead (Sn/Pb) | - | - | - | Automotive AEC-Q200 | - | - | 50V | - | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4816P | - | 1.28W | 1.27mm | - | - | - | - | 2244 | - | 15 | Bussed | 80mW | 0.08W | - | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4816P-T02-105 Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | GULL WING | 16 | - | - | 15 | - | -55°C~125°C | Tube | 2006 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±100ppm/°C | 1MOhm | Tin/Lead (Sn/Pb) | - | - | - | Automotive AEC-Q200 | - | 1.28W | 50V | - | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4816P | - | - | - | - | - | - | 1.27mm | 2244 | - | 15 | Bussed | 80mW | 0.08W | - | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4814P-T01-473 Bourns Inc. | 34 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | GULL WING | 14 | - | - | 1 | - | -55°C~125°C | Tube | 1999 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | SMD/SMT | - | ±100ppm/°C | 47kOhm | Tin/Lead (Sn/Pb) | - | - | - | Automotive AEC-Q200 | - | - | 50V | - | 7 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | 1.12W | 1.27mm | - | - | - | - | 2239 | - | 7 | Isolated | 160mW | 0.16W | - | - | 2.159mm | 0.094 2.40mm | - | - | - | - | Non-RoHS Compliant | - |