- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-38V111JV Panasonic Electronic Components | 998990 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 110Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 3216 | - | 1206 | - | - | - | 50V | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-18V824JX Panasonic Electronic Components | 25 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0502 (1406 Metric), Long Side Terminals | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.055Lx0.024W 1.40mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 820kOhm | Tin (Sn) | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 4 | 400μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 1106 | 0.1W | 0502 | - | 8 | - | 12.5V | - | 4 | Isolated | 31mW | 0.031W | - | 457.2μm | 0.018 0.45mm | 350μm | No | ROHS3 Compliant | Lead Free | ||
![]() AF124-JR-0747RL Yageo | 3370 |
| Datasheet | 33 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | AF124 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | ±200ppm/°C | 47Ohm | - | DDRAM, SDRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() EXB-14V391JX Panasonic Electronic Components | 25 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 390Ohm | Tin (Sn) | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 2 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0805 | 0.031W | 0302 | - | 4 | - | - | - | 2 | Isolated | 31mW | 0.031W | - | 457.2μm | 0.018 0.45mm | 350μm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-14V821JX Panasonic Electronic Components | 25 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | WRAPAROUND | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 820Ohm | Tin (Sn) | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 2 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 0805 | 0.031W | 0302 | - | 4 | - | - | - | 2 | Isolated | 31mW | 0.031W | - | 457.2μm | 0.018 0.45mm | 350μm | No | ROHS3 Compliant | Contains Lead | ||
![]() RAVF164DJT3R30 Stackpole Electronics Inc | 43 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 3.3Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | - | - | TR | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 3216 | 0.25W | 1206 | - | - | - | 50V | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() YC124-JR-0718RL Yageo | 200000 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | - | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 18Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 50V | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 8 | - | 25V | - | 4 | Isolated | 62.5mW | 0.0625W | - | 558.8μm | 0.022 0.55mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() SOMC14011K50GEA Vishay Dale | 16 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | GULL WING | 14 | - | 13 | - | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | ±100ppm/°C | 1.5kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.10 | 1.05W | - | TR | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | 50V | 3922 | 13 | Bussed | 80mW | 0.08W | - | 2.286mm | 0.090 2.29mm | - | No | ROHS3 Compliant | - | ||
![]() MSP06A0310K0GEJ Vishay Dale | 16 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 1 | - | -55°C~125°C | Tube | 2015 | MSP | 0.590Lx0.090W 14.99mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 10kOhm | - | - | - | - | - | 100V | - | 3 | 2.54mm | 2.29mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | 0.75W | - | - | - | - | - | 5909 | 3 | Isolated | 300mW | - | ±50ppm/°C | 4.953mm | 0.195 4.95mm | 2.29mm | No | ROHS3 Compliant | - | ||
![]() EXB-2HV243JV Panasonic Electronic Components | 11 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±200ppm/°C | 24kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | - | TR, PUNCHED, 7 INCH | 8 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.25W | - | - | - | - | 25V | - | 8 | Isolated | 62.5mW | - | - | 558.8μm | 0.022 0.55mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-2HV113JV Panasonic Electronic Components | 11 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±200ppm/°C | 11kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | - | TR, PUNCHED, 7 INCH | 8 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.25W | - | - | - | - | 25V | - | 8 | Isolated | 62.5mW | - | - | 558.8μm | 0.022 0.55mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-2HV303JV Panasonic Electronic Components | 11 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±200ppm/°C | 30kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | - | TR, PUNCHED, 7 INCH | 8 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.25W | - | - | - | - | 25V | - | 8 | Isolated | 62.5mW | - | - | 558.8μm | 0.022 0.55mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-2HV112JV Panasonic Electronic Components | 11 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±200ppm/°C | 1.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | - | TR, PUNCHED, 7 INCH | 8 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.25W | - | - | - | - | 25V | - | 8 | Isolated | 62.5mW | - | - | 558.8μm | 0.022 0.55mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-2HV363JV Panasonic Electronic Components | 11 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±200ppm/°C | 36kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | - | TR, PUNCHED, 7 INCH | 8 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.25W | - | - | - | - | 25V | - | 8 | Isolated | 62.5mW | - | - | 558.8μm | 0.022 0.55mm | - | No | ROHS3 Compliant | - | ||
![]() SOMC140320K0GEA Vishay Dale | 16 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | GULL WING | - | - | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | ±100ppm/°C | 20kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.10 | 1.125W | 50V | TR | 7 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 14 | - | - | 3922 | 7 | Isolated | 160mW | 0.16W | - | 2.286mm | 0.090 2.29mm | 7.62mm | No | ROHS3 Compliant | - | ||
![]() MDP160110K0GE04 Vishay Dale | 16 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | 1.5g | 15 | - | -55°C~125°C | Tube | 2007 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 16 | DIP | EAR99 | ±100ppm/°C | 10kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.60 | 125mW | - | - | 1 | - | 6.35mm | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | 1.92W | - | 2.54mm | - | 3.3mm | - | 8525 | 15 | Bussed | - | 0.125W | - | 3.937mm | 0.155 3.94mm | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() MSP10A0147K0GEJ Vishay Dale | 16 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | 100V | -55°C~125°C | Tube | 2013 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | SIP | - | ±100ppm/°C | 47kOhm | - | - | - | 8533.21.00.50 | 1.25W | - | - | 1 | 2.54mm | 2.29mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | - | - | 2.54mm | - | 3.43mm | 100V | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDP1403100KGE04 Vishay Dale | 37 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | FLAT | 14 | 1.299996g | 1 | 200V | -55°C~125°C | Tube | 2013 | MDP | 0.750Lx0.250W 19.05mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | Radial | EAR99 | ±100ppm/°C | 100kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.60 | 1.73W | - | - | 7 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 2.54mm | - | 3.3mm | - | - | 7 | Isolated | 250mW | 0.25W | - | 3.937mm | 0.155 3.94mm | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() TC164-FR-07180RL Yageo | 34 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | 8 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | TC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 180Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | - | - | - | - | TR, Paper, 7 Inch | - | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 3216 | 0.0625W | 1206 | - | - | - | 50V | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() TC164-FR-0756RL Yageo | 65000 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | 8 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | TC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 56Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | - | - | - | - | TR, Paper, 7 Inch | - | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 3216 | 0.0625W | 1206 | - | - | - | 50V | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - |