- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDP16038K20GE04 Vishay Dale | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | 16 | 1.5g | 1 | 200V | -55°C~125°C | Tube | 2013 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | - | yes | Active | 1 (Unlimited) | 16 | Radial | EAR99 | ±100ppm/°C | 8.2kOhm | Tin/Silver/Copper (Sn95.5Ag3.9Cu0.6) | - | - | - | 1.92W | - | - | 8 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 2.54mm | - | 3.3mm | - | - | 8 | Isolated | 250mW | 0.25W | - | 3.937mm | 0.155 3.94mm | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDP1403180RGE04 Vishay Dale | 37 |
| Datasheet | 11 Weeks | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | FLAT | 14 | 1.3g | 1 | 200V | -55°C~125°C | Tube | 2013 | MDP | 0.750Lx0.250W 19.05mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | Radial | EAR99 | ±100ppm/°C | 180Ohm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.60 | 1.73W | - | - | 7 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 2.54mm | - | 3.3mm | - | - | 7 | Isolated | 250mW | 0.25W | - | 3.05mm | 0.155 3.94mm | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDP14033K90GE04 Vishay Dale | 16 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | 14 | 1.299996g | 1 | 200V | -55°C~125°C | Tube | 2013 | MDP | 0.750Lx0.250W 19.05mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | Radial | - | ±100ppm/°C | 3.9kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | 1.73W | - | - | 7 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 2.54mm | - | 3.3mm | - | - | 7 | Isolated | 250mW | 0.25W | - | 3.937mm | 0.155 3.94mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() EXB-V4V200JV Panasonic Electronic Components | 27 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0606, Concave | - | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 20Ohm | Tin (Sn) | - | - | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | - | - | 50V | - | 2 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V622JV Panasonic Electronic Components | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0606, Concave | - | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 6.2kOhm | Tin (Sn) | - | - | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | - | - | 50V | - | 2 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V511JV Panasonic Electronic Components | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0606, Concave | - | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | Concave | - | ±200ppm/°C | 510Ohm | Tin (Sn) | - | - | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | IEC60115-9 | - | - | - | - | - | - | 50V | - | 2 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V300JV Panasonic Electronic Components | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0606, Concave | - | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 30Ohm | Tin (Sn) | - | - | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | - | - | 50V | - | 2 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V113JV Panasonic Electronic Components | 25 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0606, Concave | - | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 11kOhm | Tin (Sn) | - | - | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | - | - | 50V | - | 2 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-V8V910JV Panasonic Electronic Components | 25 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 91Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 3216 | - | 1206 | - | - | - | 50V | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-V8V514JV Panasonic Electronic Components | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 510kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 3216 | - | 1206 | - | - | - | 50V | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-V8V164JV Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 160kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 3216 | - | 1206 | - | - | - | 50V | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() TC124-JR-0782RL Yageo | 17 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2014 | TC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 82Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | 50V | - | 4 | Isolated | 62.5mW | 0.0625W | - | 508μm | 0.020 0.50mm | - | - | ROHS3 Compliant | - | ||
![]() EXB-V4V514JV Panasonic Electronic Components | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0606, Concave | - | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 510kOhm | Tin (Sn) | - | - | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | - | - | 50V | - | 2 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V914JV Panasonic Electronic Components | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0606, Concave | - | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 910kOhm | Tin (Sn) | - | - | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | - | - | 50V | - | 2 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-V4V623JV Panasonic Electronic Components | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0606, Concave | - | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 62kOhm | Tin (Sn) | - | - | - | - | - | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | - | - | - | - | - | 50V | - | 2 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() MSP08A0333R0GEJ Vishay Dale | 16 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | - | 1 | - | -55°C~125°C | Tube | 2013 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 33Ohm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | 1W | 100V | - | 4 | 2.54mm | 2.29mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | 1W | - | - | - | - | - | 7909 | 4 | Isolated | 300mW | 0.3W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | 2.29mm | - | ROHS3 Compliant | - | ||
![]() EXB-V8V113JV Panasonic Electronic Components | 25 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 11kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, PUNCHED, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | 3216 | - | 1206 | - | - | - | 50V | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-N8V184JX Panasonic Electronic Components | 25 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 180kOhm | Tin (Sn) | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.031W | - | - | 8 | - | - | - | 4 | Isolated | 31mW | 0.031W | - | 558.8μm | 0.022 0.55mm | - | No | ROHS3 Compliant | - | ||
![]() EXB-N8V244JX Panasonic Electronic Components | 17 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 240kOhm | Tin (Sn) | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | IEC60115-9 | - | 0.031W | 0804 | - | 8 | - | - | - | 4 | Isolated | 31mW | 0.031W | - | 558.8μm | 0.022 0.55mm | - | No | ROHS3 Compliant | - | ||
![]() YC104-JR-0715RL Yageo | 34 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | 0502 (1406 Metric) Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2016 | YC104 | 0.055Lx0.024W 1.40mmx0.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 15Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 1406 | - | 0502 | - | - | - | 12.5V | 0602 | 4 | Isolated | 31mW | 0.0313W | - | 457.2μm | 0.018 0.45mm | - | - | ROHS3 Compliant | - |