- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4308M-102-102LF Bourns Inc. | 16 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 1kOhm | - | - | - | - | - | 1.2W | - | - | 4 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | 4308M | Not | - | - | - | - | 100V | - | 4 | Isolated | 400mW | - | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | No | ROHS3 Compliant | - | ||
![]() EXB-N8V1R1JX Panasonic Electronic Components | 17 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | 8 | 0804 | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 1.1Ohm | - | 125°C | -55°C | - | - | - | 100V | - | - | 500μm | - | - | - | - | - | - | - | 0804 | 8 | - | - | 4 | Isolated | 31mW | - | - | - | 558.8μm | 0.022 0.55mm | 2.0066mm | 990.6μm | No | ROHS3 Compliant | - | ||
![]() EXB-28V152JX Panasonic Electronic Components | 9456 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 1.5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.063W | - | 8 | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 457.2μm | 0.018 0.45mm | - | - | No | ROHS3 Compliant | - | ||
![]() YC124-FR-0769R8L Yageo | 25 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 69.8Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 50V | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | 558.8μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() YC324-JK-0756RL Yageo | 50 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC324 | 0.200Lx0.126W 5.08mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 56Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | 200V | TR, EMBOSSED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | 2013 | 4 | Isolated | 125mW | 0.125W | - | - | 711.2μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() YC324-JK-07360RL Yageo | 89895 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC324 | 0.200Lx0.126W 5.08mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 360Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | TR, EMBOSSED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 200V | 2013 | 4 | Isolated | 125mW | 0.125W | - | - | 711.2μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() RACF324DJT1K00 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 2010 (5025 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | RACF | 0.200Lx0.118W 5.08mmx3.00mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TR, PLASTIC | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 5025 | - | 2010 | - | 200V | 1220 | 4 | Isolated | 125mW | 0.125W | - | - | 711.2μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | - | ||
![]() RACF324DJT150R Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 2010 (5025 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | RACF | 0.200Lx0.118W 5.08mmx3.00mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 150Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TR, PLASTIC | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 5025 | - | 2010 | - | 200V | 1220 | 4 | Isolated | 125mW | 0.125W | - | - | 711.2μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAY10-242J4LF Bourns Inc. | 25 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±250ppm/°C | 2.4kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 0.125W | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 457.2μm | 0.018 0.45mm | - | - | - | ROHS3 Compliant | - | ||
![]() TC124-JR-075K6L Yageo | 34 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2014 | TC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 5.6kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 50V | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | 508μm | 0.020 0.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() YC162-JR-0720KL Yageo | 17 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | WRAPAROUND | 4 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2013 | YC162 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 20kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 50V | - | 2 | Isolated | 62.5mW | - | - | - | 508μm | 0.020 0.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() TC164-JR-07240KL Yageo | 34 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | TC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 240kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 3216 | - | 1206 | - | 50V | 0612 | 4 | Isolated | 62.5mW | 0.0625W | - | - | 711.2μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | - | ||
![]() RACF164DJT15R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RACF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 15Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | TR, PAPER | 4 | 800μm | 1.6mm | Rectangular | ARRAY/NETWORK RESISTOR | - | Not | 3216 | - | 1206 | - | 50V | 0612 | 4 | Isolated | 62.5mW | - | - | - | 762μm | 0.030 0.75mm | - | - | No | ROHS3 Compliant | - | ||
![]() RACF164DJT24K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RACF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 24kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | TR, PAPER | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 3216 | - | 1206 | - | 50V | 0612 | 4 | Isolated | 62.5mW | - | - | - | 762μm | 0.030 0.75mm | - | - | No | ROHS3 Compliant | - | ||
![]() RACF164DJT56R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RACF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 56Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | TR, PAPER | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 3216 | - | 1206 | - | 50V | 0612 | 4 | Isolated | 62.5mW | - | - | - | 762μm | 0.030 0.75mm | - | - | No | ROHS3 Compliant | - | ||
![]() RACF164DJT36R0 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RACF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 36Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | TR, PAPER | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 3216 | - | 1206 | - | 50V | 0612 | 4 | Isolated | 62.5mW | - | - | - | 762μm | 0.030 0.75mm | - | - | No | ROHS3 Compliant | - | ||
![]() RACF164DJT11K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RACF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 11kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | TR, PAPER | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 50V | 0612 | 4 | Isolated | 62.5mW | - | - | 11000Ohm | - | 0.030 0.75mm | - | - | - | ROHS3 Compliant | - | ||
![]() RACF164DJT4K70 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RACF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 4.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | TR, PAPER | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 3216 | - | 1206 | - | 50V | 0612 | 4 | Isolated | 62.5mW | - | - | - | 762μm | 0.030 0.75mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RACF164DJT22K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RACF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 22kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | TR, PAPER | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 3216 | - | 1206 | - | 50V | 0612 | 4 | Isolated | 62.5mW | - | - | - | 762μm | 0.030 0.75mm | - | - | No | ROHS3 Compliant | - | ||
![]() RACF164DJT300K Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RACF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 300kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | - | - | - | TR, PAPER | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 50V | 0612 | 4 | Isolated | 62.5mW | - | - | 300000Ohm | - | 0.030 0.75mm | - | - | - | ROHS3 Compliant | - |