- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Pin Count | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Insulation Resistance | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Resistor Matching Ratio | Height | Height Seated (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT25-121JALF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | WRAPAROUND | 10 | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CAT25 | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 120Ohm | - | - | - | - | - | - | TR, EMBOSSED | 1 | 800μm | 2.1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | - | 0.0625W | - | - | - | 25V | - | - | - | 8 | Bussed | 62.5mW | 0.0625W | - | - | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAY16-824J4LF Bourns Inc. | 5 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 820kOhm | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | 3216 | 0.062W | 1206 | 800μm | - | 50V | - | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAT16-200J4LF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.061W 3.20mmx1.55mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 20Ohm | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.55mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | 3216 | 0.062W | 1206 | 800μm | - | 50V | - | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4306R-101-220 Bourns Inc. | 29 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 6-SIP | FLAT | 6 | 5 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±1 Ω | e0 | - | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±250ppm/°C | 22Ohm | Tin/Lead (Sn/Pb) | - | TOLERANCE IS 1 OHM | - | 750mW | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | 4306R | Not | - | - | - | - | - | 2.54mm | 3.43mm | - | - | - | - | 5 | Bussed | 200mW | 0.2W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | 2.16mm | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() LT5400BMPMS8E-8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | -55°C~150°C | Tube | 2012 | LT5400 | 0.118Lx0.118W 3.00mmx3.00mm | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 1kOhm 9kOhm | - | Voltage Divider (TCR Matched) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 800mW | - | ±0.2ppm/°C | ±0.025% | - | 0.043 1.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAT16-274J4LF Bourns Inc. | 21 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.061W 3.20mmx1.55mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 270kOhm | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.55mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | 3216 | 0.062W | 1206 | 800μm | - | 50V | - | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAY16-824J8LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | 820kOhm | - | - | - | - | - | - | TR, PAPER, 7 INCH | 8 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 3816 | 0.031W | 1506 | 500μm | - | 25V | - | 0615 | - | 8 | Isolated | 62.5mW | 0.031W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4116R-1-154LF Bourns Inc. | 5 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | 1 | 100V | -55°C~125°C | Tube | 2006 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 16 | Pin | - | ±100ppm/°C | 150kOhm | Matte Tin (Sn) | - | - | - | 250mW | 100V | - | 8 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | 4116R | Not | - | - | - | 2.25W | - | 2.54mm | 3.43mm | - | - | - | - | 8 | Isolated | - | 0.25W | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() YC324-JK-07180RL Yageo | 14 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC324 | 0.200Lx0.126W 5.08mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 180Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 200V | TR, EMBOSSED, 7 INCH | 4 | 1.27mm | 3.2mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | - | - | - | - | - | - | - | 2013 | - | 4 | Isolated | 125mW | 0.125W | - | - | 711.2μm | 0.028 0.70mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() YC164-JR-0751RL Yageo | 74500 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | 50V | -55°C~155°C | Tape & Reel (TR) | 1997 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | ±200ppm/°C | 51Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | LASER TRIMMABLE | - | 62.5mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | 3216 | - | 1206 | - | - | - | - | 0612 | 63mW | 4 | Isolated | - | - | - | - | 711.2μm | 0.028 0.70mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4308R-101-681 Bourns Inc. | 46 |
| Datasheet | 5 Weeks | Lead, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | 7 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 680Ohm | Tin/Lead (Sn/Pb) | - | - | - | 1W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | 4308R | Not | - | - | - | 1W | - | - | 3.43mm | - | - | - | - | 7 | Bussed | 200mW | 0.2W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | 2.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4114R-1-471LF Bourns Inc. | 247 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | FLAT | 14 | 1 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 14 | Pin | EAR99 | ±100ppm/°C | 470Ohm | Matte Tin (Sn) | - | - | 8533.21.00.60 | 2.25W | 100V | - | 7 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | 4114R | Not | - | 100V | - | 2W | - | 2.54mm | 3.18mm | - | 10MOhm | - | - | 7 | Isolated | 250mW | 0.25W | 50ppm/°C | - | 7.62mm | 0.185 4.69mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() LT5400BIMS8E-5#PBF Linear Technology/Analog Devices | 21 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | -40°C~85°C | Tube | 2015 | LT5400 | 0.118Lx0.118W 3.00mmx3.00mm | ±15% | e3 | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 1MOhm | Matte Tin (Sn) | Voltage Divider (TCR Matched) | - | - | - | - | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 800mW | - | ±0.2ppm/°C | ±0.025% | - | 0.043 1.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAT10-910J4LF Bourns Inc. | 6670 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2015 | CAT10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±250ppm/°C | 91Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | - | 0.25W | - | - | - | 25V | - | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | 558.8μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() RAVF164DJT3K90 Stackpole Electronics Inc | 15 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 3.9kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | - | - | TR | 4 | 800μm | 1.6mm | Rectangular | ARRAY/NETWORK RESISTOR | - | Not | - | - | 3216 | 0.25W | 1206 | - | - | 50V | - | 0612 | - | 4 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() YC122-JR-0727RL Yageo | 21 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | WRAPAROUND | 4 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC122 | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 27Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 50V | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 1010 | - | 0404 | - | - | - | - | - | - | 2 | Isolated | 62.5mW | - | - | - | 406.4μm | 0.016 0.40mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4308R-101-202LF Bourns Inc. | 5 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | 7 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 2kOhm | - | - | - | - | 1W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | 4308R | Not | - | - | - | 1W | - | - | 3.43mm | - | - | - | - | 7 | Bussed | 200mW | 0.2W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | 2.16mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() EXB-2HV221JV Panasonic Electronic Components | 15000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | 1 | 25V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | 220Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 250mW | 25V | TR, PUNCHED, 7 INCH | 8 | 500μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | 1005 | - | 0402 | - | - | - | - | - | 63mW | 8 | Isolated | 62.5mW | - | - | - | 558.8μm | 0.022 0.55mm | 450μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() YC248-JR-0718KL Yageo | 35 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1606, Convex, Long Side Terminals | WRAPAROUND | 16 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC248 | 0.157Lx0.063W 4.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±200ppm/°C | 18kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 50V | TR, PAPER, 7 INCH | 8 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 62.5mW | 0.0625W | - | - | 558.8μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() YC164-JR-07100RL Yageo | 1662 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 1997 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | ±200ppm/°C | 100Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | LASER TRIMMABLE | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 50V | 3216 | - | 1206 | - | - | 50V | - | 0612 | 62.5mW | 4 | Isolated | - | - | - | - | 711.2μm | 0.028 0.70mm | - | No | Unknown | ROHS3 Compliant | Lead Free |