- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Frequency-Max | Lead Free Status / RoHS Status | Lifetime @ Temp. | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Capacitance | Fastening Type | Ingress Protection | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Impedance | Connector Style | Number of Ports | Manufacturer Size Code | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | Shield Termination | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GUS-SS8BLF-01-1201-F International Resistive | In Stock | - | - | Free Hanging (In-Line) | - | -- | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 11GHz | -- | - | - | 500V | -- | Bulk | -- | - | - | Active | -- | Plug, Male Pin | - | - | Threaded | -- | Gold | - | - | - | 50 Ohm | TNC | 1 | - | 500 | Solder | 2 pcs - 1 Connector, 1 Contact | 0.18dB | Gold | RG-401 (.250 Semi Rigid) | Solder | -- | - | ||
![]() SIP-4769-02-7682-F International Resistive | In Stock | - | - | Through Hole | - | -- | Polytetrafluoroethylene (PTFE) | Zinc | Gold | Beryllium Copper | 2GHz | -- | - | - | 500V | -65°C ~ 85°C | Bulk | -- | - | - | Active | -- | Jack, Female Socket | - | - | Bayonet Lock | -- | Silver | - | - | - | 75 Ohm | BNC | 1 | - | 500 | Solder | -- | -- | Tin-Lead | -- | Solder | -- | - | ||
![]() CCN-7907LF-02-3012-B International Resistive | In Stock | - | - | Free Hanging (In-Line), Right Angle | - | -- | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 4GHz | -- | - | - | 500V | -- | Bulk | -- | - | - | Active | -- | Plug, Male Pin | - | - | Bayonet Lock | -- | Silver | - | - | - | 50 Ohm | BNC | 1 | - | 500 | Solder | 3 pcs - 1 Connector, 1 End Cap, 1 Ferrule | 0.2dB | Nickel | RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907 | Crimp | -- | - | ||
![]() SIP-4789-03-36R5-B International Resistive | In Stock | - | - | Free Hanging (In-Line) | - | -- | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | 4GHz | -- | - | - | 500V | -65°C ~ 165°C | Bulk | -- | - | - | Active | -- | Plug, Female Socket | - | - | Bayonet Lock | -- | Silver | - | - | - | -- | RP-BNC | 1 | - | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.2dB | Nickel | AT&T 735A | Crimp | -- | - | ||
![]() DIP-1999-03-2151-F TT Electronics | In Stock | - | - | Surface Mount | 2915 (7338 Metric) | - | - | - | - | - | - | -- | -- | 15V | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55365/13, CWR26 | 0.285 L x 0.150 W (7.24mm x 3.81mm) | ±20% | Active | -- | - | Conformal Coated | 100µF | - | - | - | 180 mOhm | C (0.01%) | -- | - | - | - | H | - | - | - | - | - | - | - | Military | 0.125 (3.17mm) | ||
![]() SIP-4709-03-51R0-A International Resistive | In Stock | - | - | Free Hanging (In-Line) | - | -- | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 4GHz | -- | - | - | 500V | -- | Bulk | -- | - | - | Active | -- | Plug, Male Pin | - | - | Bayonet Lock | -- | Silver | - | - | - | 75 Ohm | BNC | 1 | - | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | -- | Nickel | RG-59, 59B, 62, 140, 210, Belden 8241, 8263, 8279, 9209 | Crimp | -- | - | ||
![]() WBC-R0202AS-01-6981-C International Resistive | In Stock | - | - | Free Hanging (In-Line) | - | -- | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | - | -- | - | - | - | -65°C ~ 165°C | Bulk | -- | - | - | Active | -- | Plug, Female Socket | - | - | Snap-On | -- | Gold | - | - | - | 75 Ohm | SMB, Mini | 1 | - | 500 | Crimp or Solder | 4 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Heat Shrink | 0.3dB | Gold | RG-179 Double Braid | Crimp | -- | - | ||
![]() WBC-B0202AG-00-1961-D International Resistive | In Stock | - | - | Board Edge, End Launch | - | -- | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | 18GHz | -- | - | - | - | -- | Bulk | -- | - | - | Active | - | Plug, Male Pin | - | - | Snap-On | -- | Gold | - | - | - | 50 Ohm | SMP | 1 | - | -- | Solder | -- | -- | Gold | -- | Solder | Full Detent | - | ||
![]() SIP-4781-01-1303-B International Resistive | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | 11GHz | -- | - | - | 1500V | -65°C ~ 165°C | Bulk | -- | - | - | Active | -- | Jack, Female Socket | - | - | Threaded | Weatherproof | Silver | - | - | - | 50 Ohm | N Type | 1 | - | 500 | Solder | 6 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Gasket, 1 Lockwasher, 1 Nut | 0.15dB | White Bronze | LMR-600 | Crimp | -- | - | ||
![]() SIP-4761-02-1820-G International Resistive | In Stock | - | - | Panel Mount | - | -- | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | 11GHz | -- | - | - | 1500V | -65°C ~ 165°C | Bulk | -- | - | - | Active | -- | Receptacle, Female Socket | - | - | Threaded | -- | Silver | - | - | - | 50 Ohm | N Type | 1 | - | 500 | Solder | -- | 0.15dB | White Bronze | -- | Solder | -- | - | ||
![]() SIP-4761-04-4302-J International Resistive | In Stock | - | - | Panel Mount, Right Angle | - | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | 11GHz | -- | - | - | 500V | -- | Bulk | -- | - | - | Active | -- | Jack, Female Socket | - | - | Threaded | -- | Silver | - | - | - | 50 Ohm | TNC | 1 | - | 500 | Solder | 6 pcs - 1 Connector, 1 End Cap, 1 Ferrule, 1 Gasket, 1 Lockwasher, 1 Nut | 0.18dB | Nickel | RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907 | Crimp | -- | - | ||
![]() WBC-B0202GG-00-2553-C International Resistive | In Stock | - | - | Free Hanging (In-Line) | - | -- | Polytetrafluoroethylene (PTFE) | Brass | Gold | Beryllium Copper | 12.4GHz | -- | - | - | 375V | -65°C ~ 165°C | Bulk | -- | - | - | Active | -- | Jack, Female Socket | - | - | Threaded | -- | Gold | - | - | - | 50 Ohm | SMA | 1 | - | 500 | Solder | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | -- | Gold | RG-174, 188, 188A, 316, LMR-100, M17/119-RG174 | Crimp | -- | - | ||
![]() DIP-1998-04-57R6-D TT Electronics | In Stock | - | - | Free Hanging (In-Line), Right Angle | - | -- | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 11GHz | -- | - | - | 500V | -- | Bulk | -- | - | - | Active | -- | Plug, Male Pin | - | - | Threaded | -- | Silver | - | - | - | 50 Ohm | TNC | 1 | - | 500 | Solder | 3 pcs - 1 Connector, 1 End Cap, 1 Ferrule | 0.18dB | Nickel | RG-8, 8A, 9, 9A, 9B, 87, 213, 214, 225, 302, 393 | Crimp | -- | - | ||
![]() WBC-B0202AA-02-1540-G International Resistive | In Stock | - | - | Free Hanging (In-Line) | - | -- | Polybutylene Terephthalate (PBT) | Brass | Gold | Brass; Phosphor Bronze | 4GHz | -- | - | - | 500V | -55°C ~ 85°C | Tray | -- | - | - | Active | -- | Plug, Female Socket and Male Pin | - | - | Bayonet Lock | Weatherproof | Silver | - | - | - | -- | BNC, Twinaxial | 1 | - | 500 | Solder | 4 pcs - 1 Connector, Contact Assembly, 1 Ferrule, 1 Insulator | -- | Nickel | RG-108A | Crimp | -- | - | ||
![]() GUS-QS0BLF032802-F International Resistive | In Stock | - | - | Panel Mount | - | Flange | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | 11GHz | -- | - | - | 500V | -- | Bulk | -- | - | - | Active | -- | Receptacle, Female Socket | - | - | Threaded | -- | Silver | - | - | - | 50 Ohm | TNC | 1 | - | 500 | Solder | -- | 0.18dB | Nickel | -- | Solder | Extended Insulation | - | ||
![]() SIP-4708-03-1072-A International Resistive | In Stock | - | - | Free Hanging (In-Line) | - | -- | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 2.5GHz | -- | - | - | 335V | -55°C ~ 85°C | Bulk | -- | - | - | Active | -- | Plug, Male Pin | - | - | Threaded | -- | Silver | - | - | - | 50 Ohm | UHF, Mini | 1 | - | 500 | Solder | 4 pcs - 1 Connector, 1 Contact, 1 Coupling Nut, 1 Ferrule | -- | Nickel | RG-55, 142, 223, 400 | Crimp | -- | - | ||
![]() SIP-4768-01-5900-F International Resistive | In Stock | - | - | Free Hanging (In-Line) | - | -- | Polytetrafluoroethylene (PTFE) | Brass | Gold | Brass | 10GHz | -- | - | - | 250V | -40°C ~ 155°C | Bulk | -- | - | - | Active | -- | Plug, Male Pin | - | - | Push-Pull | -- | Silver | - | - | - | 50 Ohm | 1.0/2.3 | 1 | - | 500 | Solder | -- | -- | Nickel | RG-174, 188, 188A, 316, LMR-100, M17/119-RG174 | Crimp | -- | - | ||
![]() DIP-1999-06-3322-J TT Electronics | In Stock | - | - | Free Hanging (In-Line), Right Angle | - | -- | Polyoxymethylene (POM) Acetal | Brass | Gold | Phosphor Bronze | 11GHz | -- | - | - | 500V | -- | Bulk | -- | - | - | Active | -- | Plug, Male Pin | - | - | Threaded | -- | Silver | - | - | - | 50 Ohm | TNC | 1 | - | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | 0.18dB | Nickel | RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907 | Crimp | -- | - | ||
![]() SON-NS8BLF-02-3900-D International Resistive | In Stock | - | - | Free Hanging (In-Line) | - | -- | Polyoxymethylene (POM) Acetal | Brass | Gold | Brass | 4GHz | -- | - | - | 500V | -- | Bulk | -- | - | - | Active | -- | Plug, Male Pin | - | - | Bayonet Lock | -- | Silver | - | - | - | 75 Ohm | BNC | 1 | - | 500 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | -- | Nickel | RG-122, 180, 180A, 180B, 195, Belden 1855, 1865A | Crimp | -- | - | ||
![]() WBC-T0303AS-01-64R9-D International Resistive | In Stock | - | - | Surface Mount | 2711 (6728 Metric) | - | - | - | - | - | - | -- | -- | 15V | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-55365/13, CWR26 | 0.265 L x 0.110 W (6.73mm x 2.79mm) | ±20% | Active | -- | - | Conformal Coated | 22µF | - | - | - | 275 mOhm | C (0.01%) | -- | - | - | - | G | - | - | - | - | - | - | - | Military | 0.125 (3.17mm) |