- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Power Total Package | Qualification | Resistor Values | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Technology | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Operating Temperature Range | Element Power Dissipation | Network Type | First Element Resistance | Product | Temperature Coefficient Tracking | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4611X-101-103LF Bourns Inc. | 1497 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 11-SIP | - | FLAT | - | 11 | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~125°C | Bulk | 2002 | 4600X | 1.098Lx0.098W 27.89mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 11 | Pin | EAR99 | ±100ppm/°C | - | 10kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8533.21.00.50 | 1.38W | 100V | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4611X | Not | - | - | - | - | - | 2.49mm | 3.3mm | - | - | - | - | 10 | Bussed | 200mW | - | 0.2W | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() YC164-JR-0727KL Yageo | 4514 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | - | 8 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | - | 27kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 50V | TR, PAPER, 7 INCH | - | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 3216 | - | 1206 | - | - | - | - | 0612 | - | 4 | Isolated | 62.5mW | - | 0.0625W | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4818P-T01-684LF Bourns, Inc. | In Stock | - | - | - | - | - | SOM-18 | YES | GULL WING | SURFACE MOUNT | 18 | 18 | 50 | BOURNS INC | 4818P-T01-684LF | + 125 C | - 55 C | 1 | 125 °C | -55 °C | SMT, 2249 | 2.03 mm | 12.45 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | - | AEC-Q200 | 680 kOhms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 2 % | e2 | Yes | - | - | - | - | EAR99 | 100 PPM / C | - | 680000 Ω | Tin/Copper (Sn/Cu) | - | - | 8533.21.00.20 | - | - | TUBE | METAL GLAZE/THICK FILM | 9 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | - | 1.44 W | - | - | - | 50 V | 1.27 mm | 2249 | 70 °C | 9 | Isolated | - | - 55 C to + 125 C | 0.16 W | ISOLATED | 680000 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 10.8 mm | 7.62 mm | - | - | - | - | ||
![]() 4818P-T02-392LF Bourns, Inc. | In Stock | - | - | - | - | - | SOM-18 | YES | GULL WING | SURFACE MOUNT | 18 | 18 | 50 | BOURNS INC | 4818P-T02-392LF | + 125 C | - 55 C | 17 | 125 °C | -55 °C | SMT, 2249 | 2.03 mm | 12.45 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | - | AEC-Q200 | 3.9 kOhms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 2 % | e2 | Yes | - | - | - | - | - | 100 PPM / C | - | 3900 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | - | TUBE | METAL GLAZE/THICK FILM | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | - | 1.44 W | - | - | - | 50 V | 1.27 mm | 2249 | 70 °C | 17 | Bussed | - | - 55 C to + 125 C | 0.08 W | BUSSED | 3900 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 10.8 mm | 7.62 mm | - | - | - | - | ||
![]() CAY10-5R1J4AS Bourns, Inc. | In Stock | - | - | - | - | - | 0804 (2010 metric) | - | - | - | 8 | - | 10000 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 5.1 Ohms | - | Details | - | - | - | 50 V | - | MouseReel | - | CAY10-AS | - | 5 % | - | - | - | - | - | - | - | 500 PPM / C | Sulfur Resistant Thick Film Chip Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 4 | Isolated | - | - | - | - | - | Arrays | - | 0.35 mm | - | 2 mm | 1 mm | - | - | - | - | ||
![]() 4814P-T02-390LF Bourns, Inc. | In Stock | - | - | - | - | - | SOM-14 | YES | GULL WING | SURFACE MOUNT | 14 | 14 | 50 | BOURNS INC | 4814P-T02-390LF | + 125 C | - 55 C | 13 | 125 °C | -55 °C | SMT, 2239 | 2.03 mm | 9.91 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | - | AEC-Q200 | 39 Ohms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 2 % | e2 | Yes | - | - | - | - | - | 150 PPM / C | - | 39 Ω | Tin/Copper (Sn/Cu) | - | TOLERANCE IS 1 OHM | - | - | - | TUBE | METAL GLAZE/THICK FILM | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | - | 1.12 W | - | - | - | 50 V | 1.27 mm | 2239 | 70 °C | 13 | Bussed | - | - 55 C to + 125 C | 0.08 W | BUSSED | 39 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 8.26 mm | 7.62 mm | - | - | - | - | ||
![]() 4818P-T02-562LF Bourns, Inc. | In Stock | - | - | - | - | - | SOM-18 | YES | GULL WING | SURFACE MOUNT | 18 | 18 | 50 | BOURNS INC | 4818P-T02-562LF | + 125 C | - 55 C | 17 | 125 °C | -55 °C | SMT, 2249 | 2.03 mm | 12.45 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | - | AEC-Q200 | 5.6 kOhms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 2 % | e2 | Yes | - | - | - | - | - | 100 PPM / C | - | 5600 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | - | TUBE | METAL GLAZE/THICK FILM | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | - | 1.44 W | - | - | - | 50 V | 1.27 mm | 2249 | 70 °C | 17 | Bussed | - | - 55 C to + 125 C | 0.08 W | BUSSED | 5600 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 10.8 mm | 7.62 mm | - | - | - | - | ||
![]() 4610H-6S2-00CLF Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.028784 oz | - | - | - | - | - | 4600H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Networks | - | - | - | - | - | - | - | - | - | ||
![]() MSP10C05221/151G Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | 22 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 220 Ohms, 150 Ohms | - | N | - | 0.042329 oz | - | - | - | Tube | - | MSP | - | 2 % | - | - | - | - | - | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIP | - | - | - | - | - | - | 2.54 mm | - | - | 9 | Terminator, Dual | - | - 55 C to + 125 C | - | - | - | Networks | - | 2.29 mm | - | 25.15 mm | 8.89 mm | - | - | - | - | ||
![]() 4814P-T01-823LF Bourns, Inc. | In Stock | - | - | - | - | - | SOM-14 | YES | GULL WING | SURFACE MOUNT | 14 | 14 | 50 | BOURNS INC | 4814P-T01-823LF | + 125 C | - 55 C | 1 | 125 °C | -55 °C | SMT, 2239 | 2.03 mm | 9.91 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | - | AEC-Q200 | 82 kOhms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 2 % | e2 | Yes | - | - | - | - | - | 150 PPM / C | - | 82000 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | - | TUBE | METAL GLAZE/THICK FILM | 7 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | - | 1.12 W | - | - | - | 50 V | 1.27 mm | 2239 | 70 °C | 7 | Isolated | - | - 55 C to + 125 C | 0.16 W | ISOLATED | 82000 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 8.26 mm | 7.62 mm | - | - | - | - | ||
![]() 4818P-T02-105LF Bourns, Inc. | In Stock | - | - | - | - | - | SOM-18 | YES | GULL WING | SURFACE MOUNT | 18 | 18 | 50 | BOURNS INC | 4818P-T02-105LF | + 125 C | - 55 C | 17 | 125 °C | -55 °C | SMT, 2249 | 2.03 mm | 12.45 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | - | AEC-Q200 | 1 MOhms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 2 % | e2 | Yes | - | - | - | - | - | 100 PPM / C | - | 1000000 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | - | TUBE | METAL GLAZE/THICK FILM | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | - | 1.44 W | - | - | - | 50 V | 1.27 mm | 2249 | 70 °C | 17 | Bussed | - | - 55 C to + 125 C | 0.08 W | BUSSED | 1000000 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 10.8 mm | 7.62 mm | - | - | - | - | ||
![]() CAT16-390J4GLF Bourns, Inc. | In Stock | - | - | - | - | - | 1206 | - | - | - | 8 | - | 10000 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 250 mW | - | 39 Ohms | - | Details | - | 0.000308 oz | - | 50 V | - | MouseReel | - | CATCAY16 | - | 5 % | - | - | - | - | - | - | - | 200 PPM / C | Chip Resistor Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 0.8 mm | - | - | 4 | Isolated | - | - 55 C to + 125 C | - | - | - | Arrays | - | 0.5 mm | - | 3.2 mm | 1.55 mm | - | - | - | - | ||
![]() 4818P-T01-223LF Bourns, Inc. | In Stock | - | - | - | - | - | SOM-18 | YES | GULL WING | SURFACE MOUNT | 18 | 18 | 50 | BOURNS INC | 4818P-T01-223LF | + 125 C | - 55 C | 1 | 125 °C | -55 °C | SMT, 2249 | 2.03 mm | 12.45 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | - | AEC-Q200 | 22 kOhms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 2 % | e2 | Yes | - | - | - | - | - | 100 PPM / C | - | 22000 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | - | TUBE | METAL GLAZE/THICK FILM | 9 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | - | 1.44 W | - | - | - | 50 V | 1.27 mm | 2249 | 70 °C | 9 | Isolated | - | - 55 C to + 125 C | 0.16 W | ISOLATED | 22000 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 10.8 mm | 7.62 mm | - | - | - | - | ||
![]() CAT16-220J4AS Bourns, Inc. | In Stock | - | - | - | - | - | 1206 (3216 metric) | - | - | - | 8 | - | 5000 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 22 Ohms | - | Details | - | 0.000308 oz | - | 50 V | - | MouseReel | - | CATCAY16 | - | 5 % | - | - | - | - | - | - | - | 200 PPM / C | Sulfur-Resistant Thick Film Chip Arrays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 4 | Isolated | - | - | - | - | - | Arrays | - | 0.45 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() CAY10-5R1J2AS Bourns, Inc. | In Stock | - | - | - | - | - | 0404 (1010 metric) | - | - | - | 4 | - | 10000 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 5.1 Ohms | - | Details | - | - | - | 50 V | - | MouseReel | - | CAY10-AS | - | 5 % | - | - | - | - | - | - | - | 400 PPM / C | Sulfur Resistant Thick Film Chip Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 2 | Isolated | - | - | - | - | - | Arrays | - | 0.35 mm | - | 1 mm | 1 mm | - | - | - | - | ||
![]() 4818P-T01-680LF Bourns, Inc. | In Stock | - | - | - | - | - | SOM-18 | YES | GULL WING | SURFACE MOUNT | 18 | 18 | 50 | BOURNS INC | 4818P-T01-680LF | + 125 C | - 55 C | 1 | 125 °C | -55 °C | SMT, 2249 | 2.03 mm | 12.45 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | - | AEC-Q200 | 68 Ohms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 2 % | e2 | Yes | - | - | - | - | - | 100 PPM / C | - | 68 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | - | TUBE | METAL GLAZE/THICK FILM | 9 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | - | 1.44 W | - | - | - | 50 V | 1.27 mm | 2249 | 70 °C | 9 | Isolated | - | - 55 C to + 125 C | 0.16 W | ISOLATED | 68 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 10.8 mm | 7.62 mm | - | - | - | - | ||
![]() 4818P-T01-560LF Bourns, Inc. | In Stock | - | - | - | - | - | SOM-18 | YES | GULL WING | SURFACE MOUNT | 18 | 18 | 50 | BOURNS INC | 4818P-T01-560LF | + 125 C | - 55 C | 1 | 125 °C | -55 °C | SMT, 2249 | 2.03 mm | 12.45 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | - | AEC-Q200 | 56 Ohms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 2 % | e2 | Yes | - | - | - | - | EAR99 | 100 PPM / C | - | 56 Ω | Tin/Copper (Sn/Cu) | - | - | 8533.21.00.20 | - | - | TUBE | METAL GLAZE/THICK FILM | 9 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | - | 1.44 W | - | - | - | 50 V | 1.27 mm | 2249 | 70 °C | 9 | Isolated | - | - 55 C to + 125 C | 0.16 W | ISOLATED | 56 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 10.8 mm | 7.62 mm | - | - | - | - | ||
![]() 4818P-T02-470LF Bourns, Inc. | In Stock | - | - | - | - | - | SOM-18 | YES | GULL WING | SURFACE MOUNT | 18 | 18 | 50 | BOURNS INC | 4818P-T02-470LF | + 125 C | - 55 C | 17 | 125 °C | -55 °C | SMT, 2249 | 2.03 mm | 12.45 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | - | AEC-Q200 | 47 Ohms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 1 % | e2 | Yes | - | - | - | - | - | 250 PPM / C | - | 47 Ω | Tin/Copper (Sn/Cu) | - | TOLERANCE IS 1 OHM | - | - | - | TUBE | METAL GLAZE/THICK FILM | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | - | 1.44 W | - | - | - | 50 V | 1.27 mm | 2249 | 70 °C | 17 | Bussed | - | - 55 C to + 125 C | 0.08 W | BUSSED | 47 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 10.8 mm | 7.62 mm | - | - | - | - | ||
![]() 4818P-T02-184LF Bourns, Inc. | In Stock | - | - | - | - | - | SOM-18 | YES | GULL WING | SURFACE MOUNT | 18 | 18 | 50 | BOURNS INC | 4818P-T02-184LF | + 125 C | - 55 C | 17 | 125 °C | -55 °C | SMT, 2249 | 2.03 mm | 12.45 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | - | AEC-Q200 | 180 kOhms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 2 % | e2 | Yes | - | - | - | - | - | 100 PPM / C | - | 180000 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | - | TUBE | METAL GLAZE/THICK FILM | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | - | 1.44 W | - | - | - | 50 V | 1.27 mm | 2249 | 70 °C | 17 | Bussed | - | - 55 C to + 125 C | 0.08 W | BUSSED | 180000 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 10.8 mm | 7.62 mm | - | - | - | - | ||
![]() 4608M-AF6-000LF Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.016307 oz | - | - | - | - | - | 4600M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Networks | - | - | - | - | - | - | - | - | - |