- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Power Total Package | Product Status | Resistor Values | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Applications | Termination Style | Number of Resistors | Circuit Type | Power per Element | Power Per Element | Resistor-Ratio-Drift | Resistance (Ohms) | Resistor Matching Ratio | Product | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC164-JR-1333RL Yageo | 11 |
| - | Surface Mount | 1206 (3216 Metric) | 8 | 1206 | 20000 | + 155 C | YAGEO | - 55 C | Tape & Reel (TR) | 62.5 mW | Active | 33 Ohms | Details | 50 V | -55°C ~ 155°C | MouseReel | TC | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 5 % | 200 PPM / C | Array Chip Resistors | DDRAM, SDRAM | SMD/SMT | 4 | Isolated | - | 63mW | - | 33 | - | Arrays | 0.6 mm | 0.028 (0.70mm) | 3.2 mm | 1.6 mm | ||
![]() YC124-FR-075R1L Yageo | 27 |
| - | Surface Mount | 0804 (2010 metric) | 8 | 0804 | 10000 | + 155 C | YAGEO | - 55 C | Tape & Reel (TR) | - | Active | 5.1 Ohms | Details | 25 V | -55°C ~ 155°C | MouseReel | YC | 0.079 L x 0.039 W (2.00mm x 1.00mm) | 1 % | 250 PPM / C | Array Chip Resistors | DDRAM, SDRAM | SMD/SMT | 4 | Isolated | 62.5 mW (1/16 W) | - | - | 5.1 | - | Arrays | 0.45 mm | 0.022 (0.55mm) | 2 mm | 1 mm | ||
![]() YC162-JR-131KL Yageo | 20 |
| - | Surface Mount | 0606 (1616 metric) | 4 | 0606 | 20000 | + 155 C | YAGEO | - 55 C | Tape & Reel (TR) | - | Active | 1 kOhms | Details | 50 V | -55°C ~ 155°C | MouseReel | YC | 0.063 L x 0.063 W (1.60mm x 1.60mm) | 5 % | 200 PPM / C | Array Chip Resistors | DDRAM, SDRAM | SMD/SMT | 2 | Isolated | 62.5 mW (1/16 W) | - | - | 1k | - | Arrays | 0.4 mm | 0.020 (0.50mm) | 1.6 mm | 1.6 mm | ||
![]() YC164-FR-13182RL Yageo | 20 |
| - | Surface Mount | 1206 (3216 metric) | 8 | 1206 | 20000 | + 155 C | YAGEO | - 55 C | Tape & Reel (TR) | 62.5 mW | Active | 182 Ohms | Details | - | -55°C ~ 155°C | MouseReel | YC | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 1 % | 200 PPM / C | Array Chip Resistors | DDRAM, SDRAM | SMD/SMT | 4 | Jumper | - | 63mW | - | 182 | - | Arrays | 0.6 mm | 0.028 (0.70mm) | 3.2 mm | 1.6 mm | ||
![]() YC102-JR-1322RL Yageo | In Stock | - | - | Surface Mount | 0302 (0806 metric) | 4 | 0302 | 50000 | + 125 C | YAGEO | - 55 C | Tape & Reel (TR) | - | Active | 22 Ohms | Details | 15 V | -55°C ~ 125°C | Reel | YC | 0.031 L x 0.024 W (0.80mm x 0.60mm) | 5 % | 200 PPM / C | Array Chip Resistors | DDRAM, SDRAM | SMD/SMT | 2 | Isolated | 31.25 mW (1/32 W) | - | - | 22 | - | Arrays | 0.35 mm | 0.018 (0.45mm) | 0.8 mm | 0.6 mm | ||
![]() YC124-JR-13470KL Yageo | 11 |
| - | Surface Mount | 0804 (2010 metric) | 8 | 0804 | 40000 | + 155 C | YAGEO | - 55 C | Tape & Reel (TR) | - | Active | 470 kOhms | Details | 25 V | -55°C ~ 155°C | MouseReel | YC | 0.079 L x 0.039 W (2.00mm x 1.00mm) | 5 % | 200 PPM / C | Array Chip Resistors | DDRAM, SDRAM | SMD/SMT | 4 | Isolated | 62.5 mW (1/16 W) | - | - | 470k | - | Arrays | 0.45 mm | 0.022 (0.55mm) | 2 mm | 1 mm | ||
![]() TC122-JR-1315RL Yageo | 27 |
| - | Surface Mount | 0404 (1010 metric) | 4 | 0404 | 50000 | + 125 C | YAGEO | - 55 C | Tape & Reel (TR) | 62.5 mW | Active | 15 Ohms | Details | 50 V | -55°C ~ 125°C | MouseReel | TC | 0.039 L x 0.039 W (1.00mm x 1.00mm) | 5 % | 200 PPM / C | Array Chip Resistors | DDRAM, SDRAM | SMD/SMT | 2 | Isolated | - | 63mW | - | 15 | - | Arrays | 0.3 mm | 0.016 (0.40mm) | 1 mm | 1 mm | ||
![]() YC124-FR-0745R3L Yageo | 20 |
| - | Surface Mount | 0804 (2010 metric) | 8 | 0804 | 10000 | + 155 C | YAGEO | - 55 C | Tape & Reel (TR) | - | Active | 45.3 Ohms | Details | 25 V | -55°C ~ 155°C | MouseReel | YC | 0.079 L x 0.039 W (2.00mm x 1.00mm) | 1 % | 200 PPM / C | Array Chip Resistors | DDRAM, SDRAM | SMD/SMT | 4 | Isolated | 62.5 mW (1/16 W) | - | - | 45.3 | - | Arrays | 0.45 mm | 0.022 (0.55mm) | 2 mm | 1 mm | ||
![]() YC164-JR-1356RL Yageo | 27 |
| - | Surface Mount | 1206 (3216 metric) | 8 | 1206 | 20000 | + 155 C | YAGEO | - 55 C | Tape & Reel (TR) | - | Active | 56 Ohms | Details | 50 V | -55°C ~ 155°C | MouseReel | YC | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 5 % | 200 PPM / C | Array Chip Resistors | DDRAM, SDRAM | SMD/SMT | 4 | Isolated | 62.5 mW (1/16 W) | - | - | 56 | - | Arrays | 0.6 mm | 0.028 (0.70mm) | 3.2 mm | 1.6 mm | ||
![]() YC124-FR-0747R5L Yageo | 20 |
| - | Surface Mount | 0804 (2010 metric) | 8 | 0804 | 10000 | + 155 C | YAGEO | - 55 C | Tape & Reel (TR) | - | Active | 47.5 Ohms | Details | 25 V | -55°C ~ 155°C | MouseReel | YC | 0.079 L x 0.039 W (2.00mm x 1.00mm) | 1 % | 200 PPM / C | Array Chip Resistors | DDRAM, SDRAM | SMD/SMT | 4 | Isolated | 62.5 mW (1/16 W) | - | - | 47.5 | - | Arrays | 0.45 mm | 0.022 (0.55mm) | 2 mm | 1 mm | ||
![]() YC124-JR-1362RL Yageo | 27 |
| - | Surface Mount | 0804 (2010 metric) | 8 | 0804 | 40000 | + 155 C | YAGEO | - 55 C | Tape & Reel (TR) | - | Active | 62 Ohms | Details | 25 V | -55°C ~ 155°C | MouseReel | YC | 0.079 L x 0.039 W (2.00mm x 1.00mm) | 5 % | 200 PPM / C | Array Chip Resistors | DDRAM, SDRAM | SMD/SMT | 4 | Isolated | 62.5 mW (1/16 W) | - | - | 62 | - | Arrays | 0.45 mm | 0.022 (0.55mm) | 2 mm | 1 mm | ||
![]() YC122-JR-133RL Yageo | 20 |
| - | Surface Mount | 0404 (1010 metric) | 4 | 0404 | 50000 | + 155 C | YAGEO | - 55 C | Tape & Reel (TR) | - | Active | 3 Ohms | Details | 50 V | -55°C ~ 155°C | MouseReel | YC | 0.039 L x 0.039 W (1.00mm x 1.00mm) | 5 % | 250 PPM / C | Array Chip Resistors | DDRAM, SDRAM | SMD/SMT | 2 | Isolated | 62.5 mW (1/16 W) | - | - | 3 | - | Arrays | 0.3 mm | 0.016 (0.40mm) | 1 mm | 1 mm | ||
![]() YC164-JR-133RL Yageo | 20 |
| - | Surface Mount | 1206 (3216 metric) | 8 | 1206 | 20000 | + 155 C | YAGEO | - 55 C | Tape & Reel (TR) | - | Active | 3 Ohms | Details | 50 V | -55°C ~ 155°C | MouseReel | YC | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 5 % | 200 PPM / C | Array Chip Resistors | DDRAM, SDRAM | SMD/SMT | 4 | Isolated | 62.5 mW (1/16 W) | - | - | 3 | - | Arrays | 0.6 mm | 0.028 (0.70mm) | 3.2 mm | 1.6 mm | ||
![]() YC124-FR-071R5L Yageo | 11 |
| - | Surface Mount | 0804 (2010 metric) | 8 | 0804 | 10000 | + 155 C | YAGEO | - 55 C | Tape & Reel (TR) | - | Active | 1.5 Ohms | Details | 25 V | -55°C ~ 155°C | MouseReel | YC | 0.079 L x 0.039 W (2.00mm x 1.00mm) | 1 % | 250 PPM / C | Array Chip Resistors | DDRAM, SDRAM | SMD/SMT | 4 | Isolated | 62.5 mW (1/16 W) | - | - | 1.5 | - | Arrays | 0.45 mm | 0.022 (0.55mm) | 2 mm | 1 mm | ||
![]() YC124-JR-137R5L Yageo | 27 |
| - | Surface Mount | 0804 (2010 metric) | 8 | 0804 | 40000 | + 155 C | YAGEO | - 55 C | Tape & Reel (TR) | - | Active | 7.5 Ohms | Details | 25 V | -55°C ~ 155°C | Reel | YC | 0.079 L x 0.039 W (2.00mm x 1.00mm) | 5 % | 250 PPM / C | Array Chip Resistors | DDRAM, SDRAM | SMD/SMT | 4 | Isolated | 62.5 mW (1/16 W) | - | - | 7.5 | - | Arrays | 0.45 mm | 0.022 (0.55mm) | 2 mm | 1 mm | ||
![]() YC164-JR-131K8L Yageo | 20 |
| - | Surface Mount | 1206 (3216 metric) | 8 | 1206 | 20000 | + 155 C | YAGEO | - 55 C | Tape & Reel (TR) | - | Active | 1.8 kOhms | Details | 50 V | -55°C ~ 155°C | MouseReel | YC | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 5 % | 200 PPM / C | Array Chip Resistors | DDRAM, SDRAM | SMD/SMT | 4 | Isolated | 62.5 mW (1/16 W) | - | - | 1.8k | - | Arrays | 0.6 mm | 0.028 (0.70mm) | 3.2 mm | 1.6 mm | ||
![]() YC164-JR-13220RL Yageo | 20 |
| - | Surface Mount | 1206 (3216 metric) | 8 | 1206 | 20000 | + 155 C | YAGEO | - 55 C | Tape & Reel (TR) | - | Active | 220 Ohms | Details | 50 V | -55°C ~ 155°C | MouseReel | YC | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 5 % | 200 PPM / C | Array Chip Resistors | DDRAM, SDRAM | SMD/SMT | 4 | Isolated | 62.5 mW (1/16 W) | - | - | 220 | - | Arrays | 0.6 mm | 0.028 (0.70mm) | 3.2 mm | 1.6 mm | ||
![]() YC122-JR-135R1L Yageo | 27 |
| - | Surface Mount | 0404 (1010 metric) | 4 | 0404 | 50000 | + 155 C | YAGEO | - 55 C | Tape & Reel (TR) | - | Active | 5.1 Ohms | Details | 50 V | -55°C ~ 155°C | MouseReel | YC | 0.039 L x 0.039 W (1.00mm x 1.00mm) | 5 % | 250 PPM / C | Array Chip Resistors | DDRAM, SDRAM | SMD/SMT | 2 | Isolated | 62.5 mW (1/16 W) | - | - | 5.1 | - | Arrays | 0.3 mm | 0.016 (0.40mm) | 1 mm | 1 mm | ||
![]() YC124-JR-1375RL Yageo | 27 |
| - | Surface Mount | 0804 (2010 metric) | 8 | 0804 | 40000 | + 155 C | YAGEO | - 55 C | Tape & Reel (TR) | - | Active | 75 Ohms | Details | 25 V | -55°C ~ 155°C | MouseReel | YC | 0.079 L x 0.039 W (2.00mm x 1.00mm) | 5 % | 200 PPM / C | Array Chip Resistors | DDRAM, SDRAM | SMD/SMT | 4 | Isolated | 62.5 mW (1/16 W) | - | - | 75 | - | Arrays | 0.45 mm | 0.022 (0.55mm) | 2 mm | 1 mm | ||
![]() YC124-JR-13300RL Yageo | 20 |
| - | Surface Mount | 0804 (2010 metric) | 8 | 0804 | 40000 | + 155 C | YAGEO | - 55 C | Tape & Reel (TR) | - | Active | 300 Ohms | Details | 25 V | -55°C ~ 155°C | MouseReel | YC | 0.079 L x 0.039 W (2.00mm x 1.00mm) | 5 % | 200 PPM / C | Array Chip Resistors | DDRAM, SDRAM | SMD/SMT | 4 | Isolated | 62.5 mW (1/16 W) | - | - | 300 | - | Arrays | 0.45 mm | 0.022 (0.55mm) | 2 mm | 1 mm |