- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Qualification | Resistor Values | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Technology | Number of Functions | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Working Voltage | Lead Spacing | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Operating Temperature Range | Element Power Dissipation | Network Type | First Element Resistance | Product | Temperature Coefficient Tracking | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4818P-T02-124LF Bourns, Inc. | In Stock | - | - | SOM-18 | YES | GULL WING | SURFACE MOUNT | 18 | 18 | 50 | BOURNS INC | 4818P-T02-124LF | + 125 C | - 55 C | 17 | 125 °C | -55 °C | SMT, 2249 | 2.03 mm | 12.45 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 120 kOhms | 5.18 | Details | Yes | 0.035274 oz | - | Tube | 4800P | 2 % | e2 | Yes | - | - | 100 PPM / C | - | 120000 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | TUBE | METAL GLAZE/THICK FILM | 1 | Chip | ARRAY/NETWORK RESISTOR | not_compliant | AEC-Q200 | SMD/SMT | 1.44 W | - | 50 V | 1.27 mm | 2249 | 70 °C | 17 | Bussed | - 55 C to + 125 C | 0.08 W | BUSSED | 120000 Ω | Networks | 50 ppm/°C | 2.03 mm | 10.8 mm | 7.62 mm | ||
![]() 4818P-T01-182LF Bourns, Inc. | In Stock | - | - | SOM-18 | YES | GULL WING | SURFACE MOUNT | 18 | 18 | 50 | BOURNS INC | 4818P-T01-182LF | + 125 C | - 55 C | 1 | 125 °C | -55 °C | SMT, 2249 | 2.03 mm | 12.45 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 1.8 kOhms | 5.18 | Details | Yes | 0.035274 oz | - | Tube | 4800P | 2 % | e2 | Yes | - | - | 100 PPM / C | - | 1800 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | TUBE | METAL GLAZE/THICK FILM | 9 | Chip | ARRAY/NETWORK RESISTOR | not_compliant | AEC-Q200 | SMD/SMT | 1.44 W | - | 50 V | 1.27 mm | 2249 | 70 °C | 9 | Isolated | - 55 C to + 125 C | 0.16 W | ISOLATED | 1800 Ω | Networks | 50 ppm/°C | 2.03 mm | 10.8 mm | 7.62 mm | ||
![]() 4818P-T01-822LF Bourns, Inc. | In Stock | - | - | SOM-18 | YES | GULL WING | SURFACE MOUNT | 18 | 18 | 50 | BOURNS INC | 4818P-T01-822LF | + 125 C | - 55 C | 1 | 125 °C | -55 °C | SMT, 2249 | 2.03 mm | 12.45 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 8.2 kOhms | 5.18 | Details | Yes | 0.035274 oz | - | Tube | 4800P | 2 % | e2 | Yes | - | - | 100 PPM / C | - | 8200 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | TUBE | METAL GLAZE/THICK FILM | 9 | Chip | ARRAY/NETWORK RESISTOR | not_compliant | AEC-Q200 | SMD/SMT | 1.44 W | - | 50 V | 1.27 mm | 2249 | 70 °C | 9 | Isolated | - 55 C to + 125 C | 0.16 W | ISOLATED | 8200 Ω | Networks | 50 ppm/°C | 2.03 mm | 10.8 mm | 7.62 mm | ||
![]() 4114R-1LF-913 Bourns, Inc. | In Stock | - | - | DIP-14 | - | - | - | 14 | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 91 kOhms | - | Details | - | 0.045856 oz | - | - | 4100R | 2 % | - | - | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | 7 | Isolated | - | - | - | - | Networks | - | - | - | - | ||
![]() 4114R-2LF-502 Bourns, Inc. | In Stock | - | - | DIP-14 | - | - | - | 14 | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 kOhms | - | Details | - | 0.045856 oz | - | - | 4100R | 2 % | - | - | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | 13 | Bussed | - | - | - | - | Networks | - | - | - | - | ||
![]() MSP08A011000F Vishay / Dale | In Stock | - | - | - | - | - | - | 8 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 100 Ohms | - | N | - | 0.017637 oz | - | - | MSP | 1 % | - | - | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | 7 | Bussed | - 55 C to + 125 C | - | - | - | Networks | - | - | 20.7 mm | 17.78 mm | ||
![]() MSP08A03823GDA Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.017637 oz | - | - | MSP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Networks | - | - | - | - | ||
![]() 4114R-2LF-201 Bourns, Inc. | In Stock | - | - | DIP-14 | - | - | - | 14 | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 Ohms | - | Details | - | 0.045856 oz | - | - | 4100R | 2 % | - | - | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | 13 | Bussed | - | - | - | - | Networks | - | - | - | - | ||
![]() 4814P-T02-823LF Bourns, Inc. | In Stock | - | - | SOM-14 | YES | GULL WING | SURFACE MOUNT | 14 | 14 | 50 | BOURNS INC | 4814P-T02-823LF | + 125 C | - 55 C | 13 | 125 °C | -55 °C | SMT, 2239 | 2.03 mm | 9.91 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 82 kOhms | 5.18 | Details | Yes | 0.035274 oz | - | Tube | 4800P | 2 % | e2 | Yes | - | - | 150 PPM / C | - | 82000 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | TUBE | METAL GLAZE/THICK FILM | 1 | Chip | ARRAY/NETWORK RESISTOR | not_compliant | AEC-Q200 | SMD/SMT | 1.12 W | - | 50 V | 1.27 mm | 2239 | 70 °C | 13 | Bussed | - 55 C to + 125 C | 0.08 W | BUSSED | 82000 Ω | Networks | 50 ppm/°C | 2.03 mm | 8.26 mm | 7.62 mm | ||
![]() 4818P-T01-222LF Bourns, Inc. | In Stock | - | - | SOM-18 | YES | GULL WING | SURFACE MOUNT | 18 | 18 | 50 | BOURNS INC | 4818P-T01-222LF | + 125 C | - 55 C | 1 | 125 °C | -55 °C | SMT, 2249 | 2.03 mm | 12.45 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 2.2 kOhms | 5.18 | Details | Yes | 0.035274 oz | - | Tube | 4800P | 2 % | e2 | Yes | - | EAR99 | 100 PPM / C | - | 2200 Ω | Tin/Copper (Sn/Cu) | - | - | - | 8533.21.00.20 | TUBE | METAL GLAZE/THICK FILM | 9 | Chip | ARRAY/NETWORK RESISTOR | not_compliant | AEC-Q200 | SMD/SMT | 1.44 W | - | 50 V | 1.27 mm | 2249 | 70 °C | 9 | Isolated | - 55 C to + 125 C | 0.16 W | ISOLATED | 2200 Ω | Networks | 50 ppm/°C | 2.03 mm | 10.8 mm | 7.62 mm | ||
![]() CAY10-300J4AS Bourns, Inc. | In Stock | - | - | 0804 (2010 metric) | - | - | - | 8 | - | 10000 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 30 Ohms | - | Details | - | - | 50 V | MouseReel | CAY10-AS | 5 % | - | - | - | - | 250 PPM / C | Sulfur Resistant Thick Film Chip Array | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 4 | Isolated | - | - | - | - | Arrays | - | 0.35 mm | 2 mm | 1 mm | ||
![]() 4610H-6S6-00C Bourns, Inc. | In Stock | - | - | SIP-10 | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.028784 oz | - | - | 4600H | 2 % | - | - | SIP | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIP | - | - | - | - | - | - | 9 | - | - | - | - | - | Networks | - | - | - | - | ||
![]() 4814P-T02-105LF Bourns, Inc. | In Stock | - | - | SOM-14 | YES | GULL WING | SURFACE MOUNT | 14 | 14 | 50 | BOURNS INC | 4814P-T02-105LF | + 125 C | - 55 C | 13 | 125 °C | -55 °C | SMT, 2239 | 2.03 mm | 9.91 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 1 MOhms | 5.18 | Details | Yes | 0.035274 oz | - | Tube | 4800P | 2 % | e2 | Yes | - | - | 150 PPM / C | - | 1000000 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | TUBE | METAL GLAZE/THICK FILM | 1 | Chip | ARRAY/NETWORK RESISTOR | not_compliant | AEC-Q200 | SMD/SMT | 1.12 W | - | 50 V | 1.27 mm | 2239 | 70 °C | 13 | Bussed | - 55 C to + 125 C | 0.08 W | BUSSED | 1000000 Ω | Networks | 50 ppm/°C | 2.03 mm | 8.26 mm | 7.62 mm | ||
![]() 4818P-T01-470LF Bourns, Inc. | In Stock | - | - | SOM-18 | YES | GULL WING | SURFACE MOUNT | 18 | 18 | 50 | BOURNS INC | 4818P-T01-470LF | + 125 C | - 55 C | 1 | 125 °C | -55 °C | SMT, 2249 | 2.03 mm | 12.45 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 47 Ohms | 5.18 | Details | Yes | 0.035274 oz | - | Tube | 4800P | 1 % | e2 | Yes | - | - | 250 PPM / C | - | 47 Ω | Tin/Copper (Sn/Cu) | - | - | TOLERANCE IS 1 OHM | - | TUBE | METAL GLAZE/THICK FILM | 9 | Chip | ARRAY/NETWORK RESISTOR | not_compliant | AEC-Q200 | SMD/SMT | 1.44 W | - | 50 V | 1.27 mm | 2249 | 70 °C | 9 | Isolated | - 55 C to + 125 C | 0.16 W | ISOLATED | 47 Ω | Networks | 50 ppm/°C | 2.03 mm | 10.8 mm | 7.62 mm | ||
![]() 4814P-T01-560LF Bourns, Inc. | In Stock | - | - | SOM-14 | YES | GULL WING | SURFACE MOUNT | 14 | 14 | 50 | BOURNS INC | 4814P-T01-560LF | + 125 C | - 55 C | 1 | 125 °C | -55 °C | SMT, 2239 | 2.03 mm | 9.91 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 56 Ohms | 5.18 | Details | Yes | 0.035274 oz | - | Tube | 4800P | 2 % | e2 | Yes | - | - | 150 PPM / C | - | 56 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | TUBE | METAL GLAZE/THICK FILM | 7 | Chip | ARRAY/NETWORK RESISTOR | not_compliant | AEC-Q200 | SMD/SMT | 1.12 W | - | 50 V | 1.27 mm | 2239 | 70 °C | 7 | Isolated | - 55 C to + 125 C | 0.16 W | ISOLATED | 56 Ω | Networks | 50 ppm/°C | 2.03 mm | 8.26 mm | 7.62 mm | ||
![]() 4818P-T01-332LF Bourns, Inc. | In Stock | - | - | SOM-18 | YES | GULL WING | SURFACE MOUNT | 18 | 18 | 50 | BOURNS INC | 4818P-T01-332LF | + 125 C | - 55 C | 1 | 125 °C | -55 °C | SMT, 2249 | 2.03 mm | 12.45 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 3.3 kOhms | 5.18 | Details | Yes | 0.035274 oz | - | Tube | 4800P | 2 % | e2 | Yes | - | - | 100 PPM / C | - | 3300 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | TUBE | METAL GLAZE/THICK FILM | 9 | Chip | ARRAY/NETWORK RESISTOR | not_compliant | AEC-Q200 | SMD/SMT | 1.44 W | - | 50 V | 1.27 mm | 2249 | 70 °C | 9 | Isolated | - 55 C to + 125 C | 0.16 W | ISOLATED | 3300 Ω | Networks | 50 ppm/°C | 2.03 mm | 10.8 mm | 7.62 mm | ||
![]() 4818P-T02-182LF Bourns, Inc. | In Stock | - | - | SOM-18 | YES | GULL WING | SURFACE MOUNT | 18 | 18 | 50 | BOURNS INC | 4818P-T02-182LF | + 125 C | - 55 C | 17 | 125 °C | -55 °C | SMT, 2249 | 2.03 mm | 12.45 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 1.8 kOhms | 5.18 | Details | Yes | 0.035274 oz | - | Tube | 4800P | 2 % | e2 | Yes | - | - | 100 PPM / C | - | 1800 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | TUBE | METAL GLAZE/THICK FILM | 1 | Chip | ARRAY/NETWORK RESISTOR | not_compliant | AEC-Q200 | SMD/SMT | 1.44 W | - | 50 V | 1.27 mm | 2249 | 70 °C | 17 | Bussed | - 55 C to + 125 C | 0.08 W | BUSSED | 1800 Ω | Networks | 50 ppm/°C | 2.03 mm | 10.8 mm | 7.62 mm | ||
![]() CAY10-510J2GLF Bourns, Inc. | In Stock | - | - | 0404 (1010 metric) | - | - | - | 4 | - | 10000 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 51 Ohms | - | Details | - | 0.000096 oz | - | MouseReel | CAY10 | 5 % | - | - | SMD/SMT | - | 250 PPM / C | Sulfur Resistant Thick Film Chip Array | 51 Ω | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 500 µm | - | 0.5 mm | - | - | 2 | Isolated | - 55 C to + 125 C | - | - | - | Arrays | - | 0.35 mm | 1 mm | 1 mm | ||
![]() 4116R-2LF-502 Bourns, Inc. | In Stock | - | - | DIP-16 | - | - | - | 16 | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 kOhms | - | Details | - | 0.052911 oz | - | - | 4100R | 2 % | - | - | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | 15 | Bussed | - | - | - | - | Networks | - | - | - | - | ||
![]() 4818P-T02-564LF Bourns, Inc. | In Stock | - | - | SOM-18 | YES | GULL WING | SURFACE MOUNT | 18 | 18 | 50 | BOURNS INC | 4818P-T02-564LF | + 125 C | - 55 C | 17 | 125 °C | -55 °C | SMT, 2249 | 2.03 mm | 12.45 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 560 kOhms | 5.18 | Details | Yes | 0.035274 oz | - | Tube | 4800P | 2 % | e2 | Yes | - | - | 100 PPM / C | - | 560000 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | TUBE | METAL GLAZE/THICK FILM | 1 | Chip | ARRAY/NETWORK RESISTOR | not_compliant | AEC-Q200 | SMD/SMT | 1.44 W | - | 50 V | 1.27 mm | 2249 | 70 °C | 17 | Bussed | - 55 C to + 125 C | 0.08 W | BUSSED | 560000 Ω | Networks | 50 ppm/°C | 2.03 mm | 10.8 mm | 7.62 mm |