- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Base Product Number | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Mfr | Package | Power Dissipation (Max) | Product Status | Voltage Rated | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Technology | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Efficiency | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Current - Output (Max) | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Operating Mode | Lead Style | Number of Resistors | Frequency Tolerance | Spread Spectrum Bandwidth | Input Type | Voltage - Output | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Circuit Type | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Power Per Element | Drain to Source Voltage (Vdss) | Vgs (Max) | Form | Output Connector | Absolute Pull Range (APR) | Resistor-Ratio-Drift | FET Feature | Resistance (Ohms) | Resistor Matching Ratio | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DIP-1999-01-8662-B TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | KPTC6 | - | - | ITT Cannon, LLC | Bulk | - | Active | - | - | - | - | KPTC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1989-03-2403-A International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCN-7908LF-03-3740-D International Resistive | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | 16.65 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() DIP-1999-04-4990-D TT Electronics | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | -20°C ~ 70°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | 37.4 MHz | ±30ppm | - | - | - | - | - | 100 Ohms | - | - | - | - | - | - | - | 17pF | Fundamental | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | ||
![]() DIP-1987-06-1802-F TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-T0303AS-01-1133-J International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | CA310 | - | - | ITT Cannon, LLC | Bulk | - | Active | - | - | - | - | MIL-DTL-5015, CA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GUS-SS7ALF-01-1471-J International Resistive | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | 24.06 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() DIP-1999-02-3160-B TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | KJB7T | - | - | ITT Cannon, LLC | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4768-03-26R1-D International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4781HR-06-5100-F International Resistive | In Stock | - | - | - | 1206 (3216 Metric) | - | 1206 | - | - | - | - | RN73R2B | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 155°C | - | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | - | 2 | ±10ppm/°C | - | 130 Ohms | Thin Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
![]() SIP-4788-01-1403-D International Resistive | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | - | Active | 50V | - | -55°C ~ 125°C | - | - | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | - | - | C0G, NP0 | - | - | - | General Purpose | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 (0.33mm) | - | ||
![]() WBC-B0202AG-01-3651-G International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | Tape & Reel (TR) | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1989-01-6651-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | Case | - | Active | - | 100 ~ 240 VAC | - | - | DT072R (72W) | - | - | - | - | - | - | - | - | ITE (Commercial) | 72 W | - | - | - | - | - | - | - | - | - | Level VI | - | - | - | - | 4A | - | - | - | - | - | - | - | - | - | NEMA 5-15P | 18V | - | - | - | - | - | - | - | - | - | Desktop | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-B0202AA-00-7871-K International Resistive | In Stock | - | - | Surface Mount | 0404 (1010 Metric), Convex | 4 | 0404 | - | - | - | - | - | - | - | CTS Resistor Products | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | - | S4x | 0.039 L x 0.039 W (1.00mm x 1.00mm) | ±1% | - | - | ±200ppm/°C | - | - | - | DDR SDRAM, DRAM, MDDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Isolated | - | - | 63mW | - | - | - | - | - | - | - | 11 | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | ||
![]() M8340101H3000FB International Resistive | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 8.72°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() WBC-B0202GG-02-1201-C International Resistive | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 14.61°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
![]() SON-NS4ALF-01-23R2-G International Resistive | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 11.58°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() SIP-4709-04-1020-D International Resistive | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 11.58°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() SIP-4701-03-3160-F International Resistive | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3L | - | - | - | - | - | 3.5A (Ta) | 1.8V, 10V | - | - | 1.4W (Ta) | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P-Channel | 85 mOhm @ 3.5A, 10V | 1.4V @ 250µA | - | 400pF @ 10V | 4.4nC @ 4.5V | - | 20V | ±12V | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4701-06-2401-J International Resistive | In Stock | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 13.07°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - |