- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Qualification | Resistor Values | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Technology | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Insulation Resistance | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Operating Temperature Range | Element Power Dissipation | Resistor-Ratio-Drift | Network Type | First Element Resistance | Product | Temperature Coefficient Tracking | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4818P-T01-330LF Bourns, Inc. | In Stock | - | - | - | - | - | - | SOM-18 | YES | GULL WING | SURFACE MOUNT | 18 | - | 18 | 50 | BOURNS INC | 4818P-T01-330LF | + 125 C | - 55 C | 1 | 125 °C | -55 °C | SMT, 2249 | 2.03 mm | 12.45 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 33 Ohms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 1 % | e2 | Yes | - | - | - | - | EAR99 | 250 PPM / C | - | 33 Ω | Tin/Copper (Sn/Cu) | - | - | TOLERANCE IS 1 OHM | 8533.21.00.20 | - | - | TUBE | METAL GLAZE/THICK FILM | 9 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | - | - | 1.44 W | - | - | - | - | 50 V | 1.27 mm | - | 2249 | 70 °C | 9 | Isolated | - | - 55 C to + 125 C | 0.16 W | - | ISOLATED | 33 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 10.8 mm | 7.62 mm | - | - | - | - | - | ||
![]() 4818P-T01-390LF Bourns, Inc. | In Stock | - | - | - | - | - | - | SOM-18 | YES | GULL WING | SURFACE MOUNT | 18 | - | 18 | 50 | BOURNS INC | 4818P-T01-390LF | + 125 C | - 55 C | 1 | 125 °C | -55 °C | SMT, 2249 | 2.03 mm | 12.45 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 39 Ohms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 1 % | e2 | Yes | - | - | - | - | - | 250 PPM / C | - | 39 Ω | Tin/Copper (Sn/Cu) | - | - | TOLERANCE IS 1 OHM | - | - | - | TUBE | METAL GLAZE/THICK FILM | 9 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | - | - | 1.44 W | - | - | - | - | 50 V | 1.27 mm | - | 2249 | 70 °C | 9 | Isolated | - | - 55 C to + 125 C | 0.16 W | - | ISOLATED | 39 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 10.8 mm | 7.62 mm | - | - | - | - | - | ||
![]() 4606X-102-393LF Bourns Inc. | 23 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-SIP | - | FLAT | - | 6 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | - | 39kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 100V | - | - | 3 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4606X | Not | - | - | - | - | 0.75W | - | 2.54mm | - | - | - | - | - | - | - | 3 | Isolated | 300mW | - | - | - | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAY10-150J4AS Bourns, Inc. | In Stock | - | - | - | - | - | - | 0804 (2010 metric) | - | - | - | 8 | - | - | 10000 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 15 Ohms | - | Details | - | - | - | 50 V | - | MouseReel | - | CAY10-AS | - | 5 % | - | - | - | - | - | - | - | 250 PPM / C | Sulfur Resistant Thick Film Chip Array | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | - | - | - | - | - | - | Arrays | - | 0.35 mm | - | 2 mm | 1 mm | - | - | - | - | - | ||
![]() 4814P-T02-681LF Bourns, Inc. | In Stock | - | - | - | - | - | - | SOM-14 | YES | GULL WING | SURFACE MOUNT | 14 | - | 14 | 50 | BOURNS INC | 4814P-T02-681LF | + 125 C | - 55 C | 13 | 125 °C | -55 °C | SMT, 2239 | 2.03 mm | 9.91 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 680 Ohms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 2 % | e2 | Yes | - | - | - | - | EAR99 | 150 PPM / C | - | 680 Ω | Tin/Copper (Sn/Cu) | - | - | - | 8533.21.00.20 | - | - | TUBE | METAL GLAZE/THICK FILM | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | - | - | 1.12 W | - | - | - | - | 50 V | 1.27 mm | - | 2239 | 70 °C | 13 | Bussed | - | - 55 C to + 125 C | 0.08 W | - | BUSSED | 680 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 8.26 mm | 7.62 mm | - | - | - | - | - | ||
![]() 4818P-T02-334LF Bourns, Inc. | In Stock | - | - | - | - | - | - | SOM-18 | YES | GULL WING | SURFACE MOUNT | 18 | - | 18 | 50 | BOURNS INC | 4818P-T02-334LF | + 125 C | - 55 C | 17 | 125 °C | -55 °C | SMT, 2249 | 2.03 mm | 12.45 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 330 kOhms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 2 % | e2 | Yes | - | - | - | - | - | 100 PPM / C | - | 330000 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | - | - | TUBE | METAL GLAZE/THICK FILM | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | - | - | 1.44 W | - | - | - | - | 50 V | 1.27 mm | - | 2249 | 70 °C | 17 | Bussed | - | - 55 C to + 125 C | 0.08 W | - | BUSSED | 330000 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 10.8 mm | 7.62 mm | - | - | - | - | - | ||
![]() 4114R-1LF-242 Bourns, Inc. | In Stock | - | - | - | - | - | - | DIP-14 | - | - | - | 14 | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 kOhms | - | Details | - | 0.045856 oz | - | - | - | - | - | 4100R | - | 2 % | - | - | - | - | - | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | 7 | Isolated | - | - | - | - | - | - | Networks | - | - | - | - | - | - | - | - | - | - | ||
![]() 4814P-T01-123LF Bourns, Inc. | In Stock | - | - | - | - | - | - | SOM-14 | YES | GULL WING | SURFACE MOUNT | 14 | - | 14 | 50 | BOURNS INC | 4814P-T01-123LF | + 125 C | - 55 C | 1 | 125 °C | -55 °C | SMT, 2239 | 2.03 mm | 9.91 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 12 kOhms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 2 % | e2 | Yes | - | - | - | - | - | 150 PPM / C | - | 12000 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | - | - | TUBE | METAL GLAZE/THICK FILM | 7 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | - | - | 1.12 W | - | - | - | - | 50 V | 1.27 mm | - | 2239 | 70 °C | 7 | Isolated | - | - 55 C to + 125 C | 0.16 W | - | ISOLATED | 12000 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 8.26 mm | 7.62 mm | - | - | - | - | - | ||
![]() 4814P-T01-270LF Bourns, Inc. | In Stock | - | - | - | - | - | - | SOM-14 | YES | GULL WING | SURFACE MOUNT | 14 | - | 14 | 50 | BOURNS INC | 4814P-T01-270LF | + 125 C | - 55 C | 1 | 125 °C | -55 °C | SMT, 2239 | 2.03 mm | 9.91 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 27 Ohms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 2 % | e2 | Yes | - | - | - | - | - | 150 PPM / C | - | 27 Ω | Tin/Copper (Sn/Cu) | - | - | TOLERANCE IS 1 OHM | - | - | - | TUBE | METAL GLAZE/THICK FILM | 7 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | - | - | 1.12 W | - | - | - | - | 50 V | 1.27 mm | - | 2239 | 70 °C | 7 | Isolated | - | - 55 C to + 125 C | 0.16 W | - | ISOLATED | 27 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 8.26 mm | 7.62 mm | - | - | - | - | - | ||
![]() 4814P-T02-560LF Bourns, Inc. | In Stock | - | - | - | - | - | - | SOM-14 | YES | GULL WING | SURFACE MOUNT | 14 | - | 14 | 50 | BOURNS INC | 4814P-T02-560LF | + 125 C | - 55 C | 13 | 125 °C | -55 °C | SMT, 2239 | 2.03 mm | 9.91 mm | RECTANGULAR PACKAGE | SMT | 5.59 mm | Active | AEC-Q200 | 56 Ohms | 5.18 | Details | Yes | 0.035274 oz | - | - | - | Tube | - | 4800P | - | 2 % | e2 | Yes | - | - | - | - | - | 150 PPM / C | - | 56 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | - | - | TUBE | METAL GLAZE/THICK FILM | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | AEC-Q200 | SMD/SMT | - | - | 1.12 W | - | - | - | - | 50 V | 1.27 mm | - | 2239 | 70 °C | 13 | Bussed | - | - 55 C to + 125 C | 0.08 W | - | BUSSED | 56 Ω | Networks | 50 ppm/°C | 2.03 mm | - | 8.26 mm | 7.62 mm | - | - | - | - | - | ||
![]() YC248-JK-07470RL Yageo | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 16 | 5000 | YAGEO CORP | YC248-JK-07470RL | - | - | 1 | 155 °C | -55 °C | SMT, 1606 | 0.45 mm | 4 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | - | - | 5.15 | Details | Yes | - | - | - | - | MouseReel | - | YC | - | 5% | e3 | Yes | - | - | - | - | EAR99 | 200 ppm/°C | - | 470 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | LASER TRIMMABLE | 8533.21.00.20 | - | - | TR, EMBOSSED, 7 INCH | METAL GLAZE/THICK FILM | 8 | - | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | 1606 | 70 °C | - | - | - | - | 0.0625 W | - | ISOLATED | 470 Ω | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YC164-FR-07820RL Yageo | 8989558 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | - | 8 | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | - | 820Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | DDRAM, SDRAM | - | - | 62.5mW | 50V | TR, Paper, 7 Inch | - | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 3216 | 0.0625W | 1206 | - | - | - | - | - | - | - | - | - | Isolated | 62.5mW | - | - | - | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CAY16-240J4LF Bourns Inc. | 1761 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | - | 8 | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~125°C | Tape & Reel (TR) | 2002 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | - | 24Ohm | - | - | - | - | - | 62mW | 50V | TR, PAPER, 7 INCH | - | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | 3216 | 0.062W | 1206 | 800μm | - | - | - | - | - | 0612 | - | - | Isolated | 62.5mW | - | 0.062W | - | - | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 4606X-101-472LF Bourns Inc. | 750 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-SIP | - | FLAT | - | 6 | 27.215542g | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2005 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | - | 4.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 750mW | 100V | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4606X | Not | - | - | 100V | - | - | - | 2.54mm | - | 3.43mm | - | - | 10MOhm | - | - | 5 | Bussed | 200mW | - | 0.2W | - | - | - | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EXB-28V683JX Panasonic Electronic Components | 320000 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | - | 68kOhm | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | - | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | 0.063W | - | - | 8 | - | 50V | - | - | - | - | 4 | Isolated | 62.5mW | - | 0.063W | - | - | - | - | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | - | - | Non-RoHS Compliant | - | ||
![]() CAY16-6812F4LF Bourns Inc. | 3604 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | - | 8 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | - | 68.1kOhm | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | - | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | 3216 | 0.062W | 1206 | 800μm | - | - | 50V | - | - | 0612 | - | 4 | Isolated | 62.5mW | - | 0.062W | - | - | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAY16-510J4LF Bourns Inc. | 5019 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | - | 8 | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | - | 51Ohm | - | - | - | - | - | 62mW | 50V | TR, PAPER, 7 INCH | - | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | 3216 | 0.062W | 1206 | - | - | - | - | - | - | 0612 | - | - | Isolated | 62.5mW | - | 0.062W | - | - | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4308R-102-393 Bourns Inc. | 37 |
| Datasheet | 5 Weeks | Lead, Tin | Through Hole | Through Hole | 8-SIP | - | FLAT | - | 8 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | - | 39kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 1W | 100V | - | - | 4 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308R | Not | - | - | - | - | 1W | - | 2.54mm | - | - | - | - | - | - | - | 4 | Isolated | 300mW | - | 0.3W | 50ppm/°C | - | - | - | - | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4310R-101-334 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | - | 10 | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | - | 330kOhm | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | - | - | - | 2.54mm | - | 3.43mm | - | - | - | - | - | 9 | Bussed | 200mW | - | 0.2W | 50ppm/°C | - | - | - | - | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CAY10-360J4LF Bourns Inc. | 55486 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | - | 8 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±250ppm/°C | - | 36Ohm | - | - | - | - | - | 120mW | 25V | TR, PAPER, 7 INCH | - | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | 2010 | 0.125W | 0804 | - | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | 0.063W | - | - | - | - | - | 457.2μm | 0.018 0.45mm | - | - | - | - | - | ROHS3 Compliant | - |