- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Capacitance Tolerance | Category | Continuous Drain Current Id | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Qualification | Resistor Values | Tolerance Voltage | Voltage, Rating | Operating Temperature | Tolerance | Temperature Coefficient | Connector Type | Type | Capacitance | Subcategory | Technology | Pin Count | Termination Style | Lead Spacing | Ripple Current | Power Dissipation | Number of Resistors | Manufacturer Size Code | Circuit Type | Product Type | ESR | Channel Type | Varistor Voltage | Number of Capacitors | Product | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S41X043913GP CTS | In Stock | - | - | 0404 (1010 metric) | 4 | - | - | - | + 125 C | - 55 C | - | - | 91 kOhms | - | 50 V | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | - | SMD/SMT | 0.65 mm | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S42C163821GP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | - | - | + 125 C | - 55 C | - | - | 820 Ohms | - | 50 V | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | 33 uF | Resistors | - | - | SMD/SMT | 0.8 mm | - | - | 8 | P | Isolated | Resistor Networks & Arrays | 3 Ohm | - | - | - | Arrays | 2.2 mm | 2.2 x 1.25 x 1 | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42X083221JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | + 125 C | - 55 C | - | - | 220 Ohms | - | 50 V | - | 5 % | 200 PPM / C | - | Chip Resistor Arrays | 2.2 uF | Resistors | - | - | SMD/SMT | 0.8 mm | - | - | 4 | B | Isolated | Resistor Networks & Arrays | 9 Ohm | - | - | - | Arrays | 3.81 mm | 3.81 x 1.27 x 1.27 | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163680GP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | - | - | + 125 C | - 55 C | - | - | 68 Ohms | - | 50 V | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | 22 uF | Resistors | - | - | SMD/SMT | 0.8 mm | - | - | 8 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | 3.2 mm | 3.2 x 2.5 x 2.79 | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42X083183GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | + 125 C | - 55 C | - | - | 18 kOhms | - | 50 V | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | 430 pF | Resistors | - | - | SMD/SMT | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | 3.2 mm | 3.2 x 1.6 x 1.7 | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163204JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | - | - | + 125 C | - 55 C | - | - | 200 kOhms | - | 50 V | - | 5 % | 200 PPM / C | 8POS Modular Plug | Chip Resistor Arrays | - | Resistors | - | - | SMD/SMT | 0.8 mm | - | - | 8 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163512JP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | - | - | + 125 C | - 55 C | - | - | 5.1 kOhms | 20 % | 50 V | -55 to 125 °C | 5 % | 200 PPM / C | - | Chip Resistor Arrays | 0.0014 pF | Resistors | Multi-Layer | - | SMD/SMT | 0.8 mm | - | - | 8 | - | Isolated | Resistor Networks & Arrays | - | - | 5 V | - | Arrays | 2.01 mm | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163240GP CTS | In Stock | - | - | 2506 (6416 metric) | 16 | - | - | 11 | + 125 C | - 55 C | - | - | 24 Ohms | - | 50 V | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | - | SMD/SMT | 0.8 mm | - | - | 8 | - | Isolated | Resistor Networks & Arrays | - | P | - | - | Arrays | - | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42X083304GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | + 125 C | - 55 C | - | - | 300 kOhms | - | 50 V | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | 0.0015 uF | Resistors | - | - | SMD/SMT | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | 1.6 mm | 1.6 x 0.81 x 0.9 | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083434GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | 10% | - | - | + 125 C | - 55 C | - | - | 430 kOhms | - | 50 V | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | 22 uF | Resistors | - | - | SMD/SMT | 5 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | 1 mOhm | - | - | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083222GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | + 125 C | - 55 C | - | MIL-PRF-55681/7 | 2.2 kOhms | - | 50 V | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | 12 pF | Resistors | - | - | SMD/SMT | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | 2 mm | 2 x 1.25 x 1.3 | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083103JP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | 20% | - | - | + 125 C | - 55 C | - | - | 10 kOhms | - | 50 V | - | 5 % | 200 PPM / C | - | Chip Resistor Arrays | 22 uF | Resistors | - | - | SMD/SMT | 0.8 mm | 1300 mA | - | 4 | C | Isolated | Resistor Networks & Arrays | 0.1 mOhm | - | - | - | Arrays | 6 mm | 6 x 3.2 x 2.6 mm | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083121GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | Camera Serial Interface Converter Chipset | - | + 125 C | - 55 C | Surface Mount | - | 120 Ohms | - | 50 V | - | 2 % | 200 PPM / C | - | Camera Serial Interface Converter Chipset | - | Resistors | - | 64 | SMD/SMT | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083105FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | 60 | + 125 C | - 55 C | - | - | 1000 kOhms | - | 50 V | - | 1 % | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | - | SMD/SMT | 0.8 mm | - | 104 | 4 | - | Isolated | Resistor Networks & Arrays | - | N | - | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083120GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | + 125 C | - 55 C | - | - | 12 Ohms | - | 50 V | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | - | SMD/SMT | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083240FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | 10% | - | - | + 125 C | - 55 C | - | - | 24 Ohms | - | 50 V | - | 1 % | 200 PPM / C | - | Chip Resistor Arrays | 0.01 uF | Resistors | - | - | SMD/SMT | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | 4 | Arrays | 1.6 mm | 1.6 x 3.2 x 1.35 mm | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083242FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | + 125 C | - 55 C | - | - | 2.4 kOhms | - | 50 V | - | 1 % | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | - | SMD/SMT | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083164FP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | 20% | - | - | + 125 C | - 55 C | - | - | 160 kOhms | - | 50 V | - | 1 % | 200 PPM / C | - | Chip Resistor Arrays | 68 uF | Resistors | - | - | SMD/SMT | 0.8 mm | 1000 mA | - | 4 | D | Isolated | Resistor Networks & Arrays | 0.15 mOhm | - | - | - | Arrays | 7.3 mm | 7.3 x 4.3 x 2.9 mm | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083152GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | + 125 C | - 55 C | - | - | 1.5 kOhms | - | 50 V | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | Resistors | - | - | SMD/SMT | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083361GP CTS | In Stock | - | - | 1206 (3216 metric) | 8 | - | - | - | + 125 C | - 55 C | - | - | 360 Ohms | - | 50 V | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | 0.0068 uF | Resistors | - | - | SMD/SMT | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | Arrays | 1 mm | 1 x 0.5 x 0.56 | 0.5 mm | 3.2 mm | 1.6 mm |