- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Number of Terminals | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Contact Materials | Current-IEC | Current-UL | Lead Free Status / RoHS Status | RoHS | Torque-Screw | Voltage-UL | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Contact Type | Pitch | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Military Standard | Number of Conductors | Contact Finish | Termination Style | Wire Gauge | Card Type | Read Out | Number of Positions/Bay/Row | Flange Feature | Voltage | Contact Tail Length | Number of Levels | Number of Resistors | Contact Mating Finish | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Conductor Insulation | Wire Gauge or Range - mm² | Wire Strip Length | Shield Type | Shield Coverage | Screw Size | Features | Length | Contact Finish Thickness | Card Thickness | Jacket (Insulation) Thickness | Material Flammability Rating | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M8340101K1690DA International Resistive | In Stock | - | - | - | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | Multi-Conductor | - | - | - | -- | - | - | - | -65°C ~ 150°C | - | -- | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 20 AWG | - | - | - | - | 600V | - | - | - | - | White | 19/32 | -- | 0.131 (3.33mm) | - | - | - | - | Ethylene Tetrafluoroethylene (ETFE) | - | - | Braid | 85% | - | -- | -- | - | - | 0.0080 (0.203mm) | - | - | -- | ||
![]() SON-NS4BLF-01-1621-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | * | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4769-01-1183-J International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SON-NS4BLF-03-4870-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | * | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-T0303AS-01-1180-J International Resistive | In Stock | - | - | Through Hole | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | Phosphor Bronze | -- | 15A | - | - | -- | 300V | 125°C | Bulk | ELFB | - | Active | - | - | - | Header, Female Sockets | - | 15 | - | - | Black | - | - | - | 0.200 (5.08mm) | -- | - | - | 0.391 (9.93mm) | - | - | - | Solder | - | - | - | - | - | - | 0.123 (3.12mm) | 1 | - | Tin | - | - | - | - | -- | 15 | -- | 90°, Right Angle | - | -- | -- | - | - | -- | Interlocking (Side), Retention Latches | - | - | - | - | UL94 V-0 | - | - | ||
![]() SIP-4788-01-1470-J International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | * | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-R0202AS-02-7873-D International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | * | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-T0303AS-02-2203-K International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | * | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1622800-2 TE Connectivity | In Stock | - | - | - | 5 | - | - | 5 | - | - | - | - | - | - | - | -- | Compliant | - | - | - | Bulk | * | 5 % | Active | -- | Pin | 200 ppm/°C | - | 4.7 kΩ | - | 125 °C | -55 °C | - | - | - | - | - | - | 2.54 mm | 2.5 mm | - | Not | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7 mm | - | - | - | - | No | - | ||
![]() DIP-1987-05-5600-F TT Electronics | In Stock | - | - | - | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | Hook-Up, Dual Wall | - | - | - | -- | - | - | - | -65°C ~ 150°C | - | MIL-W-22759 and MIL-C-27500, 55A0811 | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 AWG | - | - | - | - | 600V | - | - | - | - | White | 133/27 | - | 0.241 (6.12mm) | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | 0.004 (0.10mm) | - | - | -- | ||
![]() SIP-4708-03-2371-D International Resistive | In Stock | - | - | - | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | Hook-Up, Dual Wall | - | - | - | -- | - | - | - | -65°C ~ 150°C | - | MIL-W-22759 and MIL-C-27500, 55A0811 | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 AWG | - | - | - | - | 600V | - | - | - | - | Black | 133/29 | - | 0.195 (4.95mm) | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | 0.009 (0.23mm) | - | - | -- | ||
![]() SON-NS4ALF-03-1740-F International Resistive | In Stock | - | - | - | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | Hook-Up, Shielded | - | - | - | -- | - | - | - | 200°C | - | -- | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | 600V | - | - | - | - | White | 19/38 | - | 0.073 (1.85mm) | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | 0.008 (0.20mm) | - | - | -- | ||
![]() WBC-B0202GG-00-1650-C International Resistive | In Stock | - | - | Through Hole | - | - | Polyester, Glass Filled | - | - | - | - | - | Phosphor Bronze | - | - | -- | - | - | - | -- | Tube | TWIN LEAF | - | Obsolete | -- | Solder | - | - | - | 130 | - | - | Black | 2 | Female | -- | 0.100 (2.54mm) | - | - | - | - | - | - | Gold | - | - | Non Specified - Dual Edge | Dual | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 15.0µin (0.38µm) | 0.055 ~ 0.070 (1.40mm ~ 1.78mm) | - | - | - | - | ||
![]() SIP-4701-01-2002-B International Resistive | In Stock | - | - | - | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | Hook-Up | - | - | - | -- | - | - | - | 200°C | - | -- | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | - | - | - | 600V | - | - | - | - | White | 19/32 | - | 0.049 (1.24mm) | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | 0.004 (0.10mm) | - | - | -- | ||
![]() SIP-4788-02-1471-J International Resistive | In Stock | - | - | - | - | - | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | Hook-Up, Dual Wall, Shielded | - | - | - | -- | - | - | - | 150°C | - | -- | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | - | - | - | 600V | - | - | - | - | White | 19/32 | - | 0.087 (2.21mm) | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | 0.006 (0.15mm) | - | - | -- | ||
![]() DIP-1999-05-4991-D TT Electronics | In Stock | - | - | - | - | - | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | Hook-Up, Shielded | - | - | - | -- | - | - | - | 200°C | - | -- | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | - | - | - | - | 600V | - | - | - | - | White | 19/29 | - | 0.087 (2.21mm) | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | 0.007 (0.18mm) | - | - | -- | ||
![]() M8340102M5620FB International Resistive | In Stock | - | - | - | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | Hook-Up | - | - | - | -- | - | - | - | 200°C | - | -- | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | - | - | 600V | - | - | - | - | Orange | 19/34 | - | 0.039 (0.99mm) | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | 0.004 (0.10mm) | - | - | -- | ||
![]() WBC-B0202AG-00-3242-F International Resistive | In Stock | - | - | - | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | Hook-Up, Dual Wall | - | - | - | -- | - | - | - | -65°C ~ 200°C | - | -- | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | 600V | - | - | - | - | Red | 19/30 | - | 0.070 (1.78mm) | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | 0.009 (0.23mm) | - | - | -- | ||
![]() CCN-7909LF-02-9760-F International Resistive | In Stock | - | - | - | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | Hook-Up | - | - | - | -- | - | - | - | 200°C | - | -- | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 AWG | - | - | - | - | 600V | - | - | - | - | Black | 7/38 | - | 0.020 (0.51mm) | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | 0.004 (0.10mm) | - | - | -- | ||
![]() SON-NS7ALF-02-38R3-F International Resistive | In Stock | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | Brass | -- | 15A | - | - | -- | 300V | -40°C ~ 105°C | Bulk | ELFH | - | Active | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 23 | - | - | Black | - | - | - | 0.200 (5.08mm) | -- | - | - | 0.319 (8.10mm) | - | - | - | Solder | - | - | - | - | - | - | -- | 1 | - | Tin | - | - | - | - | -- | 23 | -- | Vertical | - | -- | -- | - | - | -- | -- | - | - | - | - | UL94 V-0 | - | - |