- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Lead Free Status / RoHS Status | Lifetime @ Temp. | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Capacitance | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Power Line Protection | Manufacturer Size Code | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Capacitance @ Frequency | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GUS-SS4BLF-02-1301-G International Resistive | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | -- | -- | - | 50V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, 595D | 0.295 L x 0.169 W (7.50mm x 4.30mm) | ±10% | Active | -- | Conformal Coated | - | 10µF | 800 mOhm | -- | -- | - | D | - | - | - | - | - | - | - | General Purpose | 0.122 (3.10mm) | ||
![]() WBC-R0202AS-00-3322-C International Resistive | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | -- | -- | - | 4V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, 595D | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±20% | Active | -- | Conformal Coated | - | 1500µF | 70 mOhm | -- | -- | - | R | - | - | - | - | - | - | - | General Purpose | 0.148 (3.75mm) | ||
![]() SIP-4788-03-6800-A International Resistive | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | -- | -- | - | 35V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, 595D | 0.295 L x 0.169 W (7.50mm x 4.30mm) | ±20% | Active | -- | Conformal Coated | - | 10µF | 430 mOhm | -- | -- | - | D | - | - | - | - | - | - | - | General Purpose | 0.122 (3.10mm) | ||
![]() SIP-4788-03-3321-A International Resistive | In Stock | - | - | Surface Mount | 2812 (7132 Metric) | - | -- | -- | - | 25V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, 595D | 0.280 L x 0.126 W (7.10mm x 3.20mm) | ±10% | Active | -- | Conformal Coated | - | 22µF | 500 mOhm | -- | -- | - | C | - | - | - | - | - | - | - | General Purpose | 0.110 (2.80mm) | ||
![]() DIP-1989-06-78R7-G TT Electronics | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | -- | -- | - | 6.3V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, 591D | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±20% | Active | -- | Conformal Coated | - | 680µF | 60 mOhm | -- | -- | - | R | - | - | - | - | - | - | - | General Purpose | 0.063 (1.60mm) | ||
![]() M8340101H1621BA International Resistive | In Stock | - | - | Surface Mount | 1611 (4028 Metric) | - | -- | -- | - | 16V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, 595D | 0.157 L x 0.110 W (4.00mm x 2.80mm) | ±10% | Active | -- | Conformal Coated | - | 33µF | 720 mOhm | -- | -- | - | B | - | - | - | - | - | - | - | General Purpose | 0.087 (2.20mm) | ||
![]() SIP-4761-06-1400-B International Resistive | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | -- | -- | - | 25V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, 591D | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | Active | -- | Conformal Coated | - | 10µF | 240 mOhm | -- | -- | - | R | - | - | - | - | - | - | - | General Purpose | 0.059 (1.50mm) | ||
![]() M8340101K52R3GA International Resistive | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | -- | -- | - | 6.3V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, 592D | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±20% | Active | -- | Conformal Coated | - | 220µF | 180 mOhm | -- | -- | - | R | - | - | - | - | - | - | - | General Purpose | 0.059 (1.50mm) | ||
![]() GUS-SS8BLF-01-8870-F International Resistive | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | -- | -- | - | 6.3V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, 592D | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±20% | Active | -- | Conformal Coated | - | 150µF | 200 mOhm | -- | -- | - | R | - | - | - | - | - | - | - | General Purpose | 0.059 (1.50mm) | ||
![]() WBC-T0303AS-00-1270-F International Resistive | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | -- | -- | - | 50V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, 594D | 0.295 L x 0.169 W (7.50mm x 4.30mm) | ±20% | Active | -- | Conformal Coated | - | 6.8µF | 450 mOhm | -- | -- | - | D | - | - | - | - | - | - | - | General Purpose | 0.122 (3.10mm) | ||
![]() WBC-B0202AG-00-1821-G International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCN164A510JT BI Technologies | In Stock | - | - | Surface Mount | 2812 (7132 Metric) | - | -- | -- | - | 6.3V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, 591D | 0.280 L x 0.126 W (7.10mm x 3.20mm) | ±20% | Active | -- | Conformal Coated | - | 470µF | -- | -- | -- | - | C | - | - | - | - | - | - | - | General Purpose | 0.063 (1.60mm) | ||
![]() 627B391F BI Technologies | In Stock | - | - | Surface Mount | 2812 (7132 Metric) | - | -- | -- | Non-Compliant | 25V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, 594D | 0.280 L x 0.126 W (7.10mm x 3.20mm) | ±10% | Active | -- | Conformal Coated | - | 22µF | 200 mOhm | -- | -- | - | C | - | - | - | - | - | - | - | General Purpose | 0.110 (2.80mm) | ||
![]() SIP-4769-03-5621-F International Resistive | In Stock | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIP-1998-02-1371-F International Resistive | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | -- | -- | - | 20V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, 593D | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Active | -- | Molded | - | 4.7µF | 1 Ohm | -- | -- | - | B | - | - | - | - | - | - | - | General Purpose | 0.083 (2.11mm) | ||
![]() CCN-7800LF-03-2802-B International Resistive | In Stock | - | - | -- | -- | - | -- | - | - | - | - | -- | * | -- | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBC-B0202AA-01-1472-D International Resistive | In Stock | - | - | -- | -- | - | -- | - | - | - | - | -- | * | -- | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIP-4761-02-9100-A International Resistive | In Stock | - | - | Through Hole | P600, Axial | P600 | -- | - | - | - | -55°C ~ 175°C (TJ) | Tape & Box (TB) | Automotive, AEC-Q101, TransZorb® | - | - | Obsolete | -- | Zener | Automotive | - | - | - | - | No | - | 60V | 5000W (5kW) | 51.9A | 96.3V | 54V | 1 | -- | - | - | ||
![]() SIP-4769-02-3601-J International Resistive | In Stock | - | - | Through Hole | P600, Axial | P600 | -- | - | - | - | -55°C ~ 175°C (TJ) | Tape & Box (TB) | TransZorb® | - | - | Active | -- | Zener | General Purpose | - | - | - | - | No | - | 60V | 5000W (5kW) | 57.4A | 87.1V | 54V | 1 | -- | - | - | ||
![]() SIP-4709-02-1693-D International Resistive | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | -- | - | - | - | -65°C ~ 185°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, PAR® | - | - | Active | -- | Zener | Automotive | - | - | - | - | No | - | 20V | 5000W (5kW) | 171.2A | 29.2V | 18V | 1 | -- | - | - |