- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Pins | Body Material | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Continuous Drain Current Id | Direction Type | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Peak Pulse Power Dissipation | Qualification | Resistor Values | Supplier Package | Tab Size | Terminate To | Termination Method | Usage Level | Voltage, Rating | Wire Size | Operating Temperature | Tolerance | Temperature Coefficient | Type | Color | Gender | Capacitance | Subcategory | Pitch | Pin Count | Termination Style | Housing Color | Lead Spacing | Configuration | Inductance | Ripple Current | Plating | Impedance | Power Dissipation | Number of Resistors | Manufacturer Size Code | Circuit Type | Test Current | Product Type | ESR | Inductance Tolerance | Screening Level | Channel Type | Self Resonant Frequency | ESD Protection | Product | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42C163624JP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 620 kOhms | - | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | 820 pF | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | - | - | 8 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | 4.07 mm | 2.29 x 4.07 | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42X083330JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 33 Ohms | - | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163360GP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | - | - | - | Bi-Directional | + 125 C | - 55 C | Surface Mount | 3000 W | - | 36 Ohms | DO-214AB | - | - | - | Military grade | 50 V | - | -55 to 150 °C | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | 2 | SMD/SMT | - | 0.8 mm | Single | - | - | - | - | - | 8 | - | Isolated | 1 mA | Resistor Networks & Arrays | - | - | Military | - | - | No | Arrays | - | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42X083124GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 120 kOhms | - | - | - | - | - | 50 V | - | -20 to 70 °C | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | 2.5400 | 6 | SMD/SMT | - | 0.8 mm | - | - | - | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | 7 | 5 mm | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083132GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 1.3 kOhms | - | - | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | 330 pF | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | 3.81 mm | 3.81 x 2.54 x 3.81 | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083104JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | 20% | - | - | - | + 125 C | - 55 C | - | - | - | 100 kOhms | - | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | 220 uF | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | 791 mA | - | - | - | 4 | Y | Isolated | - | Resistor Networks & Arrays | 0.2 mOhm | - | - | - | - | - | Arrays | 7.3 mm | 7.3 x 4.3 x 2 mm | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083361FP CTS | In Stock | - | - | Tin | 1206 (3216 metric) | 8 | - | LCP (Liquid Crystal Polymer) | Straight | - | Phosphor Bronze | - | - | + 125 C | - 55 C | Through Hole | - | - | 360 Ohms | - | - | - | Solder | - | 50 V | - | -65 to 105 °C | 1 % | 200 PPM / C | Chip Resistor Arrays | - | Header | - | Resistors | 2.5400 mm | - | SMD/SMT | Black | 0.8 mm | - | - | - | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | 9.75 mm | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163130GP CTS | In Stock | - | - | Gold | 2506 (6416 metric) | 16 | - | - | Right Angle | - | Beryllium Copper | - | - | + 125 C | - 55 C | Cable Mount | - | - | 13 Ohms | - | - | Coaxial Cable | Solder | - | 50 V | - | -65 to 165 °C | 2 % | 200 PPM / C | MCX | - | Plug | - | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | 50 Ohm | - | 8 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | 5.08 mm | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42X083123GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | Brass | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 12 kOhms | - | 2.89 mm² | - | - | - | 50 V | 20 to 16, 20 AWG | - | 2 % | 200 PPM / C | Tab Terminal | - | Plug | - | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | Pre-Tin | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | 21.1 mm | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163751JP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | MIL-PRF-55681/9 | 750 Ohms | - | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | 0.082 uF | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | - | - | 8 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | 3.2 mm | 3.2 x 2.5 x 1.5 | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C043911JP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 910 Ohms | - | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | - | - | 2 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C163161JP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | CDR-MIL-PRF-55681/7 | 160 Ohms | - | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | 120 pF | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | - | - | 8 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | 3.2 mm | 2 x 1.25 x 1.3 | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163200JP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 20 Ohms | - | - | - | - | - | 50 V | - | -45 to 70 °C | 5 % | 200 PPM / C | Marker | White | - | - | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | - | - | 8 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C043362JP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 3.6 kOhms | - | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | 0.0015 uF | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | - | - | 2 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | 5.08 mm | 5.08 x 3.175 x 5.08 | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C163102JP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | 10% | - | - | - | + 125 C | - 55 C | - | - | - | 1 kOhms | - | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | 100 uF | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | 1369 mA | - | - | - | 8 | D | Isolated | - | Resistor Networks & Arrays | 0.08 mOhm | - | - | - | - | - | Arrays | 7.3 mm | 7.3 x 4.3 x 2.9 mm | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C043562JP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | MIL-PRF-55681 | 5.6 kOhms | - | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | 150 pF | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | - | - | 2 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | 2 mm | 2 x 1.25 x 1.3 | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42X083682FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | 16 | - | + 125 C | - 55 C | - | - | - | 6.8 kOhms | - | - | - | - | - | 50 V | - | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | - | 52 | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | N | - | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083682GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | 20% | - | - | - | + 125 C | - 55 C | - | - | - | 6.8 kOhms | - | - | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | 2.2 uF | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | 58 mA | - | - | - | 4 | L | Isolated | - | Resistor Networks & Arrays | 7.5 mOhm | - | - | - | - | - | Arrays | 1.6 mm | 1.6 x 0.85 x 0.85 mm | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083392FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 3.9 kOhms | - | - | - | - | - | 50 V | - | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | 0.1 uF | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | 1.6 mm | 1.6 x 3.2 x 1.02 | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083122GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | 1.2 kOhms | - | - | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | 18 nH | - | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | 2 | - | - | 1.7 GHz | - | Arrays | 2.21 | 1.6 mm | 0.5 mm | 3.2 mm | 1.6 mm |