- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Pins | Body Material | Number of Terminals | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Continuous Drain Current Id | Fiber Cable Type | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Qualification | Resistor Values | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Tolerance | Temperature Coefficient | Type | Gender | Capacitance | Subcategory | Pitch | Pin Count | Termination Style | Number of Contacts | Lead Spacing | Interface | Ripple Current | Number of Ports | Power Dissipation | Number of Resistors | Manufacturer Size Code | Circuit Type | Product Type | Reverse Recovery Time | ESR | Memory Density | Channel Type | Diode Configuration | Speed Grade | Mode | Repetitive Peak Reverse Voltage | Stud Size | Product | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42C083113JP CTS | In Stock | - | - | Gold Over Nickel | 1206 (3216 metric) | 8 | - | 20 | LCP (Liquid Crystal Polymer) | Straight | - | Phosphor Bronze | - | - | + 125 C | - 55 C | Edge Mount | - | 11 kOhms | Solder | 50 V | - | - | 5 % | 200 PPM / C | SCSI | PL | - | Resistors | 1.2700 mm | - | SMD/SMT | 20 POS | 0.8 mm | - | - | 1 | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | 27.38 mm | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043391FP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | 20% | - | - | - | + 125 C | - 55 C | - | - | 390 Ohms | - | 50 V | - | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | 4.7 uF | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | 105 mA | - | - | 2 | R | Isolated | Resistor Networks & Arrays | - | 5 mOhm | - | - | - | - | - | - | - | Arrays | 2 mm | 2.05 x 1.3 x 1.2 mm | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043274FP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | 20% | - | - | - | + 125 C | - 55 C | - | - | 270 kOhms | - | 50 V | - | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | 100 uF | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | 0.15 mOhm | - | - | - | - | - | - | - | Arrays | 3.2 mm | 6 x 3.2 x 2.6 mm | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083823GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 82 kOhms | - | 50 V | - | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | 6.8 pF | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | 4.32 mm | 2.54 x 4.32 | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083513GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 51 kOhms | - | 50 V | - | -20 to 70 °C | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | Resistors | 2.5400 | 6 | SMD/SMT | - | 0.8 mm | - | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | 7 | 5 mm | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043133FP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 13 kOhms | - | 50 V | - | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | 7 | - | - | - | Arrays | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043122FP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 1.2 kOhms | - | 50 V | - | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | 4.7 uF | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | 24 mA | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | - | 5 x 11 | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083330GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | 10% | - | - | - | + 125 C | - 55 C | - | - | 33 Ohms | - | 50 V | - | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | 22 uF | Resistors | - | - | SMD/SMT | - | 2.5 mm | - | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | 1.3 mOhm | - | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043130FP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | Brass | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 13 Ohms | - | 50 V | 20 to 16, 20 AWG | - | 1 % | 200 PPM / C | Ring Tongue Terminal | - | - | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | 4.16 mm | Arrays | 10.16 mm | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42X083512JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | Die-cast Zinc | Straight | - | - | - | Simplex | + 125 C | - 55 C | Panel Mount | - | 5.1 kOhms | Crimp | 50 V | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | 2 Receptacle | - | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | Multimode | - | - | Arrays | 29.6 mm | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083100JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 10 Ohms | - | 50 V | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | Resistors | - | - | SMD/SMT | - | 0.8 mm | Parallel | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | 256 | - | - | - | - | - | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083164GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | 20% | - | - | - | + 125 C | - 55 C | - | - | 160 kOhms | - | 50 V | - | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | 10 uF | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | 642 mA | - | - | 4 | E | Isolated | Resistor Networks & Arrays | - | 0.4 mOhm | - | - | - | - | - | - | - | Arrays | 7.3 mm | 7.3 x 4.3 x 4.1 mm | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083621JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | 20% | - | - | - | + 125 C | - 55 C | - | - | 620 Ohms | - | 50 V | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | 220 uF | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | 2130 mA | - | - | 4 | R | Isolated | Resistor Networks & Arrays | - | 0.055 mOhm | - | - | - | - | - | - | - | Arrays | 6.2 mm | 7.2 x 6 x 3.5 mm | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163182JP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 1.8 kOhms | - | 50 V | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | 0.001 uF | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | 8 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | 5.08 mm | 5.08 x 3.175 x 5.08 | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163433JP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | - | -20%, +80% | - | - | - | + 125 C | - 55 C | - | - | 43 kOhms | - | 50 V | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | 0.33 uF | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | 8 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | 3.2 mm | 3.2 x 1.6 x 1.9 mm | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163121JP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | - | - | - | 8.7 | - | + 125 C | - 55 C | - | - | 120 Ohms | - | 50 V | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | 156 | 8 | - | Isolated | Resistor Networks & Arrays | - | - | - | N | - | - | - | - | - | Arrays | - | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42X083824GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | MIL-PRF-39014/01 | 820 kOhms | - | 50 V | - | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | 82 pF | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | 4.83 mm | 4.83 x 2.29 x 4.83 | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163101GP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 100 Ohms | - | 50 V | - | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | - | 8 | - | Isolated | Resistor Networks & Arrays | 25 | - | - | - | Single | - | - | 100 | - | Arrays | - | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42X083514GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | 50 | - | + 125 C | - 55 C | - | - | 510 kOhms | - | 50 V | - | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | 83 | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | N | - | - | - | - | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083684FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | 40 | - | + 125 C | - 55 C | - | - | 680 kOhms | - | 50 V | - | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | Resistors | - | - | SMD/SMT | - | 0.8 mm | - | - | - | 83 | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | N | - | - | - | - | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm |