- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Pins | Body Material | Body Orientation | Capacitance Tolerance | Contact Materials | Maximum Collector Current | Maximum Collector Emitter Voltage | Maximum Input Voltage | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Qualification | Resistor Values | Supplier Package | Switching Regulator | SwitchingFrequency | Termination Method | Usage Level | Voltage, Rating | Wire Size | Operating Temperature | Tolerance | Temperature Coefficient | Connector Type | Type | Resistance | Color | Gender | Capacitance | Subcategory | Power Rating | Contact Type | Resistor Type | Pin Count | Termination Style | Number of Outputs | Efficiency | Output Voltage | Output Type | Operating Supply Voltage | Failure Rate | Lead Spacing | Ripple Current | Output Current | Number of Resistors | Manufacturer Size Code | Circuit Type | Product Type | Shielded | ESR | Screening Level | Channel Type | Speed Grade | Input Current | Resistance Tolerance | Line Regulation | Load Regulation | Product | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42C083163FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | 10% | - | - | - | - | + 125 C | - 55 C | - | - | 16 kOhms | - | - | - | - | - | 50 V | - | - | 1 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | 10 uF | Resistors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 0.8 mm | 158 mA | - | 4 | R | Isolated | Resistor Networks & Arrays | - | 1.8 mOhm | - | - | - | - | - | - | - | Arrays | 2 mm | 2 x 1.35 x 1.35 mm | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083510FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 51 Ohms | - | - | - | - | - | 50 V | - | - | 1 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | 1 uF | Resistors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | 4.5 mm | 4.5 x 6.4 x 2.18 | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083270JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | 20% | - | - | - | - | + 125 C | - 55 C | - | - | 27 Ohms | - | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | 47 uF | Resistors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 0.8 mm | 1800 mA | - | 4 | X | Isolated | Resistor Networks & Arrays | - | 0.055 mOhm | - | - | - | - | - | - | - | Arrays | 7.3 mm | 7343-15x mm | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083683FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 68 kOhms | - | - | - | - | - | 50 V | - | - | 1 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | 4 | - | - | - | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043123JP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 12 kOhms | - | - | - | - | - | 50 V | - | - | 5 % | -1,200, 0 ppm/°C | - | Chip Resistor Arrays | 330 kOhm | - | - | - | Resistors | 0.25 W | - | High Reliability | - | SMD/SMT | - | - | - | - | - | - | 0.8 mm | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | 5 | - | - | Arrays | 3.5 | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42X083123JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 12 kOhms | - | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | - | 5.08 x 3.175 x 5.08 | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083154JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | PVC (Polyvinyl Chloride) | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 150 kOhms | - | - | - | - | - | 50 V | - | -40 to 70 °C | 5 % | 200 PPM / C | - | Cable Marker | - | Yellow | - | - | Resistors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083511FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | MIL-PRF-39006/22 | 510 Ohms | - | - | - | - | - | 50 V | - | - | 1 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | 180 uF | Resistors | - | - | - | - | SMD/SMT | - | - | - | - | - | P | 0.8 mm | 1.365 mA | - | 4 | - | Isolated | Resistor Networks & Arrays | - | 2.21 Ohm | - | - | - | - | - | - | - | Arrays | 16.28 mm | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163563JP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | - | - | - | 5.5 V | + 125 C | - 55 C | Surface Mount | - | 56 kOhms | TDFN | Yes | 2250 to 2750 kHz | - | Industrial grade | 50 V | - | -40 to 85 °C | 5 % | 200 PPM / C | - | Step Down | - | - | - | - | Resistors | - | - | - | 12 | SMD/SMT | 1 | 95 % | 1 to 5.2 V | Adjustable | 1.8000, 5.5000 V | - | 0.8 mm | - | 1.2 A | 8 | - | Isolated | Resistor Networks & Arrays | - | - | Industrial | - | - | - | - | 5 mV/V | 0.005 mV/mA | Arrays | - | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163474JP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 470 kOhms | - | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 0.8 mm | - | - | 8 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C043114GP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | 20% | - | - | - | - | + 125 C | - 55 C | - | - | 110 kOhms | - | - | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | 33 uF | Resistors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 0.8 mm | 185 mA | - | 2 | A | Isolated | Resistor Networks & Arrays | - | 2.2 mOhm | - | - | - | - | - | - | - | Arrays | 3.2 mm | 3.2 x 1.6 x 1.6 mm | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043623GP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 62 kOhms | - | - | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 0.8 mm | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C163331JP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | 10% | - | - | - | - | + 125 C | - 55 C | - | - | 330 Ohms | - | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | 3.3 uF | Resistors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 0.8 mm | 117 mA | - | 8 | A | Isolated | Resistor Networks & Arrays | - | 5.5 mOhm | - | - | - | - | - | - | - | Arrays | 3.2 mm | 3.2 x 1.6 x 1.6 mm | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C043562FP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | MIL-PRF-55681/10 | 5.6 kOhms | - | - | - | - | - | 50 V | - | - | 1 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 0.8 mm | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | - | 4.5 x 3.2 x 1.5 | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42X083241GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | 240 Ohms | - | - | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | Dual N | - | - | - | - | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083474FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | + 125 C | - 55 C | Desktop | - | 470 kOhms | - | - | - | - | Commercial grade | 50 V | - | 0 to 70 °C | 1 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | - | SMD/SMT | - | - | 48 V | - | - | - | 0.8 mm | - | 1.36 A | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Commercial | - | - | - | - | - | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083754FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | MIL-PRF-39014/02 | 750 kOhms | - | - | - | - | - | 50 V | - | - | 1 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | - | 7.37 x 2.29 x 7.37 | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083364GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | 10 mA | 80 V | - | + 125 C | - 55 C | Surface Mount | - | 360 kOhms | SOIC | - | - | - | - | 50 V | - | -55 to 110 °C | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | - | Resistors | - | - | - | 4 | SMD/SMT | - | - | - | - | - | - | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | N | - | 20 mA | - | - | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083184GP CTS | In Stock | - | - | Pre-Tin | 1206 (3216 metric) | 8 | - | Straight | - | Brass | - | - | - | + 125 C | - 55 C | Cable Mount | - | 180 kOhms | - | - | - | Crimp | - | 50 V | 17 to 13, 17 AWG | - | 2 % | 200 PPM / C | Connector Headers and PCB Receptacles | Chip Resistor Arrays | - | - | Pin | - | Resistors | - | Signal | - | - | SMD/SMT | - | - | - | - | - | - | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | No | - | - | - | - | - | - | - | - | Arrays | 20.4 mm | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083431GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | MIL-PRF-55681/7 | 430 Ohms | - | - | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | - | 270 pF | Resistors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 0.8 mm | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | - | - | - | Arrays | 2 mm | 2 x 1.25 x 1.3 | 0.45 mm | 3.2 mm | 1.6 mm |