- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Pins | Body Material | Base/Housing Material | Body Orientation | Capacitance Tolerance | Capacitance Value | Carrier Frequency | Chip Enable Signals | Contact Materials | Direction Type | Input Signal Type | Maximum Operating Temperature | Maximum Voltage Rating | Minimum Operating Temperature | Mounting | Number of Channels per Chip | Number of Inputs per Chip | Number of Outputs per Chip | Output Signal Type | Peak Pulse Power Dissipation | Qualification | Resistor Values | Supplier Package | Terminate To | Termination Method | Transmission Distance | Usage Level | Viewing Orientation | Voltage, Rating | Wire Size | Operating Temperature | Tolerance | Temperature Coefficient | Type | Number of Rows | Gender | Capacitance | Subcategory | Pitch | Technology | Pin Count | Termination Style | Housing Color | Operating Supply Voltage | Polarity | Lead Spacing | Configuration | Ripple Current | Operating Supply Current | Power Dissipation | Output Current | Lead Style | Number of Resistors | Manufacturer Size Code | Circuit Type | Test Current | Product Type | ESR | Screening Level | ESD Protection | Clamping Current | Product | Power Supply Type | Supply Current | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42C083202GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | Bi-Directional | - | + 125 C | - | - 55 C | Surface Mount | - | - | - | - | 3000 W | - | 2 kOhms | DO-214AB | - | - | - | Military grade | - | 50 V | - | -55 to 150 °C | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | 2 | SMD/SMT | - | - | - | 0.8 mm | Single | - | - | - | - | - | 4 | - | Isolated | 1 mA | Resistor Networks & Arrays | - | Military | No | - | Arrays | - | - | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043680JP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | 20% | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 68 Ohms | - | - | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | 22 uF | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | 760 mA | - | - | - | - | 2 | A | Isolated | - | Resistor Networks & Arrays | 0.2 mOhm | - | - | - | Arrays | - | - | 3.2 mm | 3.2 x 1.6 x 1.6 mm | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083434FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 430 kOhms | - | - | - | - | - | - | 50 V | - | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | 6.8 uF | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | - | - | 4 | F | Isolated | - | Resistor Networks & Arrays | 2.4 Ohm | - | - | - | Arrays | - | - | 5.59 mm | 5.59 x 3.43 x 1.78 | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083162JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | PO (Polyolefin) | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 1.6 kOhms | - | - | - | - | - | - | 50 V | - | -55 to 135 °C | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043434JP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 430 kOhms | - | - | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | - | - | 2 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083471GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | 20% | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 470 Ohms | - | - | - | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | 47 uF | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | 561 mA | - | - | - | - | 4 | C | Isolated | - | Resistor Networks & Arrays | 0.35 mOhm | - | - | - | Arrays | - | - | 6 mm | 6 x 3.2 x 2.6 mm | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C163131JP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 130 Ohms | - | - | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | 0.56 uF | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | - | - | 8 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | 3.2 mm | 3.2 x 1.6 x 1.27 | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C163000XP CTS | In Stock | - | - | - | 2506 (6416 metric) | 16 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | MIL-PRF-55681/8 | 0 Ohms | - | - | - | - | - | - | 50 V | - | - | - | 200 PPM / C | Chip Resistor Arrays | - | - | 0.0022 uF | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | - | - | 8 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | 3.2 mm | 3.2 x 1.6 x 1.3 | 0.45 mm | 6.4 mm | 1.6 mm | ||
![]() S42C043431GP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | Polymer | Straight | - | - | - | - | - | - | - | + 125 C | 250 | - 55 C | - | - | - | - | - | - | - | 430 Ohms | - | - | - | - | - | - | 50 V | 28 to 22, 28 AWG | -55 to 105 °C | 2 % | 200 PPM / C | Housing | 1 | Receptacle | - | Resistors | 2.5400 mm | - | - | SMD/SMT | White | - | - | 0.8 mm | - | - | - | - | - | - | 2 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | 46.23 mm | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C083684JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 680 kOhms | - | - | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083470FP CTS | In Stock | - | - | Gold | 1206 (3216 metric) | 8 | - | - | Straight | - | - | - | - | Brass | - | - | + 125 C | - | - 55 C | Cable Mount | - | - | - | - | - | - | 47 Ohms | - | Coaxial Cable | Crimp | - | - | - | 50 V | - | -55 to 85 °C | 1 % | 200 PPM / C | Chip Resistor Arrays | - | Plug | - | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | 33.53 mm | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083561FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | 0.25pF | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 560 Ohms | - | - | - | - | - | - | 50 V | - | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | 5.6 pF | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | 1.6 mm | 1.6 x 0.8 x 0.94 mm | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083433JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | 200 pF | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 43 kOhms | - | - | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | Through Hole | - | - | 200 pF | Resistors | - | Multi-Layer | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | - | Axial Leaded | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | Yes | 1 A | Arrays | - | - | 4.32 mm | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083273GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | 36 kHz | - | - | - | - | + 125 C | - | - 55 C | Surface Mount | - | - | - | - | - | - | 27 kOhms | SMD | - | - | 45 m | Industrial grade | 150 ° | 50 V | - | -25 to 85 °C | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | 8 | SMD/SMT | - | 2.5, 5.5 V | - | 0.8 mm | - | - | - | 10 mW | 5 mA | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | Industrial | - | - | Arrays | - | 0.45 mA | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083333FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | 20% | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 33 kOhms | - | - | - | - | - | - | 50 V | - | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | 47 uF | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | 208 mA | - | - | - | - | 4 | K | Isolated | - | Resistor Networks & Arrays | 1.5 mOhm | - | - | - | Arrays | - | - | 3.2 mm | 3.2 x 1.6 x 1 mm | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043104JP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 100 kOhms | - | - | - | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | - | - | 2 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42X083514FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 510 kOhms | - | - | - | - | - | - | 50 V | - | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | 0.15 uF | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42X083201FP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | Yes | - | - | Single | + 125 C | - | - 55 C | Through Hole | 2 | 2 | 2 | Single | - | - | 200 Ohms | PDIP | - | - | - | - | - | 50 V | - | -40 to 85 °C | 1 % | 200 PPM / C | Analog Switch | - | - | - | Resistors | - | - | 14 | SMD/SMT | - | - | Non-Inverting | 0.8 mm | Dual SPST | - | 0.05@15V/-0.01@-15V mA | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | Single/Dual | - | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083821GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 820 Ohms | - | - | - | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | - | - | 4 | - | Isolated | - | Resistor Networks & Arrays | - | - | - | - | Arrays | - | - | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083302GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 3 kOhms | - | - | - | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | 6.8 uF | Resistors | - | - | - | SMD/SMT | - | - | - | 0.8 mm | - | - | - | - | - | - | 4 | H | Isolated | - | Resistor Networks & Arrays | 1.3 Ohm | - | - | - | Arrays | - | - | 7.24 mm | 7.24 x 3.81 x 2.79 | 0.45 mm | 3.2 mm | 1.6 mm |