- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Pins | Body Material | Cable Types | Capacitance Tolerance | Maximum Operating Temperature | Maximum Voltage Rating | Minimum Operating Temperature | Mounting | Mounting Orientation | Qualification | Resistor Values | Supplier Package | Tab Size | Usage Level | Voltage, Rating | Wire Size | Operating Temperature | Tolerance | Temperature Coefficient | Connector Type | Type | Gender | Capacitance | Subcategory | Pin Count | Termination Style | Lead Spacing | Ripple Current | Plating | Cable Length | Viewing Angle | Number of Resistors | Manufacturer Size Code | Circuit Type | Product Type | Reverse Recovery Time | ESR | Screening Level | Diode Configuration | Repetitive Peak Reverse Voltage | Number of Capacitors | Product | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S41C083682JP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | - | + 125 C | - | - 55 C | Surface Mount | Top Mount | - | 6.8 kOhms | SMD | - | Industrial grade | 50 V | - | -40 to 85 °C | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | Resistors | 4 | SMD/SMT | 0.5 mm | - | - | - | 120 ° | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Industrial | - | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043223FP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | 10% | + 125 C | - | - 55 C | - | - | - | 22 kOhms | - | - | - | 50 V | - | - | 1 % | 200 PPM / C | - | Chip Resistor Arrays | - | 330 uF | Resistors | - | SMD/SMT | 0.65 mm | 2500 mA | - | - | - | 2 | V | Isolated | Resistor Networks & Arrays | - | 0.04 mOhm | - | - | - | - | Arrays | 7.3 mm | 7.3 x 6.1 x 3.45 mm | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043910GP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | - | + 125 C | - | - 55 C | - | - | - | 91 Ohms | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | 15 uF | Resistors | - | SMD/SMT | 0.65 mm | - | - | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X083334GP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | - | + 125 C | - | - 55 C | - | - | MIL-PRF-55681/9 | 330 kOhms | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | 0.0027 uF | Resistors | - | SMD/SMT | 0.5 mm | - | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | 3.2 mm | 3.2 x 2.5 x 1.5 | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043562GP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | - | + 125 C | - | - 55 C | - | - | - | 5.6 kOhms | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | Resistors | - | SMD/SMT | 0.65 mm | - | - | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043513GP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | 10% | + 125 C | - | - 55 C | - | - | - | 51 kOhms | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | 1,000 uF | Resistors | - | SMD/SMT | 0.65 mm | 3200 mA | - | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | 1 mOhm | - | - | - | - | Arrays | 26.97 mm | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043913JP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | - | + 125 C | - | - 55 C | - | - | - | 91 kOhms | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | 24 pF | Resistors | - | SMD/SMT | 0.65 mm | - | - | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | 1.4 mm | 1.4 x 1.4 x 1.45 | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043683JP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | - | + 125 C | - | - 55 C | - | - | MIL-PRF-39014/22 | 68 kOhms | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | 0.39 uF | Resistors | - | SMD/SMT | 0.65 mm | - | - | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | 6.6 mm | 6.6 x 2.34 x 7.19 | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X083130JP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | - | + 125 C | - | - 55 C | - | - | MIL-PRF-55681/8 | 13 Ohms | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | 22 pF | Resistors | - | SMD/SMT | 0.5 mm | - | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | 3.2 mm | 3.2 x 1.6 x 1.3 | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043681JP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | Brass | - | - | + 125 C | - | - 55 C | - | - | - | 680 Ohms | - | 2.422 mm² | - | 50 V | 22 to 18, 22 AWG | - | 5 % | 200 PPM / C | - | Quick Disconnect Terminal | Receptacle | - | Resistors | - | SMD/SMT | 0.65 mm | - | Tin | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | 11.3 mm | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043680JP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | - | + 125 C | - | - 55 C | - | - | - | 68 Ohms | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | Resistors | - | SMD/SMT | 0.65 mm | - | - | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043164JP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | Brass | - | - | + 125 C | - | - 55 C | - | - | - | 160 kOhms | - | 5.143 mm² | - | 50 V | - | - | 5 % | 200 PPM / C | - | Quick Disconnect Terminal | Plug | - | Resistors | - | SMD/SMT | 0.65 mm | - | - | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S42X083822JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | + 125 C | - | - 55 C | - | - | - | 8.2 kOhms | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | Resistors | - | SMD/SMT | 0.8 mm | - | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | - | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S41X043103GP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | - | + 125 C | - | - 55 C | - | - | - | 10 kOhms | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | Resistors | - | SMD/SMT | 0.65 mm | - | - | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043203JP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | 20% | + 125 C | - | - 55 C | - | - | - | 20 kOhms | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | 4.7 uF | Resistors | - | SMD/SMT | 0.65 mm | 137 mA | - | - | - | 2 | A | Isolated | Resistor Networks & Arrays | - | 4 mOhm | - | - | - | - | Arrays | 3.2 mm | 3.2 x 1.6 x 1.6 mm | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043474JP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | 10% | + 125 C | - | - 55 C | - | - | - | 470 kOhms | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | 0.068 uF | Resistors | - | SMD/SMT | 5 mm | - | - | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | 7.3 mm | 7.2 x 2.5 x 6.5 mm | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043240GP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | 5% | + 125 C | - | - 55 C | - | - | - | 24 Ohms | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | 0.1 uF | Resistors | - | SMD/SMT | 15 mm | - | - | - | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | 18 mm | 18 x 5 x 10.5 mm | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043433GP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | - | + 125 C | - | - 55 C | - | - | - | 43 kOhms | - | - | - | 50 V | - | - | 2 % | 200 PPM / C | - | Chip Resistor Arrays | - | - | Resistors | - | SMD/SMT | 0.65 mm | - | - | - | - | 2 | - | Isolated | Resistor Networks & Arrays | 1200 | - | - | Single | 400 | - | Arrays | - | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S42X083361JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | + 125 C | - | - 55 C | - | - | - | 360 Ohms | - | - | - | 50 V | - | - | 5 % | 200 PPM / C | - | Chip Resistor Arrays | - | 0.0068 uF | Resistors | - | SMD/SMT | 0.8 mm | - | - | - | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | 2 | Arrays | 1 mm | 1 x 1.37 x 0.66 | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S41X043434JP CTS | In Stock | - | - | Gold Over Palladium Nickel | 0404 (1010 metric) | 4 | - | PVC | - | + 125 C | 300 Vac | - 55 C | - | - | - | 430 kOhms | - | - | - | 300 Vac | 18 | -20 to 90 °C | 5 % | 200 PPM / C | 3POS Circular | Chip Resistor Arrays | F | - | Resistors | - | SMD/SMT | 0.65 mm | - | - | 6 m | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | - | - | - | - | Arrays | - | - | 0.35 mm | 1 mm | 1 mm |