- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Pins | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Qualification | Resistor Values | Terminate To | Termination Method | Voltage, Rating | Operating Temperature | Tolerance | Temperature Coefficient | Type | Number of Rows | Gender | Capacitance | Subcategory | Pitch | Termination Style | Number of Contacts | Housing Color | Failure Rate | Lead Spacing | Ripple Current | Number of Resistors | Manufacturer Size Code | Circuit Type | Product Type | ESR | Channel Type | Product | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S42C083510JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | 51 Ohms | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | 0.22 uF | Resistors | - | SMD/SMT | - | - | - | 0.8 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | 3.2 mm | 3.2 x 1.6 x 0.94 | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083472JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | 4.7 kOhms | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | SMD/SMT | - | - | - | 0.8 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083364JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | MIL-PRF-55681/8 | 360 kOhms | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | 0.0015 uF | Resistors | - | SMD/SMT | - | - | - | 0.8 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | 3.2 mm | 3.2 x 1.6 x 1.3 | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C083274JP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | 270 kOhms | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | SMD/SMT | - | - | - | 0.8 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | Dual N | Arrays | - | - | 0.45 mm | 3.2 mm | 1.6 mm | ||
![]() S42C043202GP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | 20% | - | + 125 C | - 55 C | - | - | 2 kOhms | - | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | 220 uF | Resistors | - | SMD/SMT | - | - | - | 0.8 mm | 913 mA | 2 | Y | Isolated | Resistor Networks & Arrays | 0.15 mOhm | - | Arrays | 7.3 mm | 7.3 x 4.3 x 2 mm | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42C043112FP CTS | In Stock | - | - | Tin | 0606 (1616 metric) | 4 | Nylon | Straight | - | Brass | + 125 C | - 55 C | Through Hole | - | 1.1 kOhms | - | Solder | 50 V | -40 to 105 °C | 1 % | 200 PPM / C | Chip Resistor Arrays | - | Header | - | Resistors | 4.2000 mm | SMD/SMT | - | - | - | 0.8 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | 46.8 mm | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S42X083392GP CTS | In Stock | - | - | - | 1206 (3216 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | 3.9 kOhms | - | - | 50 V | - | 2 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | SMD/SMT | - | - | - | 0.8 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | 54.3 mm | - | 0.5 mm | 3.2 mm | 1.6 mm | ||
![]() S41X083360JP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | 36 Ohms | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | 15 pF | Resistors | - | SMD/SMT | - | - | - | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | 3.81 mm | 3.81 x 2.54 x 3.81 | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043754JP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | - | - | + 125 C | - 55 C | - | - | 750 kOhms | - | - | 50 V | - | 5 % | 200 PPM / C | Guard | - | - | - | Resistors | - | SMD/SMT | - | - | - | 0.65 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | - | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X043302JP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | 10% | - | + 125 C | - 55 C | - | - | 3 kOhms | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | 47 uF | Resistors | - | SMD/SMT | - | - | S | 0.65 mm | 1100 mA | 2 | Z | Isolated | Resistor Networks & Arrays | 0.24 mOhm | - | Arrays | 6.2 mm | 7.6 x 6 x 6 mm | 0.35 mm | 1 mm | 1 mm | ||
![]() S41X083393JP CTS | In Stock | - | - | Gold | 0804 (2010 metric) | 8 | - | Straight | - | - | + 125 C | - 55 C | Cable Mount | - | 39 kOhms | Coaxial Cable | Crimp | 50 V | -65 to 200 °C | 5 % | 200 PPM / C | Chip Resistor Arrays | - | Plug | - | Resistors | - | SMD/SMT | - | - | - | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083151JP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | 150 Ohms | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | SMD/SMT | - | - | - | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083624JP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | 620 kOhms | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | 3.3 uF | Resistors | - | SMD/SMT | - | - | - | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083122JP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | 20% | - | + 125 C | - 55 C | - | - | 1.2 kOhms | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | 0.1 uF | Resistors | - | SMD/SMT | - | - | - | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | 2.01 mm | 2 x 1.25 x 1.45 mm | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X083134JP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | PVC (Polyvinylchloride) | Straight | - | - | + 125 C | - 55 C | Cable Mount | - | 130 kOhms | - | - | 50 V | -40 to 60 °C | 5 % | 200 PPM / C | Housing | 1 | Plug | - | Resistors | - | SMD/SMT | 1 POS | Blue | - | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | 14.5 mm | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S41X043561JP CTS | In Stock | - | - | - | 0404 (1010 metric) | 4 | - | - | - | - | + 125 C | - 55 C | - | MIL-PRF-55681/8 | 560 Ohms | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | 0.022 uF | Resistors | - | SMD/SMT | - | - | - | 0.65 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | 3.2 mm | 3.2 x 1.6 x 1.3 | 0.35 mm | 1 mm | 1 mm | ||
![]() S42C043680FP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | + 125 C | - 55 C | - | - | 68 Ohms | - | - | 50 V | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | SMD/SMT | - | - | - | 0.8 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | - | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S41X083243JP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | 24 kOhms | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | SMD/SMT | - | - | - | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm | ||
![]() S42C043331FP CTS | In Stock | - | - | - | 0606 (1616 metric) | 4 | - | - | - | - | + 125 C | - 55 C | - | MIL-PRF-55681/9 | 330 Ohms | - | - | 50 V | - | 1 % | 200 PPM / C | Chip Resistor Arrays | - | - | 0.039 uF | Resistors | - | SMD/SMT | - | - | - | 0.8 mm | - | 2 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | 3.2 mm | 3.2 x 2.5 x 1.5 | 0.45 mm | 1.6 mm | 1.6 mm | ||
![]() S41X083163JP CTS | In Stock | - | - | - | 0804 (2010 metric) | 8 | - | - | - | - | + 125 C | - 55 C | - | - | 16 kOhms | - | - | 50 V | - | 5 % | 200 PPM / C | Chip Resistor Arrays | - | - | - | Resistors | - | SMD/SMT | - | - | - | 0.5 mm | - | 4 | - | Isolated | Resistor Networks & Arrays | - | - | Arrays | - | - | 0.35 mm | 2 mm | 1 mm |