- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Insulation Resistance | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4306R-102-183LF Bourns Inc. | 29 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 6-SIP | - | FLAT | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 18kOhm | - | - | - | - | - | 750mW | 100V | - | 3 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306R | - | - | - | 0.75W | - | 2.54mm | 6 | - | - | - | - | 5808 | - | 3 | Isolated | 300mW | - | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAY17-101JALF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 10 | 8 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CAY17 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Convex | EAR99 | ±250ppm/°C | 100Ohm | - | - | - | - | - | 250mW | - | TR, PAPER, 7 INCH | 1 | 640μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 0.25W | - | - | - | - | 25V | - | - | 0612 | - | 8 | Bussed | 62.5mW | 0.031W | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() RACF164DFT11K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RACF | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 11kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Automotive AEC-Q200 | - | - | - | - | TR, PAPER | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | 3216 | - | 1206 | - | - | - | 50V | - | - | 0612 | - | 4 | Isolated | 62.5mW | - | - | 762μm | 0.030 0.75mm | - | No | - | ROHS3 Compliant | - | ||
![]() 4308R-104-161/241 Bourns Inc. | 31 |
| Datasheet | 7 Weeks | - | - | Through Hole | 8-SIP | NO | FLAT | 8 | 2 | - | -55°C~125°C | Bulk | 2004 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | 160Ohm 240Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 1W | 100V | - | 6 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308R | Not | - | - | 1W | - | 2.54mm | - | 3.43mm | - | - | - | - | - | 12 | Dual Terminator | 200mW | 0.2W | 50ppm/°C | - | 0.195 4.95mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-38V474JV Panasonic Electronic Components | 11342 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 470kOhm | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | - | 1206 | - | - | - | 100V | - | - | - | 63mW | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | 500μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4114R-1-222LF Bourns Inc. | 29 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | 14 | 1 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 14 | Pin | EAR99 | ±100ppm/°C | 2.2kOhm | - | Thick Film | - | - | 8533.21.00.60 | 2.25W | 100V | - | 7 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | - | 4114R | Not | 100V | - | 2W | - | 2.54mm | - | 3.18mm | - | - | 10MOhm | - | - | 7 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.57mm | 0.185 4.69mm | - | - | Yes | ROHS3 Compliant | - | ||
![]() 4816P-2-502 Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | GULL WING | 16 | 15 | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±100ppm/°C | 5kOhm | Tin (Sn) | - | Automotive AEC-Q200 | - | 8533.21.00.20 | 1.28W | - | TR | 1 | 1.27mm | 7.62mm | - | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | 1.27mm | - | - | 50V | - | - | - | - | 15 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4814P-2-473 Bourns Inc. | 37 |
| Datasheet | 5 Weeks | Lead, Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | - | 14 | 13 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | no | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 47kOhm | Tin/Lead (Sn/Pb) | - | Automotive AEC-Q200 | - | - | 1.12W | - | TR | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | - | - | - | - | - | - | - | 50V | - | - | 2239 | - | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4310R-101-564LF Bourns Inc. | 37 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | 9 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 560kOhm | - | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | - | 2.54mm | - | 3.43mm | - | - | - | - | - | 9 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4816P-2-274LF Bourns Inc. | 37 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | 16 | 15 | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 270kOhm | - | - | Automotive AEC-Q200 | - | - | 1.28W | - | TR | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | 1.27mm | - | - | 50V | - | - | 2244 | - | 15 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4308R-102-273 Bourns Inc. | 37 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | 1 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | 27kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 1W | 100V | - | 4 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308R | - | - | - | 1W | - | 2.54mm | - | - | - | - | - | - | - | 4 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MNR14E0APJ330 ROHM Semiconductor | 3385 |
| Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 33Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | Automotive AEC-Q200 | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 3216 | - | 1206 | - | - | - | 50V | - | - | 0612 | 63mW | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4310R-102-105 Bourns Inc. | 29 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | 1 | - | -55°C~125°C | Bulk | 2005 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 10 | SIP | - | ±100ppm/°C | 1MOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 100V | - | 5 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310R | - | - | - | - | - | 2.54mm | - | 3.43mm | - | - | - | 9808 | - | 5 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4308R-102-303LF Bourns Inc. | 37 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 8-SIP | - | - | 8 | - | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±100ppm/°C | 30kOhm | - | - | - | - | - | 1W | - | - | - | 2.54mm | 2.16mm | - | ARRAY/NETWORK RESISTOR | - | 4308R | Not | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 300mW | - | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4306R-102-224 Bourns Inc. | 29 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 6-SIP | - | FLAT | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 6 | SIP | - | ±100ppm/°C | 220kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 100V | - | 3 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4306R | - | - | - | 0.75W | - | 2.54mm | 6 | - | - | - | - | 5808 | - | 3 | Isolated | 300mW | - | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4306R-101-474LF Bourns Inc. | 46 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 6-SIP | - | FLAT | 6 | 5 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 470kOhm | Matte Tin (Sn) | - | - | - | - | 750mW | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306R | Not | - | - | - | - | - | - | 3.43mm | - | - | - | - | - | 5 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4310R-102-202 Bourns Inc. | 37 |
| Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | 1 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 1.25W | 100V | - | 5 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | - | 2.54mm | - | 3.43mm | - | - | - | 9808 | - | 5 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4116R-1-302 Bourns Inc. | 46 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16 | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e0 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | ±100ppm/°C | 3kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | - | Molded Construction | ARRAY/NETWORK RESISTOR | not_compliant | 4116R | - | - | - | 0.25W | - | - | - | 3.43mm | 100V | 2.54mm | - | - | - | 8 | Isolated | 250mW | - | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4306R-102-681 Bourns Inc. | 29 |
| Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 6-SIP | - | FLAT | 6 | 1 | - | -55°C~125°C | Bulk | 2010 | 4300R | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 680Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 750mW | 100V | - | 3 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306R | Not | - | - | 0.75W | - | 2.54mm | - | - | - | - | - | 5808 | - | 3 | Isolated | 300mW | - | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4310R-101-470LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | 9 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±1 Ω | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±250ppm/°C | 47Ohm | Matte Tin (Sn) | - | - | TOLERANCE IS 1 OHM | - | 1.25W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | - | - | - | 3.43mm | - | - | - | - | - | 9 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | No | - | ROHS3 Compliant | Lead Free |