- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Network Type | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4416P-1-183 Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | GULL WING | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2003 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±100ppm/°C | 18kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | TR | 8 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | not_compliant | 4416P | - | - | 1.6W | - | 1.27mm | - | 50V | 3041 | 8 | Isolated | 160mW | - | 50ppm/°C | - | 2.8956mm | 0.114 2.90mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4610X-101-123LF Bourns Inc. | 29 | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 12kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.25W | 100V | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4610X | Not | - | - | - | 2.54mm | 3.3mm | - | - | 9 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT10-130J4LF Bourns Inc. | 6790 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAT10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±250ppm/°C | 13Ohm | - | - | - | - | - | - | 125mW | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 2010 | 0.25W | 0804 | 500μm | - | 25V | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4308M-101-102LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 7 | 100V | -55°C~125°C | Tube | 2012 | 4300M | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 1kOhm | - | - | - | - | - | - | 1.2W | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4308M | Not | - | - | - | - | 3.43mm | - | - | 7 | Bussed | 250mW | 0.25W | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT16-431J4LF Bourns Inc. | 122 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.061W 3.20mmx1.55mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 430Ohm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.55mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | 0.062W | 1206 | 800μm | - | 50V | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT16-PC4F12LF Bourns Inc. | 2565 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 2506, Concave, Long Side Terminals | WRAPAROUND | 16 | - | 3 | - | -55°C~125°C | Cut Tape (CT) | 2006 | CAT16 | 0.252Lx0.063W 6.40mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 16 | Concave | EAR99 | ±200ppm/°C | 100Ohm 187Ohm | - | - | - | - | - | 8533.10.00.20 | - | - | TR, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 6416 | 0.0625W | 2506 | 800μm | - | 5V | 0625 | 12 | Bussed | 62.5mW | - | - | SPECIAL | 711.2μm | 0.028 0.70mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4608X-101-822LF Bourns Inc. | 46 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 7 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 8.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608X | Not | - | 1W | - | - | 3.3mm | - | - | 7 | Bussed | 200mW | 0.2W | - | - | 5.08mm | 0.200 5.08mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4310R-101-511 Bourns Inc. | 37 |
| Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 10 | SIP | - | ±100ppm/°C | 510Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.21.00.50 | 1.25W | - | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310R | - | - | - | - | 2.54mm | 3.43mm | - | - | 9 | Bussed | 200mW | 0.2W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CAT16-222J2LF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 2.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 62.5mW | - | - | - | 762μm | 0.030 0.75mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAY17-100JALF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | - | - | 8 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CAY17 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Convex | EAR99 | ±250ppm/°C | 10Ohm | - | - | - | - | - | - | 250mW | - | TR, PAPER, 7 INCH | 1 | 640μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 0.25W | - | - | - | 25V | 0612 | 8 | Bussed | 62.5mW | 0.031W | - | - | - | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT10-101J4LF Bourns Inc. | 122000 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | 25V | -55°C~125°C | Cut Tape (CT) | 2008 | CAT10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±250ppm/°C | 100Ohm | - | - | - | - | - | - | 31mW | 25V | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 2010 | 0.25W | 0804 | 300μm | - | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CAY17-563JALF Bourns Inc. | 21 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 10 | - | 8 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CAY17 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Convex | EAR99 | ±250ppm/°C | 56kOhm | - | - | - | - | - | - | 250mW | - | TR, PAPER, 7 INCH | 1 | 640μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | 0.25W | 1206 | - | - | 25V | 0612 | 8 | Bussed | 62.5mW | 0.031W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC124-JR-075K1L Yageo | 8024 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 5.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 50V | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4309R-101-821LF Bourns Inc. | 37 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.884Lx0.085W 22.45mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 820Ohm | - | - | - | - | - | - | 1.13W | - | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4309R | - | - | - | - | 2.54mm | 3.43mm | 100V | - | 8 | Bussed | 200mW | 0.2W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4816P-3-221/182 Bourns Inc. | 31 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | 16-SOM | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 220Ohm 1.8kOhm | - | 125°C | -55°C | Automotive AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | 4816P | - | - | - | - | - | - | - | - | 28 | Dual Terminator | 80mW | - | - | - | 2.159mm | 0.094 2.40mm | 11.176mm | 5.588mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CAY16-102J2LF Bourns Inc. | 5 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 0606, Convex | WRAPAROUND | 4 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | Convex | - | ±200ppm/°C | 1kOhm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 2 | 760μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 1616 | - | 0606 | - | - | 50V | - | 2 | Isolated | 62.5mW | - | - | - | 762μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4606X-102-124LF Bourns Inc. | 39 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 120kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 750mW | 100V | - | 3 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4606X | Not | - | 0.75W | - | 2.54mm | - | - | - | 3 | Isolated | 300mW | - | - | - | 5.08mm | 0.200 5.08mm | - | - | 2.49mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4310R-104-272/472 Bourns Inc. | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 10-SIP | - | 10 | 10-SIP | - | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 2.7kOhm 4.7kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4310R | - | - | - | - | - | - | - | - | 16 | Dual Terminator | 200mW | - | 50ppm/°C | - | - | 0.195 4.95mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EXB-2HV471JV Panasonic Electronic Components | 3964 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | - | 1 | 25V | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | 470Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | 250mW | 25V | TR, PUNCHED, 7 INCH | 8 | 500μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 1005 | 0.25W | 0402 | - | - | - | - | 8 | Isolated | 62.5mW | - | - | - | 558.8μm | 0.022 0.55mm | - | - | 450μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() YC124-FR-0782RL Yageo | 6990 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 82Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | - | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - |