- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Pin Count | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Insulation Resistance | Size Code | Number of Circuits | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Resistor Matching Ratio | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4310R-101-103 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | - | 9 | 100V | -55°C~125°C | Tube | 2006 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | 4310R | Not | - | - | - | - | - | 2.54mm | 3.43mm | - | - | - | - | - | 9 | Bussed | 200mW | 0.2W | 50ppm/°C | - | 4.95mm | 0.195 4.95mm | - | - | 2.16mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() YC124-JR-074K7L Yageo | In Stock | - | Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 1997 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 4.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | 62.5mW | 25V | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 50V | 1005 | - | 0402 | - | - | 50V | - | - | - | 62.5mW | 4 | Isolated | - | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CAY16-101J4LF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | 1206 | - | 4 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 100Ohm | - | 125°C | -55°C | - | - | - | - | 63mW | 50V | - | - | 800μm | 1.6mm | - | - | CAY16 | Not | - | - | 3216 | - | 1206 | - | - | - | - | - | 4 | - | 4 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | 3.2mm | 1.6002mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MNR35J5RJ103 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | 2512 (6432 Metric), Convex, Long Side Terminals | WRAPAROUND | 10 | - | - | 8 | 50V | -55°C~125°C | Tape & Reel (TR) | 1997 | MNR | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 10 | Convex | EAR99 | ±200ppm/°C | 10kOhm | - | - | - | - | Automotive AEC-Q200 | - | - | 63mW | 50V | TR, EMBOSSED, 7 INCH | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | - | 63mW | 8 | Bussed | 62.5mW | - | - | - | 660.4μm | 0.026 0.65mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LT5400BIMS8E-7#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | -40°C~85°C | Tube | 2013 | LT5400 | 0.118Lx0.118W 3.00mmx3.00mm | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 1.25kOhm 5kOhm | - | - | - | - | Voltage Divider (TCR Matched) | - | - | - | - | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 800mW | - | ±0.2ppm/°C | ±0.025% | 1.0922mm | 0.043 1.10mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC164-JR-07100RL Yageo | In Stock | - | Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 1997 | TC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | ±200ppm/°C | 100Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 50V | 3216 | - | 1206 | - | - | 50V | - | 0612 | - | 62.5mW | 4 | Isolated | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() LT5400BCMS8E-6#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | 0°C~70°C | Tube | 2012 | LT5400 | 0.118Lx0.118W 3.00mmx3.00mm | ±15% | e3 | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 1kOhm 5kOhm | Matte Tin (Sn) | - | - | - | Voltage Divider (TCR Matched) | - | - | - | - | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 800mW | - | ±0.2ppm/°C | ±0.025% | 1.0922mm | 0.043 1.10mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAY10-220J4LF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | - | 4 | 25V | -55°C~125°C | Cut Tape (CT) | 2008 | CAY10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | 8 | Convex | - | ±250ppm/°C | 22Ohm | - | 125°C | -55°C | - | - | - | - | 63mW | 25V | - | - | 500μm | 1mm | - | - | CAY10 | Not | - | - | 2010 | - | 0804 | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | 450μm | 0.018 0.45mm | 2mm | 1mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CAT10-150J4LF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~125°C | Cut Tape (CT) | 2008 | CAT10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±250ppm/°C | 15Ohm | - | - | - | - | - | - | - | 125mW | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | - | 0.25W | - | 300μm | - | 25V | - | - | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() LT5400BIMS8E-1#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | -40°C~85°C | Tube | 2012 | LT5400 | 0.118Lx0.118W 3.00mmx3.00mm | ±15% | e3 | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 10kOhm | Matte Tin (Sn) | - | - | - | Voltage Divider (TCR Matched) | - | - | - | - | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 800mW | - | ±0.2ppm/°C | ±0.025% | 1.0922mm | 0.043 1.10mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EXB-28V223JX Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2010 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 22kOhm | - | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 50V | TR, PUNCHED, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | 2010 | 0.063W | 0804 | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 457.2μm | 0.018 0.45mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() LT5400ACMS8E-5#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | 0°C~70°C | Tube | 2012 | LT5400 | 0.118Lx0.118W 3.00mmx3.00mm | ±7.5% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±25ppm/°C | 1MOhm | Matte Tin (Sn) | - | - | - | Voltage Divider (TCR Matched) | - | - | 3.2W | - | - | - | - | 3mm | - | ARRAY/NETWORK RESISTOR | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 800mW | - | ±0.2ppm/°C | ±0.01% | 1.0922mm | 0.043 1.10mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT25-103JALF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Tin | Surface Mount | Surface Mount | 1608, Concave, Long Side Terminals | WRAPAROUND | 10 | - | - | 8 | 25V | -55°C~125°C | Cut Tape (CT) | 1996 | CAT25 | 0.157Lx0.083W 4.00mmx2.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Concave | EAR99 | ±200ppm/°C | 10kOhm | - | - | - | - | - | - | - | 62.5mW | 25V | TR, EMBOSSED | 1 | 800μm | 2.1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | 4021 | 0.0625W | 1608 | - | - | - | - | - | - | - | 8 | Bussed | - | 0.0625W | - | - | 660.4μm | 0.026 0.65mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4308R-102-100LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.784Lx0.085W 19.91mmx2.16mm | ±1 Ω | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±250ppm/°C | 10Ohm | Matte Tin (Sn) | - | - | - | - | TOLERANCE IS 1 OHM | - | 1W | 100V | - | 4 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | 4308R | Not | - | - | - | 1W | - | - | - | - | - | - | - | - | 4 | Isolated | 300mW | 0.3W | 50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CAY16-220J4LF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 4 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 22Ohm | - | - | - | - | - | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | 3216 | 0.062W | 1206 | - | - | - | - | 0612 | - | - | - | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CAT10-240J4LF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CAT10 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | - | ±250ppm/°C | 24Ohm | - | - | - | - | - | - | - | 125mW | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | 2010 | 0.25W | 0804 | 300μm | - | 25V | - | - | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() YC164-JR-07100KL Yageo | In Stock | - | Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 1997 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 100kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 50V | 3216 | - | 1206 | - | - | 50V | - | 0612 | - | 62.5mW | 4 | Isolated | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() YC358TJK-074K7L Yageo | In Stock | - | Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount | 2512 (6432 Metric), Convex, Long Side Terminals | WRAPAROUND | 10 | - | - | 8 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC358 | 0.252Lx0.126W 6.40mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | Convex | EAR99 | ±200ppm/°C | 4.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 50V | TR, EMBOSSED, 7 INCH | 1 | 1.27mm | 3.2mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | 6432 | - | 2512 | - | - | - | - | 0613 | - | - | 8 | Bussed | 62.5mW | 0.0625W | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4816P-1-180LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±1 Ω | - | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±250ppm/°C | 18Ohm | - | - | - | - | Automotive AEC-Q200 | TOLERANCE IS 1 OHM | - | 1.28W | - | TR, 13 INCH | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | 4816P | Not | - | - | - | - | - | - | - | 50V | - | 2244 | - | - | 8 | Isolated | 160mW | - | - | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4116R-1-223LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | - | 9.071847g | 1 | - | -55°C~125°C | Tube | 2006 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 22kOhm | - | - | - | Thick Film | - | - | - | 2.25W | 100V | - | 8 | 2.54mm | 7.87mm | Molded | ARRAY/NETWORK RESISTOR | 4116R | Not | - | 100V | - | - | - | 2.54mm | 3.18mm | 100V | 10MOhm | - | - | - | 8 | Isolated | 250mW | 0.25W | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | - | - | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free |