- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Pin Count | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Network Type | Resistor Matching Ratio | Height | Height Seated (Max) | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAVF104DJT20R0 Stackpole Electronics Inc | 32 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 20Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | - | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 0.25W | - | - | - | 25V | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | - | 508μm | 0.020 0.50mm | - | - | ROHS3 Compliant | - | ||
![]() RAVF102DJT51R0 Stackpole Electronics Inc | 24 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | WRAPAROUND | 4 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 51Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | - | - | TR | 2 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | 1010 | - | 0404 | - | - | - | - | - | - | 2 | Isolated | 62.5mW | 0.063W | - | - | - | 457.2μm | 0.018 0.45mm | - | No | ROHS3 Compliant | - | ||
![]() RAVF104DFT100K Stackpole Electronics Inc | 14 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RAVF | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 100kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | - | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 0.25W | - | - | - | 25V | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | - | 508μm | 0.020 0.50mm | - | - | ROHS3 Compliant | - | ||
![]() RAVF324DJT33R0 Stackpole Electronics Inc | 14 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | RAVF | 0.200Lx0.122W 5.08mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 33Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 0.25W | - | - | - | 200V | - | 1220 | - | 4 | Isolated | 125mW | 0.125W | - | - | - | 660.4μm | 0.026 0.65mm | - | No | ROHS3 Compliant | - | ||
![]() RAVF324DJT150R Stackpole Electronics Inc | 14 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | RAVF | 0.200Lx0.122W 5.08mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 150Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 0.25W | - | - | - | 200V | - | - | - | 4 | Isolated | 125mW | 0.125W | - | - | - | - | 0.026 0.65mm | - | - | ROHS3 Compliant | - | ||
![]() RAVF324DJT22K0 Stackpole Electronics Inc | 14 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | RAVF | 0.200Lx0.122W 5.08mmx3.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 22kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | 4 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 0.25W | - | - | - | 200V | - | 1220 | - | 4 | Isolated | 125mW | 0.125W | - | - | - | 660.4μm | 0.026 0.65mm | - | No | ROHS3 Compliant | - | ||
![]() RAVF328RJT4K70 Stackpole Electronics Inc | 55486 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 10 | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±200ppm/°C | 4.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | 1 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | 3216 | 0.5W | 1206 | - | - | 25V | - | 0612 | - | 8 | Bussed | 62.5mW | - | - | - | - | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | ||
![]() RAVF328NJT47K0 Stackpole Electronics Inc | 55486 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 10 | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | RAVF | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±200ppm/°C | 47kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | 1 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | 3216 | 0.5W | 1206 | - | - | 25V | - | 0612 | - | 8 | Bussed | 62.5mW | - | - | - | - | 660.4μm | 0.026 0.65mm | - | No | ROHS3 Compliant | - | ||
![]() RM2012A-102/103-PBVW10 Susumu | 40 |
| Datasheet | 20 Weeks | - | - | - | Surface Mount | 0805 (2012 Metric), Long Side Terminals | YES | WRAPAROUND | 4 | 2 | 25V | -55°C~155°C | Tape & Reel (TR) | 2005 | RM | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±25ppm/°C | 1kOhm 10kOhm | Matte Tin (Sn) | Automotive AEC-Q200 | ULTRA-PRECISION | - | - | - | TR | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 0.1W | - | - | - | - | - | - | - | 2 | Voltage Divider | 50mW | 0.05W | - | BUSSED | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4310M-104-181/391 Bourns Inc. | 31 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | 2 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | ±100ppm/°C | 180Ohm 390Ohm | Tin/Lead (Sn/Pb) | - | - | 8533.21.00.50 | - | - | - | 8 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310M | - | - | - | 1.5W | - | - | 3.43mm | - | 2.54mm | 9808 | - | 16 | Dual Terminator | 250mW | 0.25W | 50ppm/°C | - | - | - | 0.250 6.35mm | - | - | Non-RoHS Compliant | - | ||
![]() CAY16-27R0F4LF Bourns Inc. | 14 |
| Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 27Ohm | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | 0.062W | 1206 | - | - | 50V | - | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | - | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() CAY16-4991F4LF Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 4.99kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | 0.062W | 1206 | 800μm | - | 50V | - | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | - | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() MNR35J5RJ104 ROHM Semiconductor | 2000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 2512 (6432 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 10 | 8 | 50V | -55°C~125°C | Tape & Reel (TR) | 2003 | MNR | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 10 | - | EAR99 | ±200ppm/°C | 100kOhm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | - | 63mW | 50V | TR, EMBOSSED, 7 INCH | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | 63mW | 8 | Bussed | 62.5mW | - | - | - | - | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LT5400AHMS8E-3#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | - | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LT5400 | 0.118Lx0.118W 3.00mmx3.00mm | ±7.5% | - | - | Active | 1 (Unlimited) | - | - | - | ±25ppm/°C | 10kOhm 100kOhm | - | Voltage Divider (TCR Matched) | - | - | - | - | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 4 | Isolated | 800mW | - | ±0.2ppm/°C | - | ±0.0125% | 1.0922mm | 0.043 1.10mm | - | - | ROHS3 Compliant | - | ||
![]() YC324-FK-07499RL Yageo | 14 |
| Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC324 | 0.200Lx0.126W 5.08mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 499Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, EMBOSSED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | 200V | - | 2013 | - | 4 | Isolated | 125mW | 0.125W | - | - | - | 711.2μm | 0.028 0.70mm | - | - | ROHS3 Compliant | - | ||
![]() 4816P-T01-273LF Bourns Inc. | 41 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | 16 | 1 | 50V | -55°C~125°C | Tube | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 27kOhm | Tin/Copper (Sn/Cu) | Automotive AEC-Q200 | - | - | 1.28W | 50V | - | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | 1.27mm | - | - | - | 2244 | - | 8 | Isolated | 160mW | - | - | - | - | 2.159mm | 0.094 2.40mm | 2.03mm | No | ROHS3 Compliant | Lead Free | ||
![]() YC324-FK-0733RL Yageo | 46 |
| Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC324 | 0.200Lx0.126W 5.08mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 33Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, EMBOSSED, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | 200V | - | 2013 | - | 4 | Isolated | 125mW | 0.125W | - | - | - | 711.2μm | 0.028 0.70mm | - | - | ROHS3 Compliant | - | ||
![]() YC124-FR-07680RL Yageo | 254 |
| Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 680Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | - | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | 50V | - | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() CAY16-5600F4LF Bourns Inc. | 6011 |
| Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 560Ohm | - | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 3216 | 0.062W | 1206 | - | - | - | - | 0612 | - | 4 | Isolated | 62.5mW | 0.062W | - | - | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() 4606X-AP1-103LF Bourns Inc. | 71 |
| Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | 6-SIP | - | FLAT | 6 | 5 | - | -55°C~125°C | Tape & Box (TB) | 2010 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 10kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | AMMO PACK | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4606X | Not | - | - | - | - | 2.54mm | 3.3mm | 100V | - | - | - | 5 | Bussed | 200mW | 0.2W | - | - | - | 5.08mm | 0.200 5.08mm | - | No | ROHS3 Compliant | - |