- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4308M-101-222LF Bourns Inc. | 31 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | - | 7 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.784Lx0.085W 19.91mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 2.2kOhm | - | - | - | - | - | - | 1.2W | - | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4308M | - | - | - | - | - | - | - | - | 3.43mm | 100V | - | 7 | Bussed | 250mW | 0.25W | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4610M-104-331/471L Bourns Inc. | 46 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | - | 2 | - | -55°C~125°C | Bulk | 2010 | 4600M | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 330Ohm 470Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.5W | - | - | 8 | 2.54mm | 2.49mm | Conformal Coated | ARRAY/NETWORK RESISTOR | - | 4610M | Not | - | - | - | - | - | - | - | 3.3mm | - | - | 16 | Dual Terminator | 250mW | 0.25W | 50ppm/°C | 330Ohm | - | 0.250 6.35mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4816P-T02-681 Bourns Inc. | 29 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | GULL WING | 16 | - | - | 15 | - | -55°C~125°C | Tube | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±100ppm/°C | 680Ohm | Tin/Copper (Sn/Cu) | - | - | Automotive AEC-Q200 | - | 8533.21.00.20 | 1.28W | 50V | - | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | - | 1.27mm | - | - | - | 2244 | 15 | Bussed | 80mW | 0.08W | - | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-28V360JX Panasonic Electronic Components | 1984 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 793.786648μg | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 36Ohm | - | - | - | Automotive AEC-Q200 | STANDARD: IEC60115-9 | - | - | 100V | TR, PUNCHED, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | 0.063W | 0402 | - | - | - | 50V | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 457.2μm | 0.018 0.45mm | - | - | 350μm | No | - | ROHS3 Compliant | - | ||
![]() EXB-V4V330JV Panasonic Electronic Components | 24 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | - | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | EXB | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 33Ohm | Tin (Sn) | - | - | - | - | - | - | 100V | TR, PUNCHED, 7 INCH | 2 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | IEC60115-9 | - | - | - | - | - | 4 | - | 50V | - | 2 | Isolated | 62.5mW | - | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MDP1603100RGE04 Vishay Dale | 14 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | - | 1.5g | 1 | - | -55°C~125°C | Tube | 2016 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | - | yes | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 100Ohm | Tin/Silver/Copper (Sn95.5Ag3.9Cu0.6) | - | - | - | - | - | 1.92W | - | - | 8 | 2.54mm | 7.87mm | Molded Case | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | - | - | 2.54mm | - | 3.3mm | - | - | 8 | Isolated | 250mW | 0.25W | - | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AF164-FR-0733RL Yageo | 29 | - | Datasheet | 33 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | AF164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | - | - | - | ±250ppm/°C | 33Ohm | - | - | - | DDRAM, SDRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT16-1500F4LF Bourns Inc. | 23 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAT16 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 150Ohm | - | - | - | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 3216 | 0.062W | 1206 | 800μm | - | - | 50V | 0612 | 4 | Isolated | 62.5mW | 0.062W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4310M-101-102LF Bourns Inc. | 1082 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | - | 9 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 1kOhm | - | - | - | - | - | 8533.21.00.50 | 1.5W | 100V | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4310M | Not | - | - | - | - | - | - | - | 3.43mm | - | - | 9 | Bussed | 250mW | 0.25W | 50ppm/°C | - | 6.35mm | 0.250 6.35mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4116R-1-602LF Bourns Inc. | 29 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | - | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Pin | - | ±100ppm/°C | 6kOhm | - | 125°C | -55°C | - | - | - | 2.25W | - | - | - | 2.54mm | - | - | - | - | 4116R | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 250mW | - | 50ppm/°C | - | 4.699mm | 0.185 4.69mm | 21.971mm | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4814P-T01-104LF Bourns Inc. | 37 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | - | - | 1 | - | -55°C~125°C | Tube | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 100kOhm | - | - | - | Automotive AEC-Q200 | - | - | 1.12W | - | - | 7 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | - | - | - | - | - | 1.27mm | - | - | 50V | 2239 | 7 | Isolated | 160mW | 0.16W | - | - | 2.159mm | 0.094 2.40mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CRA04S0830000ZTD Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | - | 3 | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA04 | 0.079Lx0.039W 2.00mmx1.00mm | Jumper | - | - | Obsolete | 1 (Unlimited) | 8 | Convex | - | 200 ppm/°C | 0.0Ohm | - | 155°C | -55°C | - | - | - | 63mW | 50V | - | - | 500μm | 1mm | - | - | - | - | Not | - | - | 2010 | - | 0804 | - | 8 | - | - | - | 4 | Isolated | 62.5mW | - | - | - | 558.8μm | 0.022 0.55mm | 2mm | 990.6μm | 350μm | - | Unknown | ROHS3 Compliant | Exempt | ||
![]() YC124-JR-0727RL Yageo | 4850 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 1997 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 27Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 50V | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | - | - | - | - | - | 25V | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | 558.8μm | 0.022 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() YC164-FR-0712RL Yageo | 21 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 12Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | - | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 3216 | - | 1206 | - | - | - | 50V | - | 4 | Isolated | 62.5mW | 0.0625W | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TC164-FR-0724KL Yageo | 21 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | 8 | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | TC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 24kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | - | - | - | - | TR, Paper, 7 Inch | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 3216 | 0.0625W | 1206 | - | - | - | 50V | - | 4 | Isolated | 62.5mW | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() YC124-FR-0739RL Yageo | 50000 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 39Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | - | - | - | - | TR, Paper, 7 Inch | - | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 0.0625W | - | - | - | - | 25V | - | 4 | Isolated | 62.5mW | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC164-FR-0747KL Yageo | 8030 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | - | 4 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | TC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 47kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 50V | 3216 | - | 1206 | - | - | - | - | 0612 | - | Isolated | 62.5mW | 0.0625W | - | - | 711.2μm | 0.028 0.70mm | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() 4604X-102-101LF Bourns Inc. | 41 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 4-SIP | FLAT | 4 | - | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 100Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | 2 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4604X | Not | - | - | - | 0.5W | - | 2.54mm | - | 3.3mm | - | - | 2 | Isolated | 300mW | 0.3W | - | - | 5.08mm | 0.200 5.08mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CAY16-101J8LF Bourns Inc. | 34 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CAY16 | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Convex | EAR99 | ±200ppm/°C | 100Ohm | - | - | - | - | - | - | - | 25V | TR, PAPER, 7 INCH | 8 | 500μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | - | 0.031W | - | 500μm | - | - | - | 0615 | 8 | Isolated | 62.5mW | 0.031W | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4816P-T02-104 Bourns Inc. | 46 |
| Datasheet | 6 Weeks | Lead, Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | - | 15 | - | -55°C~125°C | Tube | 2006 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | - | - | Automotive AEC-Q200 | - | - | 1.28W | 50V | - | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | - | - | - | - | - | 2244 | 15 | Bussed | 80mW | 0.08W | - | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | - | - | Non-RoHS Compliant | Contains Lead |