- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4816P-T01-822LF Bourns Inc. | 370 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | 16 | 1 | 50V | -55°C~125°C | Tube | 1999 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 8.2kOhm | Tin/Copper (Sn/Cu) | Automotive AEC-Q200 | - | - | 1.28W | 50V | - | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | - | - | - | - | - | 2244 | 8 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | 2.03mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4606H-101-472LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-SIP | - | FLAT | 6 | 5 | - | -55°C~125°C | Bulk | 2010 | 4600H | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 4.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.2W | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4606H | Not | - | - | - | - | 2.54mm | - | 3.3mm | 100V | - | - | 5 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | No | - | ROHS3 Compliant | - | ||
![]() YC124-FR-0736RL Yageo | 47 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2016 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 36Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | - | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | - | 25V | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | 558.8μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4310R-104-501/501 Bourns Inc. | 37 |
| Datasheet | 14 Weeks | - | - | Through Hole | 10-SIP | NO | FLAT | 10 | 2 | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 500Ohm | Tin (Sn) | - | - | 8533.21.00.50 | 1.25W | - | - | 1 | 2.54mm | 2.16mm | - | ARRAY/NETWORK RESISTOR | - | 4310R | Not | - | - | - | - | - | - | - | - | - | - | 16 | Dual Terminator | 200mW | 0.2W | 50ppm/°C | - | 0.195 4.95mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4306M-101-472LF Bourns Inc. | 29 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | 6-SIP | - | FLAT | 6 | 5 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.584Lx0.085W 14.83mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 4.7kOhm | - | - | - | - | 900mW | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4306M | Not | - | - | 0.9W | - | 2.54mm | - | 3.43mm | 100V | - | - | 5 | Bussed | 250mW | - | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | No | - | ROHS3 Compliant | - | ||
![]() 4310R-102-560LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 10-SIP | - | FLAT | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 56Ohm | - | - | - | - | 1.25W | 100V | - | 5 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310R | - | - | - | - | - | - | 10 | 3.43mm | - | - | 9808 | 5 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.953mm | 0.195 4.95mm | 2.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4304M-101-682 Bourns Inc. | 37 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 4-SIP | - | FLAT | 4 | 3 | - | -55°C~125°C | Tube | 2012 | 4300M | 0.384Lx0.085W 9.75mmx2.16mm | ±2% | e0 | no | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 6.8kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 1 | 2.54mm | 2.16mm | Molded | ARRAY/NETWORK RESISTOR | - | 4304M | Not | - | - | 0.6W | - | - | - | - | 100V | - | - | 3 | Bussed | 250mW | 0.25W | 50ppm/°C | 6.35mm | 0.250 6.35mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4416P-1-221LF Bourns Inc. | 40 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | EAR99 | ±100ppm/°C | 220Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.6W | - | TR | 8 | 1.27mm | 10.34mm | Rectangular | ARRAY/NETWORK RESISTOR | - | 4416P | Not | - | - | - | - | - | - | - | 50V | - | 3041 | 8 | Isolated | 160mW | - | 50ppm/°C | - | 0.114 2.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4116R-1-242 Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | 16 | 1 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.865Lx0.300W 21.97mmx7.62mm | ±2% | e0 | no | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 2.4kOhm | Tin/Lead (Sn/Pb) | - | - | - | 2.25W | - | - | 8 | 2.54mm | 7.87mm | - | ARRAY/NETWORK RESISTOR | - | 4116R | Not | - | - | - | - | - | - | - | 100V | - | - | 8 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4814P-T02-473 Bourns Inc. | 29 |
| Datasheet | 5 Weeks | Lead, Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | GULL WING | 14 | 13 | - | -55°C~125°C | Tube | 2012 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 14 | SMD/SMT | - | ±100ppm/°C | 47kOhm | Tin/Lead (Sn/Pb) | Automotive AEC-Q200 | - | - | 1.12W | - | - | 1 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4814P | - | - | - | - | - | 1.27mm | - | - | 50V | - | 2239 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.094 2.40mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4816P-T01-221 Bourns Inc. | 29 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | GULL WING | - | 1 | - | -55°C~125°C | Tube | 2007 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e0 | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±100ppm/°C | 220Ohm | Tin/Lead (Sn/Pb) | Automotive AEC-Q200 | - | - | 1.28W | 50V | - | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | not_compliant | 4816P | - | - | - | - | - | - | 16 | - | - | - | 2244 | 8 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | 2.03mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4114R-2-101LF Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | 14 | 13 | 100V | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 14 | DIP | EAR99 | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | - | - | 8533.21.00.60 | 2W | - | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | - | 4114R | - | - | - | 2W | - | 2.54mm | - | 3.43mm | - | - | 7731 | 13 | Bussed | 125mW | 0.125W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | No | - | ROHS3 Compliant | - | ||
![]() CAT16-161J8LF Bourns Inc. | 6 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2506, Concave, Long Side Terminals | - | WRAPAROUND | 16 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2015 | CAT16 | 0.252Lx0.063W 6.40mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | Concave | EAR99 | ±200ppm/°C | 160Ohm | Matte Tin (Sn) | - | - | - | - | - | TR, PAPER, 7 INCH | 8 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | - | 0.062W | - | - | - | - | 50V | - | 0625 | 8 | Isolated | 62.5mW | 0.062W | - | 762μm | 0.030 0.75mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4416P-1-330 Bourns Inc. | 31 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | GULL WING | 16 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 4400P | 0.410Lx0.295W 10.41mmx7.50mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±250ppm/°C | 33Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | TOLERANCE IS 1 OHM | - | - | - | TR | 8 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | not_compliant | 4416P | - | - | - | 1.6W | - | - | - | - | 50V | 1.27mm | 3041 | 8 | Isolated | 160mW | - | 50ppm/°C | 2.8956mm | 0.114 2.90mm | - | - | - | Non-RoHS Compliant | - | ||
![]() EXB-14V154JX Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0302 (0805 Metric), Convex, Long Side Terminals | - | WRAPAROUND | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | EXB | 0.031Lx0.024W 0.80mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±200ppm/°C | 150kOhm | Tin (Sn) | - | - | - | - | 25V | TR, PUNCHED, 7 INCH | 2 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | IEC60115-9 | 0805 | 0.031W | 0302 | - | 4 | - | - | - | - | 2 | Isolated | 31mW | 0.031W | - | 457.2μm | 0.018 0.45mm | 350μm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4114R-1-511 Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | 14 | 1 | - | -55°C~125°C | Tube | 2012 | 4100R | 0.765Lx0.300W 19.43mmx7.62mm | ±2% | e0 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | ±100ppm/°C | 510Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 7 | - | - | Molded Construction | ARRAY/NETWORK RESISTOR | not_compliant | 4114R | - | - | - | 2W | - | - | - | 3.43mm | 100V | 2.54mm | - | 7 | Isolated | 250mW | 0.25W | 50ppm/°C | 4.699mm | 0.185 4.69mm | - | - | - | Non-RoHS Compliant | - | ||
![]() YC104-JR-0733RL Yageo | 180000 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0502 (1406 Metric) Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2016 | YC104 | 0.055Lx0.024W 1.40mmx0.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 33Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, PAPER, 7 INCH | 4 | 400μm | 600μm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | - | 1406 | - | 0502 | - | - | - | 12.5V | - | 0602 | 4 | Isolated | 31mW | 0.0313W | - | 457.2μm | 0.018 0.45mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4814P-2-471LF Bourns Inc. | 29 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | - | 14 | 13 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 4800P | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 14 | Gull Wing | - | ±100ppm/°C | 470Ohm | - | Automotive AEC-Q200 | - | - | 1.12W | - | TR | 1 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4814P | Not | - | - | - | - | 1.27mm | - | - | 50V | - | 2239 | 13 | Bussed | 80mW | 0.08W | - | - | 0.094 2.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4309R-101-391 Bourns Inc. | 37 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 9-SIP | - | FLAT | 9 | 8 | - | -55°C~125°C | Bulk | 2012 | 4300R | 0.884Lx0.085W 22.45mmx2.16mm | ±2% | e0 | - | Active | 1 (Unlimited) | 9 | SIP | - | ±100ppm/°C | 390Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 1 | - | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4309R | - | - | - | 1.13W | - | 2.54mm | - | 3.43mm | 100V | - | - | 8 | Bussed | 200mW | 0.2W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4420P-1-560 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | GULL WING | 20 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 4400P | 0.510Lx0.295W 12.95mmx7.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | ±100ppm/°C | 56Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | TR | 10 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | not_compliant | 4420P | - | - | - | 2W | - | - | - | - | 50V | 1.27mm | 3051 | 10 | Isolated | 160mW | 0.16W | 50ppm/°C | 2.8956mm | 0.114 2.90mm | - | - | - | Non-RoHS Compliant | - |