- Manufacturer
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Tolerance
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Resistance
- Series
Attribute column
Categories
Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Insulation Resistance | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YC164-JR-07300RL Yageo | 2019 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2008 | YC164 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 300Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | - | Not | 3216 | - | 1206 | - | - | - | - | - | 0612 | 4 | Isolated | 62.5mW | 0.0625W | - | 711.2μm | 0.028 0.70mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() YC248-JR-07200RL Yageo | 35 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1606, Convex, Long Side Terminals | WRAPAROUND | 16 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC248 | 0.157Lx0.063W 4.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±200ppm/°C | 200Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, PAPER, 7 INCH | 8 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | 50V | - | - | 8 | Isolated | 62.5mW | 0.0625W | - | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC248-JR-07510RL Yageo | 35 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1606, Convex, Long Side Terminals | WRAPAROUND | 16 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC248 | 0.157Lx0.063W 4.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±200ppm/°C | 510Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | LASER TRIMMABLE | - | - | - | TR, PAPER, 7 INCH | 8 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | 50V | - | - | 8 | Isolated | 62.5mW | 0.0625W | - | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4310R-102-224LF Bourns Inc. | 41 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 10-SIP | FLAT | - | - | 1 | 100V | -55°C~125°C | Bulk | 2010 | 4300R | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 220kOhm | - | - | - | - | - | - | 1.25W | 100V | - | 5 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310R | - | - | - | - | - | 10 | 3.43mm | - | - | 9808 | 5 | Isolated | 300mW | 0.3W | 50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RAVF168DJT270R Stackpole Electronics Inc | 21 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | - | RAVF | 0.157Lx0.063W 4.00mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±200ppm/°C | 270Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | TR | 8 | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.5W | - | - | - | - | 25V | - | - | 8 | Isolated | 62.5mW | - | - | - | 0.020 0.50mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() YC124-FR-07270RL Yageo | 55486 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2010 | YC124 | 0.079Lx0.039W 2.00mmx1.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 270Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | DDRAM, SDRAM | - | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | 50V | - | - | 4 | Isolated | 62.5mW | 0.0625W | - | 558.8μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4816P-T01-153LF Bourns Inc. | 32 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | 1 | 50V | -55°C~125°C | Tube | - | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 15kOhm | - | - | - | Automotive AEC-Q200 | - | - | 1.28W | 50V | - | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | - | - | - | - | 2244 | 8 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | - | - | 2.03mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4310H-101-122LF Bourns Inc. | 31 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Tube | 2012 | 4300H | 0.984Lx0.085W 24.99mmx2.16mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 1.2kOhm | - | - | - | - | - | 8533.21.00.50 | 2W | - | - | 1 | 2.54mm | - | Molded | ARRAY/NETWORK RESISTOR | not_compliant | 4310H | - | - | 2W | - | - | - | 3.43mm | - | - | - | 9 | Bussed | 300mW | 0.3W | 50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4608X-102-823LF Bourns Inc. | 46 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | - | 8 | 8-SIP | 4 | 100V | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 82kOhm | - | 125°C | -55°C | - | - | - | 1W | 100V | - | - | 2.54mm | 2.49mm | - | - | - | 4608X | Not | - | - | - | - | 8 | - | - | - | - | 4 | Isolated | 300mW | - | - | 5.08mm | 0.200 5.08mm | 20.2692mm | 2.4892mm | 2.49mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4608X-102-225LF Bourns Inc. | 46 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.798Lx0.098W 20.27mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 2.2MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1W | - | - | 4 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4608X | Not | - | 1W | - | - | - | 3.3mm | 100V | - | - | 4 | Isolated | 300mW | 0.3W | - | 5.08mm | 0.200 5.08mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4610X-101-150LF Bourns Inc. | 29 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Bulk | 2007 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±250ppm/°C | 15Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TOLERANCE 1 OHM | 8533.21.00.50 | 1.25W | - | - | 1 | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | - | 4610X | Not | - | - | - | 2.54mm | - | 3.43mm | - | - | - | 9 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4606X-102-201LF Bourns Inc. | 6 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 6-SIP | - | 6 | - | - | - | -55°C~125°C | Bulk | 2006 | 4600X | 0.598Lx0.098W 15.19mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 200Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 750mW | - | - | - | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | - | 4606X | Not | - | - | - | 2.54mm | - | - | 100V | - | - | 3 | Isolated | 300mW | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4604X-102-100LF Bourns Inc. | 6 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 4-SIP | FLAT | 4 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±1 Ω | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±250ppm/°C | 10Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TOLERANCE IS 1 OHM | - | 500mW | - | - | 2 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4604X | Not | - | 0.5W | - | 2.54mm | - | 3.3mm | - | - | - | 2 | Isolated | 300mW | 0.3W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4604X-102-333LF Bourns Inc. | 6 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 4-SIP | FLAT | 4 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 33kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 500mW | - | - | 2 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4604X | Not | - | 0.5W | - | 2.54mm | - | 3.3mm | 100V | - | - | 2 | Isolated | 300mW | 0.3W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4604X-101-121LF Bourns Inc. | 6 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 4-SIP | FLAT | 4 | - | 3 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.398Lx0.098W 10.11mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 4 | SIP | EAR99 | ±100ppm/°C | 120Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 500mW | - | - | 1 | 2.54mm | - | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4604X | - | - | 0.5W | - | 2.54mm | - | - | 100V | - | - | 3 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4816P-T01-100LF Bourns Inc. | 1981 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | 1 | 50V | -55°C~125°C | Tube | 2012 | 4800P | 0.440Lx0.220W 11.18mmx5.59mm | ±1 Ω | e2 | yes | Active | 1 (Unlimited) | 16 | Gull Wing, SMD/SMT | - | ±250ppm/°C | 10Ohm | - | - | - | Automotive AEC-Q200 | TOLERANCE IS 1 OHM | - | 1.28W | 50V | - | 8 | 1.27mm | 7.62mm | Chip | ARRAY/NETWORK RESISTOR | - | 4816P | Not | - | - | - | - | - | 130μm | - | 10MOhm | 2244 | 8 | Isolated | 160mW | - | - | 2.159mm | 0.094 2.40mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4609X-101-303LF Bourns Inc. | 29 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 9-SIP | - | 9 | - | - | - | -55°C~125°C | Bulk | 2006 | 4600X | 0.898Lx0.098W 22.81mmx2.49mm | ±2% | e1 | - | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 30kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.13W | - | - | - | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | - | 4609X | Not | - | 0.2W | - | - | - | 3.43mm | 100V | - | - | 8 | Bussed | 200mW | - | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4610X-101-750LF Bourns Inc. | 29 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Bulk | 2007 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 75Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.25W | - | - | 1 | 2.54mm | 2.49mm | Conformal | ARRAY/NETWORK RESISTOR | - | 4610X | Not | - | - | - | 2.54mm | - | 3.43mm | - | - | - | 9 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4610X-102-225LF Bourns Inc. | 29 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | - | -55°C~125°C | Bulk | 2010 | 4600X | 0.998Lx0.098W 25.35mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 2.2MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.25W | - | - | 5 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4610X | Not | - | - | - | 2.54mm | - | 3.3mm | - | - | - | 5 | Isolated | 300mW | 0.3W | - | 5.08mm | 0.200 5.08mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4611X-101-682LF Bourns Inc. | 29 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 11-SIP | FLAT | 11 | - | 10 | - | -55°C~125°C | Bulk | 2010 | 4600X | 1.098Lx0.098W 27.89mmx2.49mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 11 | Pin | EAR99 | ±100ppm/°C | 6.8kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.21.00.50 | 1.38W | - | - | 1 | 2.54mm | 2.49mm | Epoxy Resin | ARRAY/NETWORK RESISTOR | - | 4611X | Not | - | - | - | 2.54mm | - | 3.3mm | - | - | - | 10 | Bussed | 200mW | 0.2W | - | 5.08mm | 0.200 5.08mm | - | - | - | - | - | ROHS3 Compliant | - |